- RoHS
- Number of I/Os
- Oscillator Type
- Max Operating Temperature
- Min Operating Temperature
- Peripherals
- Case/Package
- Interface
- Memory Types
- Frequency
- Memory Size
- Core Architecture
Attribute column
Manufacturer
Renesas Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Security Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5F2L38AMNFP#31 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 80-LQFP | 80-LQFP (12x12) | R5F2L38A | A/D 16x10b; D/A 2x8b | Renesas Electronics Corporation | 68 | -20°C ~ 85°C (TA) | Tray | R8C/Lx/38M | Active | External, Internal | 20MHz | 10K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 96KB (96K x 8) | I2C, LINbus, SIO, SSU, UART/USART | 4K x 8 | - | - | - | - | - | - | - | - | ||
![]() R5F10BMFCLFB#15 Renesas Electronics Corporation | 1061 |
| Datasheet | Surface Mount | 80-LQFP | 80-LFQFP (12x12) | R5F10B | A/D 22x10b SAR | Renesas Electronics Corporation | 68 | -40°C ~ 105°C (TA) | Tray | RL78/F13 | Active | Internal | 32MHz | 6K x 8 | 2.7V ~ 5.5V | RL78 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | 4K x 8 | - | - | - | - | - | - | - | - | ||
![]() R5F121BCMFP#10 Renesas Electronics Corporation | In Stock | - | - | - | - | - | R5F121B | - | Renesas Electronics Corporation | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F10DMJCLFB#12 Renesas Electronics Corporation | 615 |
| Datasheet | Surface Mount | 80-LQFP | 80-LFQFP (12x12) | R5F10D | A/D 8x10b | Renesas Electronics Corporation | 63 | -40°C ~ 105°C (TA) | Tray | RL78/D1A | Active | Internal | 24MHz | 16K x 8 | 2.7V ~ 5.5V | RL78 | DMA, Motor Control, LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | 8K x 8 | - | - | - | - | - | - | - | - | ||
![]() R5F12048MNA#40 Renesas Electronics Corporation | 3018 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-HWQFN (3x3) | R5F12048 | A/D 7x8/10b SAR | Renesas Electronics Corporation | 13 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | RL78/G15 | Active | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 8KB (8K x 8) | CSI, I2C, SPI, UART/USART | 1K x 8 | - | - | - | - | - | - | - | - | ||
![]() R5F2M134BNFP#10 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | R5F2M134 | A/D 8x10b | Renesas Electronics Corporation | 29 | -20°C ~ 85°C (TA) | Tray | R8C/M13B | Active | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 16KB (16K x 8) | UART/USART | 2K x 8 | - | - | - | - | - | - | - | - | ||
![]() R9A07G074M04GBG#AC0 Renesas Electronics Corporation | 8104 | - | Datasheet | Surface Mount | 196-LFBGA | 196-LFBGA (12x12) | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | RZ/T2L | Active | - | 800MHz | - | - | ARM? Cortex?-R52 | - | - | - | - | - | - | 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | SDRAM | USB 3.0 (2) | CANbus, DMA, GPIO, I2C, SCI, SPI, USB | AES, Boot Security, Cryptography, ECC, RSA, Secure JTAG, SHA-1/2, TRNG | ||
![]() R5F12048MSP#30 Renesas Electronics Corporation | 2236 |
| Datasheet | Surface Mount | 16-SSOP (0.173", 4.40mm Width) | 16-SSOP | R5F12048 | A/D 7x8/10b SAR | Renesas Electronics Corporation | 13 | -40°C ~ 125°C (TA) | Tray | RL78/G15 | Active | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 8KB (8K x 8) | CSI, I2C, SPI, UART/USART | 1K x 8 | - | - | - | - | - | - | - | - | ||
![]() R5F2L357MDFP#31 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 52-LQFP | 52-LQFP (10x10) | R5F2L357 | A/D 12x10b; D/A 2x8b | Renesas Electronics Corporation | 41 | -40°C ~ 85°C (TA) | Tray | R8C/Lx/35M | Active | External, Internal | 20MHz | 6K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 48KB (48K x 8) | I2C, LINbus, SIO, SSU, UART/USART | 4K x 8 | - | - | - | - | - | - | - | - | ||
![]() R5F2L368MNFP#31 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LFQFP (10x10) | R5F2L368 | A/D 12x10b; D/A 2x8b | Renesas Electronics Corporation | 52 | -20°C ~ 85°C (TA) | Tray | R8C/Lx/36M | Active | External, Internal | 20MHz | 8K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB (64K x 8) | I2C, LINbus, SIO, SSU, UART/USART | 4K x 8 | - | - | - | - | - | - | - | - | ||
![]() R7FA6M5AH3CFC#BA0 Renesas Electronics Corporation | 31 |
| Datasheet | Surface Mount | 176-LQFP | 176-LFQFP (24x24) | R7FA6M5AH3 | A/D 29x12b SAR; D/A 2x12b | Renesas Electronics Corporation | 132 | -40°C ~ 105°C (TA) | Tray | RA6M5 | Active | Internal | 200MHz | 512K x 8 | 2.7V ~ 3.6V | ARM? Cortex?-M33 | Crypto - AES, DMA, LVD, POR, PWM, RSA, SHA, Temp Sensor, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, Ethernet, I2C, MMC/SD, SCI, SPI, QSPI, UART/USART, USB | 8K x 8 | - | - | - | - | - | - | - | - | ||
![]() R5F12047MNA#40 Renesas Electronics Corporation | 3048 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-HWQFN (3x3) | R5F12047 | A/D 7x8/10b SAR | Renesas Electronics Corporation | 13 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | RL78/G15 | Active | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 4KB (4K x 8) | CSI, I2C, SPI, UART/USART | 1K x 8 | - | - | - | - | - | - | - | - | ||
![]() R5F10PMHCLFB#15 Renesas Electronics Corporation | 1188 |
| Datasheet | Surface Mount | 80-LQFP | 80-LFQFP (12x12) | R5F10P | A/D 22x10b SAR; D/A 1x8b | Renesas Electronics Corporation | 68 | -40°C ~ 105°C (TA) | Tray | RL78/F14 | Active | Internal | 32MHz | 16K x 8 | 2.7V ~ 5.5V | RL78 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 192KB (192K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | 8K x 8 | - | - | - | - | - | - | - | - | ||
![]() R5F12018MSP#50 Renesas Electronics Corporation | 3161 |
| Datasheet | Surface Mount | 10-LSSOP (0.173", 4.40mm Width) | 10-LSSOP | R5F12018 | A/D 4x8/10b SAR | Renesas Electronics Corporation | 7 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | RL78/G15 | Active | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 8KB (8K x 8) | CSI, I2C, SPI, UART/USART | 1K x 8 | - | - | - | - | - | - | - | - | ||
![]() M308B8FGGP#U5 Renesas Electronics Corporation | 31 |
| Datasheet | Surface Mount | 144-LQFP | 144-LFQFP (20x20) | M308B | A/D 34x10b; D/A 2x8b | Renesas Electronics Corporation | 121 | -40°C ~ 85°C (TA) | Tray | M16C? M32C/80/8B | Active | Internal | 32MHz | 32K x 8 | 3V ~ 5.5V | M32C/80 | DMA, WDT | FLASH | 16/32-Bit | 256KB (256K x 8) | EBI/EMI, I2C, IEBus, UART/USART | 8K x 8 | - | - | - | - | - | - | - | - | ||
![]() UPD70F3611M2GAA-GAN-E2-DE-AX Renesas Electronics Corporation | In Stock | - | - | - | - | - | UPD703611 | - | Renesas Electronics Corporation | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F10PMECLFB#15 Renesas Electronics Corporation | 970 |
| Datasheet | Surface Mount | 80-LQFP | 80-LFQFP (12x12) | R5F10P | A/D 22x10b SAR; D/A 1x8b | Renesas Electronics Corporation | 68 | -40°C ~ 105°C (TA) | Tray | RL78/F14 | Active | Internal | 32MHz | 6K x 8 | 2.7V ~ 5.5V | RL78 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | 4K x 8 | - | - | - | - | - | - | - | - | ||
![]() R5F12047MSP#50 Renesas Electronics Corporation | 2269 |
| Datasheet | Surface Mount | 16-SSOP (0.173", 4.40mm Width) | 16-SSOP | R5F12047 | A/D 7x8/10b SAR | Renesas Electronics Corporation | 13 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | RL78/G15 | Active | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 4KB (4K x 8) | CSI, I2C, SPI, UART/USART | 1K x 8 | - | - | - | - | - | - | - | - | ||
![]() UPD78F0536AGK-GAJ-M1-AX Renesas Electronics Corporation | 18 |
| - | Surface Mount | 64-LQFP | 64-LQFP (12x12) | UPD780536 | A/D 8x10b SAR | Renesas Electronics Corporation | 54 | -40°C ~ 85°C (TA) | Tray | 78K0/Kx2 | Active | External, Internal | 20MHz | 5K x 8 | 1.8V ~ 5.5V | 78K/0 | LVD, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | 3-Wire, I2C, LINbus, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() R5F2L368MNFP#31 Renesas Electronics Corporation | 18 |
| Datasheet | Surface Mount | 64-LQFP | 64-LFQFP (10x10) | R5F2L368 | A/D 12x10b; D/A 2x8b | Renesas Electronics Corporation | 52 | -20°C ~ 85°C (TA) | Tray | R8C/Lx/36M | Active | External, Internal | 20MHz | 8K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB (64K x 8) | I2C, LINbus, SIO, SSU, UART/USART | 4K x 8 | - | - | - | - | - | - | - | - |