- RoHS
- Number of I/Os
- Oscillator Type
- Max Operating Temperature
- Min Operating Temperature
- Peripherals
- Case/Package
- Interface
- Memory Types
- Frequency
- Memory Size
- Core Architecture
Attribute column
Manufacturer
Renesas Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Case/Package | Manufacturer Lifecycle Status | Max Output Frequency | Memory Types | Number of I/Os | Phase Jitter | RoHS | SwitchingFrequency | Voltage-Output 1 | Packaging | Resistance | Max Operating Temperature | Min Operating Temperature | Pitch | Max Power Dissipation | Frequency | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Interface | Leakage Current | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Peripherals | Voltage - Output 2 | Min Input Voltage | Number of Inputs | Max Input Voltage | Number of Timers/Counters | Core Architecture | Max Frequency | High Level Output Current | Dual Supply Voltage | Number of Programmable I/O | Number of UART Channels | Number of SPI Channels | On-State Resistance | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT71V416L10YGI Renesas | In Stock | - | - | - | - | - | 44 | - | - | - | RAM, SRAM - Asynchronous | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAA230212GSB#HA0 Renesas | In Stock | - | Datasheet | - | - | Surface Mount | 20 | TSSOP | - | - | - | - | - | Compliant | 1 MHz | 2.7 V | - | - | 85 °C | -40 °C | - | - | - | 2 | - | 3 A | 5.5 V | - | - | - | - | - | - | - | - | - | 2.7 V | 3 V | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() P9027LP-0AWGI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8T49N004A-011NLGI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R7F7010293AFP#BA4 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P9027LP-2AWGI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P9221-R2AHGI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F21182DD#V0 Renesas | In Stock | - | - | - | - | - | 20 | - | - | - | FLASH | 13 | - | Compliant | - | - | - | - | 85 °C | -20 °C | - | - | 20 MHz | - | - | - | - | - | UART, USART | - | - | - | 8 kB | Internal | - | POR, Voltage Detect, WDT | - | - | - | - | - | R8C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F2L36ACDFP#V2 Renesas | In Stock | - | Datasheet | - | - | - | 64 | LQFP | - | - | FLASH | 52 | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | 20 MHz | - | - | - | - | - | I2C, LIN, UART, USART | - | - | - | 96 kB | Internal | - | LCD, POR, PWM, Voltage Detect, WDT | - | - | - | - | - | R8C | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() 8A34044E-500NLG Renesas | In Stock | - | - | - | - | Surface Mount | 72 | - | - | 1 GHz | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | ||
![]() 5962-8513102XA Renesas | In Stock | - | - | Production (Last Updated: 4 weeks ago) | Lead, Tin | Through Hole | 28 | - | ACTIVE (Last Updated: 4 weeks ago) | - | - | - | - | Compliant | - | - | Bulk | 400 Ω | 125 °C | -55 °C | 2.5 mm | 2 W | - | 1 | - | - | - | 8 | - | 1 µA | - | - | - | - | - | - | - | -15 V | 8 | 15 V | - | - | - | 20 mA | 15 V | - | - | - | 1.5 kΩ | 0 m | 36.8 mm | 13.2 mm | No | - | ||
![]() 5P49V6975A121LTGI8 Renesas | In Stock | - | - | - | - | Surface Mount | 24 | LGA | - | 350 MHz | - | - | 500 fs | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | I2C | - | 3.465 V | 1.71 V | - | - | - | - | - | 1.71 V | - | 3.465 V | - | - | - | - | - | - | - | - | - | 1.49 mm | - | - | - | - | ||
![]() IDT89H32NT24AG2ZCHLG Renesas | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5P49V6965A250NLGI Renesas | In Stock | - | Datasheet | - | - | - | 24 | - | - | 350 MHz | - | - | 500 fs | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | I2C | - | 3.465 V | 1.71 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT89H24NT6AG2ZCHLG Renesas | 202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF2633F25 Renesas | In Stock | - | Datasheet | - | - | Surface Mount | 128 | PQFP | - | - | FLASH | 73 | - | Compliant | - | - | - | - | 75 °C | -20 °C | - | - | 25 MHz | - | - | - | - | - | I2C, IrDA, SCI | - | 5.5 V | 3 V | 256 kB | Internal | 16 kB | DMA, POR, PWM, WDT | - | - | - | - | 6 | - | 25 MHz | - | - | 73 | - | - | - | - | - | - | No | - | ||
![]() R5F2M132BDFP#30 Renesas | In Stock | - | Datasheet | - | - | - | 32 | LQFP | - | - | FLASH | 29 | - | Compliant | - | - | Tape & Reel (TR) | - | 85 °C | -40 °C | - | - | 20 MHz | - | - | - | - | - | UART | - | 5.5 V | 1.8 V | 8 kB | Internal | 512 B | POR, PWM, Voltage Detect, WDT | - | - | - | - | - | R8C | - | - | - | - | 2 | 0 | - | - | - | - | - | - | ||
![]() R5F21332ANFP#V0 Renesas | In Stock | - | - | - | - | - | - | LQFP | - | - | FLASH | 27 | - | Compliant | - | - | - | - | 85 °C | -20 °C | - | - | 20 MHz | - | - | - | - | - | I2C, LIN, UART, USART | - | - | - | 8 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | - | - | - | R8C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F21172DSP#V0 Renesas | In Stock | - | - | - | - | - | - | LSSOP | - | - | FLASH | 13 | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | 20 MHz | - | - | - | - | - | I2C, UART, USART | - | - | - | 8 kB | Internal | - | POR, Voltage Detect, WDT | - | - | - | - | - | R8C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F2M132BDFP#50 Renesas | In Stock | - | Datasheet | - | - | - | 32 | LQFP | - | - | FLASH | 29 | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | 20 MHz | - | - | - | - | - | UART | - | 5.5 V | 1.8 V | 8 kB | Internal | 512 B | POR, PWM, Voltage Detect, WDT | - | - | - | - | - | R8C | - | - | - | - | 2 | 0 | - | - | - | - | - | - |