- Output Type
- Current Transfer Ratio-Min
- Operating Temperature
- Package / Case
- Input Type
- Packaging
- Mounting Type
- Series
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Rise / Fall Time (Typ)
- Current Transfer Ratio (Max)
Attribute column
Manufacturer
Renesas Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8502L2-E3-AX Renesas Electronics America | 788 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 15% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | - | 100mW | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | - | 8mA | - | - | 8mA | - | - | 5V | 25mA | - | 16mA | - | - | 220ns, 350ns | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PS2801-1-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | 100% @ 5mA | 1 | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | 3μs 5μs | 0.05A | - | - | - | - | - | 300% @ 5mA | 6μs, 5μs | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2815-4-F3-A Renesas Electronics America | In Stock |
| - | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 300mV | 100% @ 1mA | 4 | -55°C~100°C | Tape & Reel (TR) | 2006 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | 2500Vrms | 40V | Transistor | - | - | 5V | - | - | 1.15V | AC, DC | - | 50mA | - | - | - | 4μs | 40V | - | 4μs 5μs | - | - | - | - | 5mA | - | 400% @ 1mA | - | - | - | 100nA | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS2801C-1-A Renesas Electronics America | 40 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Bulk | 2009 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | 2500Vrms | - | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | 30mA | - | - | - | - | 80V | - | 5μs 7μs | - | 6V | - | - | - | - | 400% @ 5mA | 10μs, 7μs | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2811-4-A Renesas Electronics America | 130 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 300mV | 100% @ 1mA | 4 | -55°C~100°C | Tube | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 120mW | 2500Vrms | 40V | Transistor | - | - | - | - | - | 1.15V | DC | - | 50mA | 40V | - | 40mA | 4μs | 300mV | 40mA | 4μs 5μs | - | 6V | - | - | - | - | 400% @ 1mA | - | - | - | 100nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2562-1-V-A Renesas Electronics America | 26000 | - | Datasheet | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 200% @ 1mA | 1 | -55°C~100°C | Tube | 2009 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | - | 5000Vrms | 40V | Darlington | SINGLE | 1 | - | - | - | 1.17V | DC | - | - | - | - | - | - | - | - | 100μs 100μs | 0.08A | - | - | 80mA | - | - | - | - | 1V | 2000% | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2805A-4-A Renesas Electronics America | 740 |
| - | 16 Weeks | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | YES | 16 | - | 50% @ 5mA | 4 | -55°C~100°C | Tube | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn98Bi2) | - | - | 2500Vrms | 70V | Transistor | - | 4 | - | - | - | 1.2V | AC, DC | - | - | - | - | - | 5μs | - | - | 5μs 7μs | 0.03A | - | - | - | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2533L-1-A Renesas Electronics America | 1430 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 1V | 1500% @ 1mA | 1 | -55°C~100°C | Tube | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 300mW | 5000Vrms | 350V | Darlington | SINGLE | - | - | - | 300mW | 1.15V | DC | - | 80mA | 350V | - | 150mA | - | 1V | 150mA | 100μs 100μs | - | 6V | - | - | - | - | 6500% @ 1mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2805C-4-A Renesas Electronics America | 3395 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | 50% @ 5mA | 4 | -55°C~100°C | Bulk | 2008 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | 2500Vrms | - | Transistor | - | 4 | - | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 5μs 7μs | 0.03A | - | - | - | - | - | 400% @ 5mA | 10μs, 7μs | 300mV | - | 100nA | 80V | - | - | ROHS3 Compliant | - | ||
![]() PS2801A-1-A Renesas Electronics America | 3967 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Bulk | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | 120mW | 2500Vrms | 70V | Transistor | - | 1 | - | - | - | 1.2V | DC | - | - | 70V | - | 30mA | 5μs | 300mV | 30mA | 5μs 7μs | 0.03A | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS8101-AX Renesas Electronics America | 31 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 15% @ 16mA | 1 | -55°C~100°C | Bulk | 2009 | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | - | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | 0.025A | - | - | 25mA | - | - | 35% @ 16mA | 500ns, 600ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2801-1-F3-P-A Renesas Electronics America | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | 150% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2500Vrms | 80V | Transistor | - | 1 | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | 3μs 5μs | 0.05A | - | - | - | - | - | 300% @ 5mA | 6μs, 5μs | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2581L2-A Renesas Electronics America | 7388 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 80% @ 5mA | 1 | -55°C~100°C | Tube | 2008 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | - | 1.17V | DC | - | - | - | - | - | - | - | - | 3μs 5μs | 0.08A | - | - | 80mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS8501-AX Renesas Electronics America | 569 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2010 | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, UL RECOGNIZED | - | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | - | 100mW | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 220ns, 350ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2501L-1-H-A Renesas Electronics America | 10 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 80% @ 5mA | 1 | -55°C~100°C | Tube | 2010 | NEPOC | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | 5000Vrms | - | Transistor | - | 1 | - | 4 | - | 1.17V | DC | - | - | - | - | - | - | - | - | 3μs 5μs | 0.08A | - | - | 80mA | - | - | 160% @ 5mA | - | 300mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2733-1-A Renesas Electronics America | 770 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 1V | 1500% @ 1mA | 1 | -55°C~100°C | Tube | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 150mW | 2500Vrms | 350V | Darlington | SINGLE | 1 | - | - | - | 1.15V | DC | - | - | 350V | - | 150mA | 100μs | 1V | 150mA | 100μs 100μs | 0.05A | - | - | 50mA | - | - | - | - | - | 4000 % | 400nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2701-1-P-A Renesas Electronics America | 3248 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 300mV | 150% @ 5mA | 1 | -55°C~100°C | Tube | 2005 | NEPOC | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | 150mW | 3750Vrms | 70V | Transistor | SINGLE | 1 | - | - | - | 1.1V | DC | - | - | 40V | - | 80mA | 5μs | 300mV | 80mA | 3μs 5μs | 0.05A | - | - | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS8302L-E3-AX Renesas Electronics America | 2327 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | 15% @ 16mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 100mW | 1.6V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | 1 MBps | - | - | - | - | - | - | 5V | - | - | - | 0.008A | - | 300ns, 330ns | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2861B-1Y-F3-A Renesas Electronics America | 3500 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 120mW | 1.1V | DC | - | 50mA | - | - | - | - | 70V | - | 4μs 5μs | - | 6V | - | - | - | - | 300% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2701A-1-V-F3-A Renesas Electronics America | 26000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 150mW | 3750Vrms | 70V | Transistor | SINGLE | - | - | - | 150mW | 1.2V | DC | - | 30mA | - | - | - | - | 70V | 30mA | 5μs 7μs | - | 6V | 30mA | - | - | - | 300% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |