- Output Type
- Current Transfer Ratio-Min
- Operating Temperature
- Package / Case
- Input Type
- Packaging
- Mounting Type
- Series
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Rise / Fall Time (Typ)
- Current Transfer Ratio (Max)
Attribute column
Manufacturer
Renesas Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2702-1-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 1V | 700% @ 1mA | 1 | -55°C~100°C | Tube | 2005 | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 150mW | 3750Vrms | 40V | Darlington | - | 1 | 1.1V | DC | - | 200mA | - | 1V | 200mA | 200μs 200μs | - | 0.05A | - | - | 50mA | 3400% @ 1mA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2701A-1-P-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 150% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn98Bi2) | - | - | 3750Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | 5μs | - | - | 5μs 7μs | - | 0.03A | - | - | - | 300% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2581AL1-W-A Renesas Electronics America | 38 |
| Datasheet | 16 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | NO | - | - | - | 130% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | e6 | - | Active | 1 (Unlimited) | Tin/Bismuth (Sn98Bi2) | - | - | 5000Vrms | - | Transistor | - | 1 | 1.2V | DC | - | - | - | - | - | 3μs 5μs | - | 0.03A | - | - | - | 260% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2561-1-L-A Renesas Electronics America | In Stock | - | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | 200% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | - | Transistor | - | 1 | 1.17V | DC | - | - | - | - | - | 3μs 5μs | - | - | - | - | 80mA | 400% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2801A-1-P-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | 150% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn98Bi2) | - | - | 2500Vrms | - | Transistor | - | 1 | 1.2V | DC | - | - | - | - | - | 5μs 7μs | - | 0.03A | - | - | - | 300% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2805A-1-A Renesas Electronics America | 177 | - | - | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | 50% @ 5mA | 1 | -55°C~100°C | Strip | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn98Bi2) | - | - | 2500Vrms | - | Transistor | - | 1 | 1.2V | AC, DC | - | - | - | - | - | 5μs 7μs | - | 0.03A | - | - | - | 400% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2561B-1-L-A Renesas Electronics America | 3216 |
| - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | - | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | 5000Vrms | - | Transistor | - | 1 | 1.17V | DC | - | - | - | - | - | 3μs 5μs | - | 0.04A | - | - | 40mA | 400% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2502-1-K-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 1V | 2000% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 200mW | 5000Vrms | 40V | Darlington | SINGLE | - | 1.17V | DC | 80mA | 160mA | - | 1V | 200mA | 100μs 100μs | - | - | 6V | - | - | - | - | - | 2000% | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2561L-1-W-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 130% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | - | Transistor | - | 1 | 1.17V | DC | - | - | - | - | - | 3μs 5μs | - | - | - | - | 80mA | 260% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2561D-1Y-V-H-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | - | Transistor | - | 1 | 1.2V | DC | - | - | - | - | - | 3μs 5μs | - | 0.04A | - | - | 40mA | 160% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2915-1-AX Renesas Electronics America | 31 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | 100% @ 1mA | - | -55°C~100°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | 2500Vrms | - | Transistor | - | 1 | 1.1V | AC, DC | - | - | - | - | - | 5μs 10μs | 40mA | - | - | 40V | 50mA | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2561DL2-1Y-F3-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | - | Transistor | - | 1 | 1.2V | DC | - | - | - | - | - | 3μs 5μs | - | - | - | - | 40mA | 400% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2561-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | 1.17V | DC | - | - | 3μs | - | - | 3μs 5μs | - | - | - | - | 80mA | 240% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2502-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 1V | 200% @ 1mA | 1 | -55°C~100°C | Tube | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 200mW | 5000Vrms | 40V | Darlington | SINGLE | 1 | 1.17V | DC | - | 160mA | - | 1V | 200mA | 100μs 100μs | - | 0.08A | - | - | 80mA | 1000% @ 5mA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2802-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | 200% @ 1mA | 1 | -55°C~100°C | Bulk | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 2500Vrms | - | Darlington | - | 1 | 1.1V | DC | - | - | - | - | - | 200μs 200μs | - | 0.05A | - | - | 50mA | 1000% @ 1mA | - | 1V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2911-1-K-AX Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | 200% @ 1mA | 1 | -55°C~100°C | Bulk | 2013 | - | e4 | - | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | UL APPROVED | - | 2500Vrms | - | Transistor | SINGLE | 1 | 1.1V | DC | - | - | - | - | - | 5μs 10μs | - | 0.05A | - | - | 50mA | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | 40V | ROHS3 Compliant | - | ||
![]() PS2503-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | 100% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | - | Transistor | - | 1 | 1.1V | DC | - | - | - | - | - | 20μs 30μs | - | 0.08A | - | - | 80mA | 200% @ 1mA | - | 250mV | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2561AL-1-Q-A Renesas Electronics America | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 100% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | e6 | - | Active | 1 (Unlimited) | Tin/Bismuth (Sn98Bi2) | - | - | 5000Vrms | - | Transistor | - | 1 | 1.2V | DC | - | - | - | - | - | 3μs 5μs | - | 0.03A | - | - | - | 200% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2581L2-W-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 130% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | - | Transistor | - | 1 | 1.17V | DC | - | - | - | - | - | 3μs 5μs | - | - | - | - | 80mA | 260% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2933-1-AX Renesas Electronics America | 1509 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | 400% @ 1mA | 1 | -55°C~100°C | Strip | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | UL APPROVED | - | 2500Vrms | - | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | 1.1V | DC | - | - | - | - | - | 20μs 5μs | - | 0.05A | - | - | 50mA | 4500% @ 1mA | - | 1V | - | 400nA | 350V | ROHS3 Compliant | - |