- Output Type
- Current Transfer Ratio-Min
- Operating Temperature
- Package / Case
- Input Type
- Packaging
- Mounting Type
- Series
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Rise / Fall Time (Typ)
- Current Transfer Ratio (Max)
Attribute column
Manufacturer
Renesas Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2502L-1-L-A Renesas Electronics America | 28 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 1V | 700% @ 1mA | 1 | -55°C~100°C | Tube | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 200mW | 5000Vrms | 40V | Darlington | SINGLE | 1 | - | - | - | 1.17V | DC | - | - | 200mA | - | - | 1V | 200mA | 100μs 100μs | - | 0.08A | - | - | - | 80mA | - | 3400% @ 5mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2806-1-F3-A Renesas Electronics America | 68868 | - | - | 84 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-SOP | 1V | 200% @ 1mA | 1 | -55°C~100°C | Cut Tape (CT) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | 2500Vrms | 40V | Darlington | - | 1 | - | 1 | - | 1.1V | AC, DC | - | 50mA | 90mA | 200μs | 1.4V | 1V | 90mA | 200μs 200μs | - | - | - | - | - | 50mA | - | - | - | 1V | 2000 % | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2565L2-1-A Renesas Electronics America | 114 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 300mV | 80% @ 5mA | 1 | -55°C~100°C | Tube | 2007 | NEPOC | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 150mW | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.17V | AC, DC | - | - | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | 0.08A | - | - | - | 80mA | - | 400% @ 5mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2533L-1-F3-A Renesas Electronics America | In Stock | - | Datasheet | 84 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 1V | 1500% @ 1mA | 1 | -55°C~100°C | Cut Tape (CT) | 2009 | NEPOC | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 300mW | 5000Vrms | - | Darlington | SINGLE | 1 | - | - | 300mW | 1.15V | DC | - | 80mA | - | - | - | 350V | 150mA | 100μs 100μs | - | - | 6V | - | 80mA | - | - | 6500% @ 1mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2561AL-1-V-F3-A Renesas Electronics America | 40000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | 150mW | 5000Vrms | 70V | Transistor | - | 1 | - | - | 150mW | 1.2V | DC | - | 30mA | 30mA | - | - | 300mV | 30mA | 3μs 5μs | - | - | 6V | - | 30mA | - | - | 400% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2581L2-D-A Renesas Electronics America | 102 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 100% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.17V | DC | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | - | - | 80mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2503L-1-L-A Renesas Electronics America | 35 |
| - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 150% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | 20μs 30μs | - | 0.08A | - | - | - | 80mA | - | 300% @ 1mA | - | 250mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2861B-1Y-V-A Renesas Electronics America | 63212 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | 50% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, VDE APPROVED | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | 4μs 5μs | 50mA | 0.05A | - | 70V | - | - | - | 300% @ 1mA | - | 300mV | - | - | 70V | - | ROHS3 Compliant | - | ||
![]() PS2702-1-F3-K-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 2000% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Darlington | - | 1 | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | 200μs 200μs | - | 0.05A | - | - | - | 50mA | 0.2A | - | - | 1V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2561DL2-1Y-L-A Renesas Electronics America | 539 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | 3μs 5μs | - | 0.04A | - | - | - | 40mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS8502L3-AX Renesas Electronics America | 925 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | - | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | 0.008A | - | 220ns, 350ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2501L-1-F3-H-A Renesas Electronics America | In Stock | - | Datasheet | 84 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 80% @ 5mA | 1 | -55°C~100°C | Cut Tape (CT) | - | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.17V | DC | - | - | - | - | - | - | - | 3μs 5μs | - | 0.08A | - | - | - | 80mA | - | 160% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2562L-1-F3-K-A Renesas Electronics America | In Stock | - | Datasheet | 84 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 200% @ 1mA | - | -55°C~100°C | Cut Tape (CT) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | - | 1.17V | DC | - | - | - | - | - | - | - | 100μs 100μs | - | - | - | - | - | 80mA | - | - | - | 1V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2801C-1-P-A Renesas Electronics America | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | 150% @ 5mA | 1 | -55°C~100°C | Strip | - | - | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | 5μs 7μs | - | 0.03A | - | - | - | - | - | 300% @ 5mA | 10μs, 7μs | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS8501L2-V-E3-AX Renesas Electronics America | 1247 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | - | - | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | 0.008A | - | 220ns, 350ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2805-4-F3-A Renesas Electronics America | In Stock |
| - | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | 300mV | 80% @ 5mA | 4 | -55°C~100°C | Tape & Reel (TR) | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 120mW | 2500Vrms | 80V | Transistor | - | - | 6V | - | - | 1.1V | AC, DC | - | 50mA | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | - | 1A | - | - | 600% @ 5mA | - | - | - | 100nA | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2561DL-1Y-V-F3-L-A Renesas Electronics America | 47 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | 3μs 5μs | - | 0.04A | - | - | - | 40mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2561DL-1Y-Q-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 100% @ 5mA | 1 | -55°C~110°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | 3μs 5μs | - | 0.04A | - | - | - | 40mA | - | 200% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2561L-1-F3-H-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | 2008 | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.17V | DC | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | - | - | 80mA | - | 160% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2581AL2-A Renesas Electronics America | 27 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 50% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | 3μs 5μs | - | 0.03A | - | - | - | - | - | 400% @ 5mA | - | 300mV | - | - | 70V | - | ROHS3 Compliant | - |