- Output Type
- Current Transfer Ratio-Min
- Operating Temperature
- Package / Case
- Input Type
- Packaging
- Mounting Type
- Series
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Rise / Fall Time (Typ)
- Current Transfer Ratio (Max)
Attribute column
Manufacturer
Renesas Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2703-1-V-F3-K-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 200% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.1V | DC | - | 10μs 10μs | 0.05A | 50mA | 400% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2501AL-1-W-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 130% @ 5mA | 1 | -55°C~100°C | Tube | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | UL APPROVED | 5000Vrms | Transistor | SINGLE | 1 | 1.2V | DC | - | 3μs 5μs | 0.03A | - | 260% @ 5mA | - | 300mV | - | - | 70V | ROHS3 Compliant | - | ||
![]() PS2701A-1-F3-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 100% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.2V | DC | - | 5μs 7μs | 0.03A | - | 300% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2701A-1-F3-P-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 150% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.2V | DC | - | 5μs 7μs | 0.03A | - | 300% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2561-1-V-W-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 130% @ 5mA | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.17V | DC | - | 3μs 5μs | - | 80mA | 260% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2701-1-F3-P-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 150% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | UL APPROVED | 3750Vrms | Transistor | SINGLE | 1 | 1.1V | DC | - | 3μs 5μs | 0.05A | 50mA | 300% @ 5mA | - | 300mV | - | - | 40V | ROHS3 Compliant | - | ||
![]() PS2561B-1-A Renesas Electronics America | 18 |
| - | 16 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | 100% @ 5mA | 1 | -55°C~110°C | Tube | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.17V | DC | - | 3μs 5μs | 0.04A | 40mA | 400% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2805C-1-V-F3-A Renesas Electronics America | 3470 | - | - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 2500Vrms | Transistor | SINGLE | 1 | 1.2V | AC, DC | - | 5μs 7μs | 0.03A | - | 400% @ 5mA | 10μs, 7μs | 300mV | - | - | 80V | ROHS3 Compliant | - | ||
![]() RV1S2281ACCSP-10YC#SC0 Renesas Electronics America | 395 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV1S2285ACCSP-10YV#SC0 Renesas Electronics America | 25 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV1S2285ACCSP-10YC#SC0 Renesas Electronics America | 3827 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV1S2211ACCSP-10YC#SC0 Renesas Electronics America | 2075 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV1S2281ACCSP-10YV#SC0 Renesas Electronics America | 251 | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV1S2211ACCSP-10YV#SC0 Renesas Electronics America | 272 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2501L-1-Q-A Renesas Electronics America | 85 |
| - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 100% @ 5mA | 1 | -55°C~100°C | Tube | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | 5000Vrms | Transistor | - | 1 | 1.17V | DC | - | 3μs 5μs | 0.08A | 80mA | 200% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2811-1-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 150% @ 1mA | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 2500Vrms | Transistor | - | 1 | 1.15V | DC | - | 4μs 5μs | - | 50mA | 300% @ 1mA | - | 300mV | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2733-1-V-F3-A Renesas Electronics America | 3844 |
| - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 1500% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 2500Vrms | Darlington | SINGLE | 1 | 1.15V | DC | - | 100μs 100μs | 0.05A | 50mA | - | - | 1V | 4000% | 400nA | 350V | ROHS3 Compliant | - | ||
![]() PS2501AL-1-F3-H-A Renesas Electronics America | 4632 |
| - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 80% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | UL APPROVED | 5000Vrms | Transistor | SINGLE | 1 | 1.2V | DC | - | 3μs 5μs | 0.03A | - | 160% @ 5mA | - | 300mV | - | - | 70V | ROHS3 Compliant | - | ||
![]() PS2501AL-1-F3-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 200% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | UL APPROVED | 5000Vrms | Transistor | SINGLE | 1 | 1.2V | DC | - | 3μs 5μs | 0.03A | - | 400% @ 5mA | - | 300mV | - | - | 70V | ROHS3 Compliant | - | ||
![]() PS2501AL-1-F3-W-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 130% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | UL APPROVED | 5000Vrms | Transistor | SINGLE | 1 | 1.2V | DC | - | 3μs 5μs | 0.03A | - | 260% @ 5mA | - | 300mV | - | - | 70V | ROHS3 Compliant | - |