- Output Type
- Current Transfer Ratio-Min
- Operating Temperature
- Package / Case
- Input Type
- Packaging
- Mounting Type
- Series
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Rise / Fall Time (Typ)
- Current Transfer Ratio (Max)
Attribute column
Manufacturer
Renesas Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2703-1-F3-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 100% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.1V | DC | - | - | 10μs 10μs | - | 0.05A | - | 50mA | - | 300% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561L2-1-V-F3-A Renesas Electronics America | 47 |
| Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.17V | DC | - | - | 3μs 5μs | - | - | - | 80mA | - | 400% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561L-1-V-F3-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 200% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.17V | DC | - | - | 3μs 5μs | - | - | - | 80mA | - | 400% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2565L2-1-F3-A Renesas Electronics America | 2832 |
| Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.17V | AC, DC | - | - | 3μs 5μs | - | - | - | 80mA | - | 400% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2861B-1Y-F3-L-A Renesas Electronics America | 33630 |
| Datasheet | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | 100% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | 3750Vrms | Transistor | - | 1 | 1.1V | DC | - | - | 4μs 5μs | - | 0.05A | - | - | - | 300% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2861B-1Y-V-F3-M-A Renesas Electronics America | 47 |
| Datasheet | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | 3750Vrms | Transistor | - | 1 | 1.1V | DC | - | - | 4μs 5μs | - | 0.05A | - | - | - | 150% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561AL2-1-V-H-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 80% @ 5mA | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | - | - | - | 30mA | - | 160% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2705-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | 1 | -55°C~100°C | Tube | NEPOC | - | yes | Active | 1 (Unlimited) | - | UL APPROVED | 3750Vrms | Transistor | SINGLE | 1 | 1.1V | AC, DC | - | - | 3μs 5μs | - | 0.05A | - | 50mA | - | 150% @ 5mA | - | 300mV | 40V | ROHS3 Compliant | ||
![]() PS2533L-1-F3-K-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 1500% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Darlington | - | 1 | 1.15V | DC | - | - | 100μs 100μs | - | - | - | 80mA | - | 6500% @ 1mA | - | 1V | - | ROHS3 Compliant | ||
![]() PS8302L-AX Renesas Electronics America | 47 |
| Datasheet | 16 Weeks | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 15% @ 16mA | 1 | -55°C~110°C | Bulk | NEPOC | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 5000Vrms | Transistor | SINGLE | 1 | 1.6V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 1 MBps | - | 8mA | 0.025A | 35V | 25mA | 0.008A | - | 300ns, 330ns | - | - | ROHS3 Compliant | ||
![]() PS8501L3-E3-AX Renesas Electronics America | 1105 |
| Datasheet | 16 Weeks | Surface Mount | 8-SMD, Gull Wing | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, UL RECOGNIZED | 5000Vrms | Transistor with Base | SINGLE | 1 | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | - | - | - | 0.025A | - | 25mA | 0.008A | - | 220ns, 350ns | - | - | ROHS3 Compliant | ||
![]() PS2561AL-1-F3-H-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | - | - | - | 30mA | - | 160% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561AL2-1-V-F3-W-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 130% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | - | - | - | - | - | 260% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561AL-1-F3-W-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 130% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | - | - | - | 30mA | - | 260% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561F-1Y-K-A Renesas Electronics America | 149 |
| Datasheet | 16 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 300% @ 5mA | - | -55°C~110°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 5μs 7μs | - | - | - | 30mA | - | 600% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561DL-1Y-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | - | 0.04A | - | 40mA | - | 400% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561DL-1Y-V-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | - | 0.04A | - | 40mA | - | 400% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561DL2-1Y-F3-Q-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | - | - | - | 40mA | - | 200% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561DL-1Y-W-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD | YES | - | 130% @ 5mA | 1 | -55°C~110°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | - | 0.04A | - | 40mA | - | 260% @ 5mA | - | 300mV | - | ROHS3 Compliant | ||
![]() PS2561DL2-1Y-F3-H-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 80% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | - | - | - | 40mA | - | 160% @ 5mA | - | 300mV | - | ROHS3 Compliant |