- Output Type
- Current Transfer Ratio-Min
- Operating Temperature
- Package / Case
- Input Type
- Packaging
- Mounting Type
- Series
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Rise / Fall Time (Typ)
- Current Transfer Ratio (Max)
Attribute column
Manufacturer
Renesas Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2501AL-1-H-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 80% @ 5mA | 1 | -55°C~100°C | Tube | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | UL APPROVED | - | 5000Vrms | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 3μs 5μs | 0.03A | - | 160% @ 5mA | - | 300mV | - | - | 70V | ROHS3 Compliant | ||
![]() PS2501AL-1-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 200% @ 5mA | 1 | -55°C~100°C | Tube | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | UL APPROVED | - | 5000Vrms | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 3μs 5μs | 0.03A | - | 400% @ 5mA | - | 300mV | - | - | 70V | ROHS3 Compliant | ||
![]() PS2561DL2-1Y-W-A Renesas Electronics America | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | YES | - | 130% @ 5mA | 1 | -55°C~110°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | 0.04A | 40mA | 260% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2561-1-V-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 200% @ 5mA | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | Transistor | - | 1 | 1.17V | DC | - | - | 3μs 5μs | - | 80mA | 400% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS8802-2-V-F3-AX Renesas Electronics America | 1674 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 15% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 2500Vrms | Transistor | - | 2 | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 1 MBps | - | - | 25mA | 45% @ 16mA | 300ns, 600ns | - | - | - | - | ROHS3 Compliant | ||
![]() PS2701-1-V-F3-M-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.1V | DC | - | - | 3μs 5μs | 0.05A | 50mA | 150% @ 5mA | - | 300mV | - | - | 40V | ROHS3 Compliant | ||
![]() PS2561L-1-V-L-A Renesas Electronics America | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 200% @ 5mA | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | Transistor | - | 1 | 1.17V | DC | - | - | 3μs 5μs | - | 80mA | 400% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2561AL-1-W-A Renesas Electronics America | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | YES | - | 130% @ 5mA | 1 | -55°C~100°C | Tube | NEPOC | e6 | - | Active | 1 (Unlimited) | Tin/Bismuth (Sn98Bi2) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 3μs 5μs | 0.03A | - | 260% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2811-1-V-F3-A Renesas Electronics America | 10000 |
| - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 100% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | 2500Vrms | Transistor | SINGLE | 1 | 1.15V | DC | - | - | 4μs 5μs | 0.05A | 50mA | 400% @ 1mA | - | 300mV | - | - | 40V | ROHS3 Compliant | ||
![]() PS2702-1-V-F3-A Renesas Electronics America | 3039 |
| Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 200% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | 3750Vrms | Darlington | SINGLE | 1 | 1.1V | DC | - | - | 200μs 200μs | 0.05A | 50mA | - | - | 1V | 2000% | 400nA | 40V | ROHS3 Compliant | ||
![]() PS2701A-1Y-F3-A Renesas Electronics America | 9093 |
| - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 5μs 7μs | 0.03A | - | 300% @ 5mA | - | 300mV | - | - | 70V | ROHS3 Compliant | ||
![]() PS2703-1-F3-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.1V | DC | - | - | 10μs 10μs | 0.05A | 50mA | 150% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2801C-1-F3-M-A Renesas Electronics America | 31 |
| - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | 100% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | UL APPROVED | - | 2500Vrms | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 5μs 7μs | 0.03A | - | 400% @ 5mA | 10μs, 7μs | 300mV | - | - | 80V | ROHS3 Compliant | ||
![]() PS2701-1-V-F3-H-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.1V | DC | - | - | 3μs 5μs | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2701A-1-V-F3-P-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 150% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 5μs 7μs | 0.03A | - | 300% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2801C-1-V-F3-P-A Renesas Electronics America | 47 |
| - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | 150% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | 2500Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 5μs 7μs | 0.03A | - | 300% @ 5mA | 10μs, 7μs | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2701-1-V-F3-P-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 150% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.1V | DC | - | - | 3μs 5μs | 0.05A | 50mA | 300% @ 5mA | - | 300mV | - | - | 40V | ROHS3 Compliant | ||
![]() PS2801C-1-V-F3-L-A Renesas Electronics America | 47 |
| - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | 100% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | 2500Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 5μs 7μs | 0.03A | - | 300% @ 5mA | 10μs, 7μs | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2701-1-V-F3-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 100% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.1V | DC | - | - | 3μs 5μs | 0.05A | 50mA | 300% @ 5mA | - | 300mV | - | - | 40V | ROHS3 Compliant | ||
![]() PS2561B-1-D-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | 100% @ 5mA | 1 | -55°C~110°C | Tube | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | 5000Vrms | Transistor | - | 1 | 1.17V | DC | - | - | 3μs 5μs | 0.04A | 40mA | 300% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant |