- Output Type
- Current Transfer Ratio-Min
- Operating Temperature
- Package / Case
- Input Type
- Packaging
- Mounting Type
- Series
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Rise / Fall Time (Typ)
- Current Transfer Ratio (Max)
Attribute column
Manufacturer
Renesas Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2701-1-K-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | - | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | 3750Vrms | Transistor | - | 1 | 1.1V | DC | - | 3μs 5μs | - | 50mA | 300% @ 5mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2711-1-F3-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 100% @ 1mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | unknown | 3750Vrms | Transistor | - | 1 | 1.15V | DC | - | 4μs 5μs | 0.05A | 50mA | 200% @ 1mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2811-1-V-F3-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 150% @ 1mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | 2500Vrms | Transistor | - | 1 | 1.15V | DC | - | 4μs 5μs | - | 50mA | 300% @ 1mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2811-1-V-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 150% @ 1mA | - | - | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | 2500Vrms | Transistor | - | 1 | 1.15V | DC | - | 4μs 5μs | - | 50mA | 300% @ 1mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2514L-1Y-F3-A Renesas Electronics America | 3237 |
| Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | yes | Active | 1 (Unlimited) | - | UL APPROVED | - | - | 5000Vrms | Darlington | SINGLE | 1 | 1.1V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 15μs 15μs | 0.03A | 30mA | 200% @ 5mA | - | - | 350mV | - | - | 40V | ROHS3 Compliant | ||
![]() PS2801C-1-F3-P-A Renesas Electronics America | 18 |
| - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | 150% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 2500Vrms | Transistor | - | 1 | 1.2V | DC | - | 5μs 7μs | 0.03A | - | 300% @ 5mA | 10μs, 7μs | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2501L-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 80% @ 5mA | 1 | - | - | -55°C~100°C | Tube | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 5000Vrms | Transistor | - | 1 | 1.17V | DC | - | 3μs 5μs | 0.08A | 80mA | 240% @ 5mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2581AL2-E3-A RENESAS ELECTRONICS CORP | 5000 |
| - | [object Object] | - | - | - | - | - | 1 | 100°C | -55°C | - | - | - | - | yes | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03A | - | - | - | 5000V | - | 50% | 100nA | 70V | RoHS Compliant | ||
![]() PS2801-1-V-F3-Y-A Renesas Electronics America | 47 |
| - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 80% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2500Vrms | Transistor | - | 1 | 1.1V | DC | - | 3μs 5μs | - | 50mA | 600% @ 5mA | 6μs, 5μs | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2501L-1-W-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 130% @ 5mA | 1 | - | - | -55°C~100°C | Tube | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 5000Vrms | Transistor | - | 1 | 1.17V | DC | - | 3μs 5μs | 0.08A | 80mA | 260% @ 5mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2381-1Y-F3-L-AX Renesas Electronics America | 47 |
| - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 100% @ 5mA | 1 | - | - | -40°C~115°C | Tape & Reel (TR) | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 5000Vrms | Transistor | - | 1 | 1.1V | DC | - | 4μs 5μs | 0.06A | 60mA | 300% @ 5mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2815-1-F3-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 100% @ 1mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | 2500Vrms | Transistor | - | 1 | 1.15V | AC, DC | - | 4μs 5μs | - | 50mA | 400% @ 1mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2381-1Y-V-W-AX Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 130% @ 5mA | 1 | - | - | -40°C~115°C | Bulk | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 5000Vrms | Transistor | - | 1 | 1.1V | DC | - | 4μs 5μs | 0.06A | 60mA | 260% @ 5mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2381-1Y-V-M-AX Renesas Electronics America | 45 |
| - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 50% @ 5mA | 1 | - | - | -40°C~115°C | Bulk | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 5000Vrms | Transistor | - | 1 | 1.1V | DC | - | 4μs 5μs | 0.06A | 60mA | 150% @ 5mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2805C-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | 100% @ 5mA | 1 | - | - | -55°C~100°C | Tube | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 2500Vrms | Transistor | - | 1 | 1.2V | AC, DC | - | 5μs 7μs | 0.03A | - | 400% @ 5mA | 10μs, 7μs | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2381-1Y-L-AX Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 100% @ 5mA | 1 | - | - | -40°C~115°C | Bulk | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 5000Vrms | Transistor | - | 1 | 1.1V | DC | - | 4μs 5μs | 0.06A | 60mA | 300% @ 5mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2802-1-F3-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | 700% @ 1mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | 2500Vrms | Darlington | - | 1 | 1.1V | DC | - | 200μs 200μs | 0.05A | 50mA | 3400% @ 1mA | - | - | 1V | - | - | - | ROHS3 Compliant | ||
![]() PS2911-1-F3-L-AX Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Flat Leads | - | 4-Mini-Flat | 150% @ 1mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2500Vrms | Transistor | - | 1 | 1.1V | DC | - | 5μs 10μs | - | 50mA | 300% @ 1mA | 40μs, 120μs | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2815-1-L-A Renesas Electronics America | 69 |
| - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 100% @ 1mA | - | - | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | 2500Vrms | Transistor | - | 1 | 1.15V | AC, DC | - | 4μs 5μs | - | 50mA | 400% @ 1mA | - | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() PS2805C-1-F3-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 2500Vrms | Transistor | - | 1 | 1.2V | AC, DC | - | 5μs 7μs | 0.03A | - | 400% @ 5mA | 10μs, 7μs | - | 300mV | - | - | - | ROHS3 Compliant |