- Output Type
- Current Transfer Ratio-Min
- Operating Temperature
- Package / Case
- Input Type
- Packaging
- Mounting Type
- Series
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Rise / Fall Time (Typ)
- Current Transfer Ratio (Max)
Attribute column
Manufacturer
Renesas Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2501L-1-W-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | YES | - | 130% @ 5mA | 1 | -55°C~100°C | Tube | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | 5000Vrms | Transistor | 1 | 1.17V | DC | 3μs 5μs | 0.08A | 80mA | 260% @ 5mA | - | 300mV | ROHS3 Compliant | ||
![]() PS2811-1-H-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 100% @ 1mA | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | 2500Vrms | Transistor | 1 | 1.15V | DC | 4μs 5μs | - | 50mA | 400% @ 1mA | - | 300mV | ROHS3 Compliant | ||
![]() PS2801A-1-M-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 50% @ 5mA | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | 2500Vrms | Transistor | 1 | 1.2V | DC | 5μs 7μs | - | 30mA | 400% @ 5mA | - | 300mV | ROHS3 Compliant | ||
![]() PS2815-4-F3-L-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16-SSOP | 100% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | 2500Vrms | Transistor | 4 | 1.15V | AC, DC | 4μs 5μs | - | 50mA | 400% @ 1mA | - | 300mV | ROHS3 Compliant | ||
![]() PS2711-1-V-F3-M-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | 100% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.15V | DC | 4μs 5μs | 0.05A | 50mA | 200% @ 1mA | - | 300mV | ROHS3 Compliant | ||
![]() PS2801A-1-V-F3-M-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | - | Active | 1 (Unlimited) | - | 2500Vrms | Transistor | 1 | 1.2V | DC | 5μs 7μs | - | 30mA | 400% @ 5mA | - | 300mV | ROHS3 Compliant | ||
![]() PS2801C-1-V-P-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | 150% @ 5mA | 1 | -55°C~100°C | Bulk | - | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | 2500Vrms | Transistor | 1 | 1.2V | DC | 5μs 7μs | 0.03A | - | 300% @ 5mA | 10μs, 7μs | 300mV | ROHS3 Compliant | ||
![]() PS2815-4-L-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16-SSOP | 100% @ 1mA | - | -55°C~100°C | Tube | NEPOC | - | - | Active | 1 (Unlimited) | - | 2500Vrms | Transistor | 4 | 1.15V | AC, DC | 4μs 5μs | - | 50mA | 400% @ 1mA | - | 300mV | ROHS3 Compliant | ||
![]() PS2801-1-F3-Y-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | 2500Vrms | Transistor | 1 | 1.1V | DC | 3μs 5μs | - | 50mA | 600% @ 5mA | 6μs, 5μs | 300mV | ROHS3 Compliant |