- Access Time-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
Attribute column
Manufacturer
Renesas Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Access Time-Max | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Memory Types | Mfr | Moisture Sensitive | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Transfer Rate (Mb/s, MT/s, MHz) | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Product Type | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Boot Block | Product Category | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4RCD0229KB1ATG8 Renesas Electronics America Inc | In Stock | - | - | 253-LFBGA, FCCSPBGA | - | - | - | 4RCD0229 | Renesas Electronics | 2000 | - | Renesas Electronics | DDR4 SDRAM | Renesas Electronics America Inc | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | Details | - | - | 2667 | Reel | - | - | - | - | - | - | - | Clock & Timer ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Drivers & Distribution | - | - | - | - | - | - | - | - | - | - | - | - | Clock Drivers & Distribution | - | - | ||
![]() M5M29KE131BTP Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | 52 | 70 ns | - | - | - | RENESAS TECHNOLOGY CORP | - | - | - | - | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP52,.4,16 | TSSOP52,.4,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP2 | - | - | Yes | 3.3 V | - | - | - | e2 | EAR99 | NOR TYPE | Tin/Copper (Sn/Cu) | - | 8542.32.00.51 | - | DUAL | GULL WING | 260 | 1 | 0.4 mm | unknown | 20 | 52 | R-PDSO-G52 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | ASYNCHRONOUS | 0.035 mA | 8MX16 | 1.2 mm | 16 | - | 0.000012 A | 134217728 bit | PARALLEL | FLASH MODULE | 3.3 V | 8 | NO | NO | YES | 16,254 | 8K,64K | BOTTOM/TOP | - | 10.79 mm | 8.89 mm | ||
![]() HB28D032A8H Renesas Electronics Corporation | In Stock | - | Datasheet | - | NO | 68 | 250 ns | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | 16777216 words | 16000000 | 60 °C | - | - | UNSPECIFIED | - | CARD-68 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | CARD | - | - | - | 3.3 V | - | - | - | - | EAR99 | NOR TYPE | - | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.32.00.51 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | compliant | - | 68 | R-XXMA-X68 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | ASYNCHRONOUS | - | 16MX16 | - | 16 | - | - | 268435456 bit | PARALLEL | FLASH CARD | 3.3 V | - | - | - | - | - | - | - | - | - | - | ||
![]() UPB429D Renesas Electronics Corporation | In Stock | - | Datasheet | - | NO | 24 | 70 ns | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | 2048 words | 2000 | 70 °C | - | - | CERAMIC | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | - | - | 2KX8 | - | 8 | - | - | 16384 bit | - | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPB429C Renesas Electronics Corporation | In Stock | - | Datasheet | - | NO | 24 | 70 ns | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | 2048 words | 2000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | - | - | 2KX8 | - | 8 | - | - | 16384 bit | - | OTP ROM | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools