- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Access Time-Max
- Memory IC Type
- Operating Temperature-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Renesas Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Memory IC Type | Mixed Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M6MGB64BM34CWG-P Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | RENESAS TECHNOLOGY CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | 8542.32.00.71 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD27C1000D-20 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | 8542.32.00.71 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-242453F9-B10-BT3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 77 | 100 ns | RENESAS ELECTRONICS CORP | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA77,8X14,32 | BGA77,8X14,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | - | - | - | EAR99 | - | 8542.32.00.71 | BOTTOM | BALL | - | 0.8 mm | unknown | - | R-PBGA-B77 | Not Qualified | - | COMMERCIAL | - | - | 0.045 mA | - | - | - | 0.00001 A | - | MEMORY CIRCUIT | FLASH+SRAM | - | - | ||
![]() UPD41101C-2 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 24 | 27 ns | RENESAS ELECTRONICS CORP | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | 0.09 mA | - | - | - | 0.09 A | - | MEMORY CIRCUIT | - | - | - | ||
![]() R8A66120FFA Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 48 | 6 ns | RENESAS ELECTRONICS CORP | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.3 V | - | EAR99 | - | 8542.32.00.71 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | SYNCHRONOUS | 0.15 mA | 2MX4 | 1.7 mm | 4 | - | 8388608 bit | MEMORY CIRCUIT | - | 7 mm | 7 mm | ||
![]() UPD42S16800G5-60-7JD Renesas Electronics Corporation | In Stock | - | - | - | - | 60 ns | RENESAS ELECTRONICS CORP | - | - | 70 °C | - | - | - | - | - | - | - | Obsolete | TSOP | - | 5 V | - | EAR99 | - | 8542.32.00.71 | - | - | - | - | compliant | 28 | - | - | 5.5 V | - | 4.5 V | - | - | - | - | - | - | - | FAST PAGE DRAM | - | - | - |