- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Isolation Voltage-Max
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
- HTS Code
- Rohs Code
- Optoelectronic Device Type
- Configuration
Attribute column
Manufacturer
Renesas Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2801C-1-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SSOP-4 | Active | 0.12 W | - | - | - | - | - | - | - | UL APPROVED | - | TR, EMBOSSED, 13 INCH | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | 1.4 V | 0.03 A | 2500 V | 100 nA | 80 V | - | ||
![]() PS2805C-4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() PS8601L-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | - | - | Yes | - | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 5000 V | - | - | - | ||
![]() PS2514L-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 50% | 125% | - | - | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | UL APPROVED | - | MAGAZINE | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | 1.3 V | 0.02 A | 5000 V | 100 nA | 40 V | 0.000025 s | ||
![]() PS9305L2-V-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | LEAD FREE, SURFACE MOUNT, DIP-8 | Not Recommended | - | - | Yes | 15 V | - | e4 | Yes | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | - | 5000 V | - | - | - | ||
![]() PS2534L-2-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 400% | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.05 A | 1.4 V | 0.1 A | 5000 V | - | - | - | ||
![]() PS2805C-1-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ||
![]() PS2932-1-V-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, THIN, ULTRA SMALL, PLASTIC PACKAGE-4 | Obsolete | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 300 V | - | ||
![]() PS9851-2-V-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 15 MBps | RENESAS ELECTRONICS CORP | 2 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SSOP-8 | Active | - | - | Yes | 4.5 V | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 2 | compliant | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | 0.002 A | 2500 V | - | - | - | ||
![]() PS2701A-1-F3-A(LK2) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9851-1-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | - | Active | - | 6e-8 ns | No | - | 5.5 V | - | No | - | - | 8541.40.80.00 | - | - | unknown | - | - | 0.016 A | - | - | 2500 V | - | - | - | ||
![]() PS2532L-1-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Transferred | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 300 V | - | ||
![]() PS2706-4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Transferred | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 400 nA | 40 V | - | ||
![]() PS2503-1M Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 100% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Transferred | - | - | - | - | - | e0 | - | TIN LEAD | UL RECOGNIZED | - | - | - | compliant | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 40 V | - | ||
![]() PS2018 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 50% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -30 °C | - | Obsolete | 0.15 W | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.08 A | 1.4 V | 0.08 A | 4000 V | - | - | 0.000003 s | ||
![]() PS7160L-2A-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | 2 | 80 °C | -40 °C | - | Obsolete | 0.75 W | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | - | 1500 V | - | - | 0.0015 s | ||
![]() PS9113-V-F4-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | SOP-5 | Active | - | - | Yes | 4.5 V | - | e4 | Yes | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.015 A | 3750 V | - | - | - | ||
![]() PS9611L-V Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Obsolete | 0.15 W | 8.5e-8 ns | - | - | 7 V | - | No | - | - | 8541.40.80.00 | - | - | unknown | - | - | 0.03 A | - | - | 3750 V | - | - | - | ||
![]() PS2802-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.09 A | 2500 V | - | - | - | ||
![]() PS2571L-1-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 80% | 200% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | TR, EMBOSSED, 13 INCH | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.04 A | 5000 V | 100 nA | 40 V | - |