- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Isolation Voltage-Max
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
- HTS Code
- Rohs Code
- Optoelectronic Device Type
- Configuration
Attribute column
Manufacturer
Renesas Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2861H-1-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 25% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.12 W | - | Yes | - | - | - | - | - | - | - | - | - | unknown | - | - | 0.05 A | 1.4 V | 0.04 A | 3000 V | - | - | ||
![]() PS2562L-1-E4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Obsolete | - | - | Yes | - | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | ||
![]() PS2561AL-1Y-V-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 50% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Not Recommended | 0.15 W | - | Yes | - | - | e6 | Yes | TIN BISMUTH | - | 8541.40.80.00 | - | - | compliant | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | 1.4 V | 0.03 A | 5000 V | - | - | ||
![]() PS2561DL-1Y-F3-A/W Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 130% | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | HALOGEN AND LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Active | 0.15 W | - | Yes | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | TR, EMBOSSED, 13 INCH | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.4 V | 0.05 A | 5000 V | 100 nA | 80 V | ||
![]() PS9617L-V-E4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | - | - | Yes | 4.5 V | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 5000 V | - | - | ||
![]() PS2534L1-1 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 400% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.05 A | 1.4 V | 0.1 A | 5000 V | - | - | ||
![]() PS2702-1-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 400 nA | 40 V | ||
![]() PS2733-1-V-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1500% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.05 A | 1.4 V | 0.15 A | 2500 V | - | - | ||
![]() PS9505 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | PLASTIC, DIP-8 | Not Recommended | - | - | No | 15 V | - | - | No | - | - | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | - | 5000 V | - | - | ||
![]() PS8101-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-5 | Active | - | - | Yes | - | - | e6 | Yes | TIN BISMUTH | UL RECOGNIZED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 3750 V | - | - | ||
![]() PS9301L2 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-6 | Obsolete | - | - | No | 10 V | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.012 A | - | - | 5000 V | - | - | ||
![]() PS2533L2-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1500% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.08 A | 1.4 V | 0.15 A | 5000 V | - | - | ||
![]() PS2707-1-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 50% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Obsolete | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 100 nA | 120 V | ||
![]() PS9214-V-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Obsolete | - | - | Yes | 4.5 V | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 2500 V | - | - | ||
![]() PS2561D-1 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 50% | 160% | - | - | 1 | 110 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | UL APPROVED | - | MAGAZINE | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.4 V | 0.05 A | 5000 V | 100 nA | 80 V | ||
![]() PS9611-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | PLASTIC, DIP-8 | Obsolete | - | - | Yes | 4.5 V | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | 3750 V | - | - | ||
![]() PS2533-4-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | LEAD FREE, PLASTIC, DIP-16 | Obsolete | - | - | Yes | - | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 350 V | ||
![]() PS2513L-1-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 125% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-4 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5000 V | 100 nA | 120 V | ||
![]() PS9851-2 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 15 MBps | RENESAS ELECTRONICS CORP | 2 | 100 °C | -40 °C | - | Active | - | 6e-8 ns | No | - | 5.5 V | - | No | - | - | 8541.40.80.00 | - | - | unknown | - | - | 0.016 A | - | - | 2500 V | - | - | ||
![]() PS8602-V Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED, CMOS COMPATIBLE, UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 5000 V | - | - |