- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Isolation Voltage-Max
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
- HTS Code
- Rohs Code
- Optoelectronic Device Type
- Configuration
Attribute column
Manufacturer
Renesas Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2031 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 50% | - | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | - | Obsolete | 0.25 W | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | 0.08 A | 1.4 V | 0.05 A | 4000 V | - | - | 0.000002 s | ||
![]() PS2533L-1-V-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Obsolete | - | - | Yes | - | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 350 V | - | ||
![]() PS9851-1-F4-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 15 MBps | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SSOP-8 | Active | - | - | Yes | 4.5 V | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | 0.002 A | 2500 V | - | - | - | ||
![]() PS9711-E4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | SOP-5 | Obsolete | - | - | Yes | 4.5 V | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | 2500 V | - | - | - | ||
![]() PS9122-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | compliant | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | ||
![]() PS2565L-2-V-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 200% | - | RENESAS ELECTRONICS CORP | - | 2 | 100 °C | -55 °C | - | Transferred | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS2732-1-V-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | SOP-4 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 300 V | - | ||
![]() PS2532-4-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | - | 4 | 100 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | - | Yes | - | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 300 V | - | ||
![]() PS2841-4A-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 200% | - | RENESAS ELECTRONICS CORP | - | 4 | 100 °C | -40 °C | 5.60 X 4.40 MM, 2.50 MM HEIGHT, LEAD FREE, THIN, ULTRA SMALL, PLASTIC, SOP-12 | Obsolete | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | COMPLEX | TRANSISTOR OUTPUT OPTOCOUPLER | 0.02 A | - | - | 1500 V | 100 nA | 70 V | - | ||
![]() PS2607 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | ||
![]() PS2606L-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 300% | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS2815-1-V-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 100% | - | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | - | Obsolete | 0.12 W | - | No | - | - | - | No | - | - | 8541.40.80.00 | - | unknown | - | - | 0.05 A | 1.4 V | 0.04 A | 2500 V | - | - | - | ||
![]() PS710EL-1A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | - | Obsolete | 0.65 W | - | No | - | - | - | - | - | - | - | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | - | 1500 V | - | - | 0.002 s | ||
![]() PS8601L-V-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | - | - | Yes | - | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 5000 V | - | - | - | ||
![]() PS2381-1-V-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | compliant | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | ||
![]() PS9307L2-V-E3-AX Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | RELDUMMY00 | 1 | 125 °C | -40 °C | - | Not Recommended | 0.25 W | 1.75e-7 ns | Yes | - | 30 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8541.40.80.00 | - | unknown | - | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | - | 5000 V | - | - | - | ||
![]() PS2565L1-4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 200% | - | RENESAS ELECTRONICS CORP | - | 4 | 100 °C | -55 °C | - | Transferred | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS9121-V-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 15 MBps | RENESAS ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Active | - | - | Yes | 2.7 V | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 3750 V | - | - | - | ||
![]() PS2403-1 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 100% | - | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | 0.05 A | 1.3 V | 0.03 A | 5000 V | - | - | 0.000008 s | ||
![]() PS9614L-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Obsolete | - | - | No | 4.5 V | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 3750 V | - | - | - |