Filters
  • Part Life Cycle Code
  • Reach Compliance Code
  • Ihs Manufacturer
  • Operating Temperature-Max
  • Isolation Voltage-Max
  • Number of Elements
  • Forward Current-Max
  • Operating Temperature-Min
  • HTS Code
  • Rohs Code
  • Optoelectronic Device Type
  • Configuration

Attribute column

Manufacturer

Renesas Addressable, Specialty

View Mode:
321 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Current Transfer Ratio-Min

Ihs Manufacturer

Number of Elements

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Power Dissipation (Max)

Rohs Code

Additional Feature

HTS Code

Packing Method

Reach Compliance Code

Configuration

Optoelectronic Device Type

Forward Current-Max

Forward Voltage-Max

On-State Current-Max

Isolation Voltage-Max

Dark Current-Max

Coll-Emtr Bkdn Voltage-Min

PS2561DL-1Y-F3-A/W
PS2561DL-1Y-F3-A/W

Renesas Electronics Corporation

In Stock

-

Datasheet

YES

SURFACE MOUNT

130%

RENESAS ELECTRONICS CORP

1

110 °C

-55 °C

HALOGEN AND LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4

Active

0.15 W

Yes

UL APPROVED

8541.40.80.00

TR, EMBOSSED, 13 INCH

compliant

SINGLE

TRANSISTOR OUTPUT OPTOCOUPLER

0.04 A

1.4 V

0.05 A

5000 V

100 nA

80 V