- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Isolation Voltage-Max
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
- HTS Code
- Rohs Code
- Optoelectronic Device Type
- Configuration
Attribute column
Manufacturer
Renesas Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9817A-1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | ||
![]() PS2506L Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | ||
![]() PS2532L2-1V Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1500% | - | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.08 A | 1.4 V | 0.15 A | 5000 V | - | - | - | ||
![]() PS2571-1-A Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 80% | 200% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | MAGAZINE | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.04 A | 5000 V | 100 nA | 40 V | - | ||
![]() PS8101-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 15% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.1 W | - | No | - | - | - | No | - | - | 8541.40.80.00 | - | - | unknown | - | - | 0.025 A | 2.2 V | 0.008 A | 2500 V | - | - | - | ||
![]() PS2703-1M-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | 0.05 A | 1.4 V | 0.03 A | 3750 V | - | - | - | ||
![]() PS2501-1D Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 100% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Not Recommended | 0.15 W | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | 0.08 A | 1.4 V | 0.05 A | 5000 V | - | - | - | ||
![]() PS2802-1M-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 200% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.12 W | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | 0.05 A | 1.4 V | 0.09 A | 2500 V | - | - | - | ||
![]() PS9611L-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | - | - | Yes | 4.5 V | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | 3750 V | - | - | - | ||
![]() PS2534L-2-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 400% | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.05 A | 1.4 V | 0.1 A | 5000 V | - | - | - | ||
![]() PS9611L-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Transferred | - | - | - | 4.5 V | - | e0 | No | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | 3750 V | - | - | - | ||
![]() PS9587L2 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Active | 0.04 W | 1e-7 ns | No | - | 5.5 V | - | No | - | - | 8541.40.80.00 | - | - | compliant | - | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | 5000 V | - | - | - | ||
![]() PS8302L2 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | - | Active | - | 3.3e-7 ns | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 5000 V | - | - | 8e-7 s | ||
![]() PS9123 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Active | - | - | Yes | 4.5 V | - | - | Yes | - | - | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | 3750 V | - | - | - | ||
![]() PS2631L-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | ||
![]() PS2733-4-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | SOP-16 | Obsolete | - | - | Yes | - | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | ||
![]() PS9121-F4-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 15 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Obsolete | - | - | Yes | 2.7 V | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 3750 V | - | - | - | ||
![]() PS8302L Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | - | Active | - | 3.3e-7 ns | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 5000 V | - | - | 8e-7 s | ||
![]() PS9302L-E3-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-8 | Obsolete | - | - | Yes | 15 V | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | - | 5000 V | - | - | - | ||
![]() PS8821-2-V-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SSOP-8 | Obsolete | - | - | Yes | 3 V | - | e4 | Yes | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 2 | compliant | SEPARATE, 2 CHANNELS | LINEAR IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.008 A | 2500 V | - | - | - |