- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Isolation Voltage-Max
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
- HTS Code
- Rohs Code
- Optoelectronic Device Type
- Configuration
Attribute column
Manufacturer
Renesas Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS3641 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2535L-2-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 400% | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | 5000 V | - | - | - | - | - | - | ||
![]() PS2535-2 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 400% | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | 5000 V | - | - | - | - | - | - | ||
![]() PS2733-2-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | SOP-8 | Obsolete | - | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | ||
![]() PS2511L-4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 80% | - | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.04 A | 5000 V | - | - | - | - | - | - | ||
![]() PS2732-1-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP, 4 PIN | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | ||
![]() PS8602L-V-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | - | Yes | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 5000 V | - | - | - | - | - | - | ||
![]() PS2702-1L-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 700% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | 0.05 A | 1.4 V | 0.2 A | 3750 V | - | - | - | - | - | - | ||
![]() PS9214-F4-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Obsolete | - | Yes | 4.5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | - | ||
![]() PS8501L2-V Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | Yes | - | - | No | - | - | 8541.40.80.00 | - | - | compliant | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2562L-1-V-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 200% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.2 W | No | - | - | No | - | - | 8541.40.80.00 | - | - | unknown | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | 1.4 V | 0.2 A | 5000 V | - | - | - | - | - | - | ||
![]() PS2805C-1-V-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9121-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 15 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Active | - | Yes | 2.7 V | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | 3750 V | - | - | - | - | - | - | ||
![]() PS2562-1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Active | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | ||
![]() PS2913-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | 100% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.12 W | Yes | - | e4 | - | NICKEL PALLADIUM GOLD | UL APPROVED | 8541.40.80.00 | TAPE | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.03 A | 2500 V | - | 100 nA | 120 V | - | - | - | ||
![]() PS2561DL1-1Y-V-W-A Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 130% | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | - | Active | 0.15 W | Yes | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | 0.04 A | 1.4 V | 0.05 A | 5000 V | - | - | - | - | - | - | ||
![]() PS2805C-4-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2513L-1-V-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 25% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.06 A | 1.3 V | 0.03 A | 5000 V | - | - | - | - | 0.00006 s | - | ||
![]() PH101 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | - | - | - | RENESAS ELECTRONICS CORP | - | 85 °C | - | MINIATURE, PLASTIC, MICRODISK PACKAGE-2 | Obsolete | 0.1 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | HIGH SENSITIVITY | 8541.40.70.80 | - | 1 | unknown | SINGLE | PHOTO DARLINGTON | 3.8 mm | - | - | 0.05 A | - | 850 nm | 500 nA | 20 V | YES | - | 12 mA | ||
![]() PS2706-1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Active | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 3750 V | - | 400 nA | 40 V | - | - | - |