- Base Product Number
- Color
- Connector Type
- Contact Materials
- Current Rating (Amps)
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Renesas Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Dielectric Material | Insert Material | Backshell Material, Plating | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Shell Size, MIL | Cable Opening | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4025BF/3 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4RCD0232EMKC0ATG Renesas | In Stock | - | - | Panel Mount | Flange | Aluminum Alloy | - | Polyphenylene Sulfide (PPS) | - | - | 2M801-010 | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | -65°C ~ 150°C | 2M | Crimp | Receptacle, Female Sockets | 3 | Silver | - | - | Threaded | - | 7.5A | 0 | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 6-23 | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() 4RCD0232EMKC1ATG8 Renesas | In Stock | - | - | Panel Mount, Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Cadmium | DDMM | - | Copper Alloy | ITT Cannon, LLC | Bulk | - | Active | - | -55°C ~ 150°C | 24308-Style, D*MM | Solder | Plug, Male Pins | 50 | Black | - | 3 | - | Signal | 7.5A | - | - | - | - | - | Gold | - | Board Side (4-40) | D-Sub | - | - | Machined | 5 (DD, D) | - | - | 50.0µin (1.27µm) | - | UL94 V-0 |