- Case/Package
- Height
- Lead Free
- Length
- Load Current
- Mount
- Number of Pins
- Output Current
- Output Voltage
- Relay Type
- Resistance
- RoHS
Attribute column
Manufacturer
Renesas Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Case/Package | RoHS | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Output Voltage | Max Output Current | Output Current | Throw Configuration | Max Output Voltage | Max Input Voltage | Relay Type | Max Input Current | Input Current | Load Current | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS710AL-1A Renesas | 568 | - | Datasheet | Surface Mount | 6 | SMD/SMT | Compliant | Gull Wing | 200 mΩ | 85 °C | -40 °C | 60 V | 1.8 A | 3.6 A | SPST | 60 V | 1.4 V | Relay | 50 mA | 50 mA | 1.8 A | 3.5 mm | 9.25 mm | 6.5 mm | No | Contains Lead | ||
![]() PS7113-1A Renesas | In Stock | - | Datasheet | Through Hole | 6 | DIP | Compliant | PC Pin | 2.5 Ω | - | - | 100 V | - | 700 mA | SPST | - | - | Relay | - | - | 350 mA | 3.5 mm | 9.25 mm | 6.5 mm | - | Contains Lead | ||
![]() PS7241-1A Renesas | 5000 | - | Datasheet | Surface Mount | 4 | SOP | Compliant | Gull Wing | 30 Ω | - | - | 400 V | - | 120 mA | DPST, SPST | - | - | Relay | - | 50 mA | 120 mA | 1.55 mm | 4.4 mm | 4 mm | - | Contains Lead |