- Load Current
- Mfr
- Package
- Product Status
- Series
- Circuit
- Mounting Type
- On-State Resistance (Max)
- Output Type
- Package / Case
- Supplier Device Package
- Termination Style
Attribute column
Manufacturer
Renesas Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Case Size | Case Style | Class | Connections | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Range | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Voltage-Input | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Technology | Reach Compliance Code | Termination Style | Output Type | Dielectric | Circuit | Configuration | Throw Configuration | Optoelectronic Device Type | Relay Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Forward Voltage-Max | Input Current | On-State Current-Max | Load Current | Isolation Voltage-Max | Product | Response Time-Max | Features | Product Category | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7113-2A-A Renesas Electronics America | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | 1.2VDC | - | - | PS, OCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | 0 V ~ 100 V | - | 2.5 Ohms | - | - | - | 350 mA | - | - | - | - | - | - | - | - | - | ||
![]() PS7801-1A-F3-A Renesas Electronics America | 9883 |
| - | - | Surface Mount | 4-SMD (0.165, 4.20mm) | - | - | - | 4-Ultra Small Flatlead | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | 1.1VDC | - | - | PS, OCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0 V ~ 40 V | - | 14 Ohms | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | ||
![]() PS7804-1A-A Renesas | 89 |
| - | - | Surface Mount | 4-SMD (0.165, 4.20mm) | - | - | - | 4-Ultra Small Flatlead | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Strip | - | - | - | - | Obsolete | - | - | - | - | - | 1.1VDC | - | - | PS, OCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0 V ~ 60 V | - | 1.5 Ohms | - | - | - | 400 mA | - | - | - | - | - | - | - | - | - | ||
![]() PS720C-1A-A Renesas | In Stock | - | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | - | 4-SOP (2.54mm) | - | - | - | - | 6 | Lower Mount | - | 1/2 NPT | - | - | NOSHOK | 60-500-300-psi/kg/cm2 | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 0-300 psi | - | - | - | - | 1.1VDC | - | - | PS, OCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0 V ~ 60 V | - | 190 mOhms | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | - | ||
![]() PS7160-1A-A Renesas | 230 |
| - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | 1.2VDC | - | - | PS, OCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0 V ~ 600 V | - | 50 Ohms | - | - | - | 90 mA | - | - | - | - | - | - | - | - | - | ||
![]() PS7360-1A-V-A Renesas | 467 |
| - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | 1.2VDC | - | - | PS, OCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0 V ~ 600 V | - | 50 Ohms | - | - | - | 90 mA | - | - | - | - | - | - | - | - | - | ||
![]() PS7801M-1A-A Renesas | 384 |
| - | - | Surface Mount | 4-SMD (0.165, 4.20mm) | - | - | - | 4-Ultra Small Flatlead | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | 1.1VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0 V ~ 20 V | - | 5 Ohms | - | - | - | 160 mA | - | - | - | - | - | - | - | - | - | ||
![]() PS7241-2A-A Renesas | In Stock | - | - | Surface Mount | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | 30 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | Relay | - | - | - | - | - | 50 mA | - | 120 mA | - | - | - | - | - | 2.05 mm | 9.08 mm | 4.4 mm | Lead Free | ||
![]() PS7160-2A-A Renesas | 20000 | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-DIP | TE Connectivity / Raychem | - | - | - | - | - | - | - | 1 | - | TE Connectivity | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tube | - | 1-1197089-7 | - | - | Obsolete | - | Details | - | - | - | 1.2VDC | - | - | PS, OCMOS | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | 0 V ~ 600 V | - | 50 Ohms | - | - | - | 90 mA | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | ||
![]() PS7341L-1A-A Renesas | 1557 |
| - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | 6-DIP Gull Wing | TE Connectivity / Holsworthy | - | 2512 | 6432 | - | - | - | - | 4000 | - | TE Connectivity | - | - | Renesas Electronics America Inc | - | PCB Mount | - | - | - | - | Tube | - | 1622820-1 | - | - | Obsolete | - | Details | - | 0.001429 oz | - | 1.2VDC | 200 V | Cut Tape | 3520 | 5 % | - | - | - | 200 PPM / C | 100 kOhms | - | - | - | - | Resistors | 1 W | Thick Film | - | SMD/SMT | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | Thick Film Resistors | 0 V ~ 400 V | - | 30 Ohms | - | - | - | 150 mA | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.6 mm | 6.4 mm | 3.2 mm | - | ||
![]() PS7802A-1A-A Renesas | In Stock | - | - | - | Surface Mount | 4-SMD (0.165, 4.20mm) | - | - | - | 4-Ultra Small Flatlead | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | 1.1VDC | - | - | PS, OCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0 V ~ 40 V | - | 1.6 Ohms | - | - | - | 250 mA | - | - | - | - | - | - | - | - | - | ||
![]() PS7141EL-2A-A Renesas | In Stock | - | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | 1.2VDC | - | - | PS, OCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | 0 V ~ 400 V | - | 50 Ohms | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | ||
![]() PS7160L-1A Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Relay | - | - | - | - | - | - | - | 90 mA | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() PS7801F-1A-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | 1 | 14 Ω | 85 °C | -40 °C | - | 4.20 X 2.50 MM, 1.85 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | - | e6 | Yes | - | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.02 A | - | - | - | 0.13 A | - | 500 V | - | - | - | - | - | - | - | - | ||
![]() PS7111-2A-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | 2 | 6 Ω | 80 °C | -40 °C | - | DIP-8 | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | - | e1 | Yes | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL APPROVED | 8541.40.95.00 | - | - | - | - | unknown | - | - | - | - | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.02 A | - | - | - | 0.1 A | - | 1500 V | - | - | - | - | - | - | - | - | ||
![]() PS7802-1A-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | - | - | Obsolete | 0.15 W | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.05 A | - | 1.4 V | - | - | - | 500 V | - | 0.0005 s | - | - | - | - | - | - | ||
![]() PS7221-2A-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | 2 | 8 Ω | 85 °C | -40 °C | - | 2.1 MM HEIGHT, SOP-8 | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | - | e6 | Yes | - | - | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | 8541.40.95.00 | - | - | - | - | unknown | - | - | - | - | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.02 A | - | - | - | 0.15 A | - | 1500 V | - | - | - | - | - | - | - | - | ||
![]() PS7431-1A-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | - | - | Obsolete | 0.31 W | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.05 A | - | 1.4 V | - | - | - | 3000 V | - | 0.002 s | - | - | - | - | - | - | ||
![]() PS7113L-1A-A Renesas Electronics America | In Stock | - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | 6-DIP Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | 1.2VDC | - | - | PS, OCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0 V ~ 100 V | - | 2.5 Ohms | - | - | - | 350 mA | - | - | - | - | - | - | - | - | - | ||
![]() PS7360-1A-A Renesas | In Stock | - | - | - | Through Hole | 1206 (3216 metric) | - | - | - | 6-DIP | Vishay / Vitramon | 0.22 nF | 1206 | 3216 | - | - | Class 1 | - | 15000 | - | Vishay | - | + 125 C | Renesas Electronics America Inc | - 55 C | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | Details | - | 0.000952 oz | 25 VDC | 1.2VDC | - | Reel | VJ W1BC Basic Comm | 1 % | - | - | Flexible (Soft) | - | - | - | - | - | 220 pF | Capacitors | - | - | - | SMD/SMT | AC, DC | C0G (NP0) | SPST-NO (1 Form A) | - | - | - | - | Ceramic Capacitors | 0 V ~ 600 V | - | 50 Ohms | - | - | - | 90 mA | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | 3.2 mm | 1.6 mm | - |