- Load Current
- Mfr
- Package
- Product Status
- Series
- Circuit
- Mounting Type
- On-State Resistance (Max)
- Output Type
- Package / Case
- Supplier Device Package
- Termination Style
Attribute column
Manufacturer
Renesas Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Product Status | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rating DC | Voltage-Input | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | Output Type | Max Output Current | Operating Supply Voltage | Dielectric | Circuit | Configuration | Load Capacitance | Output Current | Throw Configuration | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Forward Voltage-Max | Max Input Current | Output Format | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Product | Response Time-Max | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7360-1A-A Renesas | In Stock | - | - | - | Through Hole | 1206 (3216 metric) | - | - | - | 6-DIP | Vishay / Vitramon | 0.22 nF | 1206 | 3216 | Class 1 | - | 15000 | - | Vishay | + 125 C | Renesas Electronics America Inc | - 55 C | - | - | - | - | Tube | - | - | - | Obsolete | Details | - | - | - | 0.000952 oz | 25 VDC | 1.2VDC | Reel | VJ W1BC Basic Comm | 1 % | - | - | Flexible (Soft) | - | - | - | - | - | - | 220 pF | Capacitors | - | - | - | - | SMD/SMT | AC, DC | - | - | C0G (NP0) | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | 0 V ~ 600 V | - | 50 Ohms | - | - | - | - | - | 90 mA | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() PS7360L-1A-A Renesas | In Stock | - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | 6-DIP Gull Wing | CTS Electronic Components | - | - | - | - | 55 % | 1000 | - | CTS | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | - | - | Tube | - | - | - | Obsolete | Details | - | 3.15 V | 2.85 V | - | - | 1.2VDC | Reel | 589 | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | 6 mA | 12.8 MHz | 0.28 PPM | SMD/SMT | AC, DC | - | 3 V | - | SPST-NO (1 Form A) | - | 15 pF | - | - | - | - | - | - | - | VCTCXO | 0 V ~ 600 V | - | 50 Ohms | - | - | HCMOS | - | - | 90 mA | - | - | - | - | TCXO Oscillators | 2.1 mm | 7 mm | 5 mm | - | - | - | ||
![]() PS7160L-2A-E3-A Renesas | In Stock | - | - | Surface Mount | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | Relay | - | - | - | - | - | - | - | 50 mA | - | 400 mA | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PS710BL-1A-A Renesas | 32680 | - | - | Surface Mount | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | 100 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | SPST | - | - | 60 V | - | Relay | - | - | - | - | - | - | - | 50 mA | - | 150 mA | 1.5 kV | - | - | - | - | 3.5 mm | 9.25 mm | 6.5 mm | No | - | Lead Free | ||
![]() PS7241-2B Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 2 | 30 Ω | 80 °C | -40 °C | - | SOP-8 | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | - | UL APPROVED | 8541.40.95.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | 0.12 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS7214-1A-E4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 1 | 1.2 Ω | 85 °C | -40 °C | - | LEAD FREE, SOP-4 | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e6 | Yes | - | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.05 A | - | - | - | - | - | 0.4 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS7431-1A-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 1 | 26 Ω | 85 °C | -40 °C | - | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | e6 | Yes | - | - | TIN BISMUTH | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | 0.12 A | - | - | 3000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS7205B-1A-E4 Renesas Electronics Corporation | 68868 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 1 | 1.2 Ω | 85 °C | -40 °C | - | SOP-4 | End Of Life | - | - | - | No | - | - | - | - | - | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.95.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | 0.5 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS7122AL-2B-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 2 | 8 Ω | 85 °C | -40 °C | - | LEAD FREE, DIP-8 | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e1 | Yes | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL APPROVED | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.05 A | - | - | - | - | - | 0.2 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS710B-1A-A Renesas Electronics Corporation | 23170 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 1 | 0.1 Ω | 85 °C | -40 °C | - | LEAD FREE, DIP-6 | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e1 | Yes | - | - | TIN SILVER COPPER | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | 2.5 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS7431-1A-E4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 1 | - | 85 °C | -40 °C | - | - | Obsolete | 0.31 W | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.05 A | - | 1.4 V | - | - | - | - | - | - | 3000 V | - | 0.002 s | - | - | - | - | - | - | - | ||
![]() PS7212-1A-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 1 | 6 Ω | 80 °C | -40 °C | - | SOP-4 | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e6 | Yes | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | 8541.40.95.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | 0.2 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS7622A-2A-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 2 | 5 Ω | 80 °C | -40 °C | - | SOP-8 | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e6 | Yes | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | 8541.40.95.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | 0.2 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS7241-1B-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 1 | 30 Ω | 85 °C | -40 °C | - | 2.1 MM HEIGHT, SOP-4 | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e6 | Yes | - | - | Tin/Bismuth (Sn/Bi) | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | 0.12 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS7241-1A-F3(NL) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7802-1A(A) Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7141EL-1A-E3-A Renesas | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 6 | 6-DIP Gull Wing | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | Bulk | - | - | - | Obsolete | Compliant | - | - | - | - | - | 1.2VDC | Cut Tape | PS, OCMOS | - | - | - | Gull Wing | 50 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | 120 mA | - | - | SPST-NO (1 Form A) | - | - | 120 mA | SPST | - | 10 mA | 400 V | 1.4 V | Relay | - | 0 V ~ 400 V | - | 50 Ohms | - | 50 mA | - | 50 mA | - | 120 mA | 1.5 kV | - | - | - | - | 3.5 mm | 9.25 mm | 6.5 mm | No | No SVHC | Lead Free | ||
![]() PS7113L-1A-E3-A Renesas | 350 | - | - | Surface Mount | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | 2.5 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 100 V | 1.4 V | Relay | - | - | - | - | - | - | - | 50 mA | - | 350 mA | 1.5 kV | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() PS7804-1A-F3-A Renesas | In Stock | - | - | Surface Mount | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | - | 400 mA | - | - | - | 60 V | 1.4 V | - | - | - | - | - | - | 50 mA | - | 50 mA | - | - | 500 V | - | - | - | - | - | - | - | No | - | - | ||
![]() PS7141L-2A-E3-A Renesas | In Stock | - | - | Surface Mount | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | - | - | Bulk | - | - | - | Obsolete | Compliant | - | - | - | - | - | - | Tape and Reel | * | - | - | - | Gull Wing | 30 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | 400 V | - | Relay | - | - | - | - | - | - | - | 50 mA | - | 300 mA | 1.5 kV | - | - | - | - | - | - | - | No | - | Lead Free |