- Package / Case
- Mfr
- Package
- Product Status
- Series
- Antenna Connector
- Applications
- Data Interface
- Modulation or Protocol
- Operating Temperature
- Voltage - Supply
- Base Product Number
Attribute column
Manufacturer
Renesas RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power (Watts) | Fastening Type | Subcategory | Technology | Voltage - Supply | Orientation | Current Rating | Frequency | Lead Pitch | Number of Contacts | Operating Frequency | Output Voltage | Operating Supply Voltage | Failure Rate | Contact Style | Plating | Memory Size | Output Power | Data Interface | Product Type | Operating Temperature Range | Gain | Sensitivity | Data Rate (Max) | Current - Receiving | Modulation or Protocol | Antenna Connector | Product | Features | Standard | Power Level | Product Category | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F6101NTGK8 Renesas | 2428 |
| - | - | - | Surface Mount | 40-WFQFN Exposed Pad | - | 40-VFQFPN (5x5) | F6101 | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | Active | - | - | - | - | -40°C ~ 95°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 2.1V ~ 2.5V | - | - | 10GHz ~ 14GHz | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6101NTGK Renesas | 2434 |
| - | - | - | Surface Mount | 40-WFQFN Exposed Pad | 40 | 40-VFQFPN (5x5) | F6101 | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 95°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 2.1V ~ 2.5V | - | - | 10GHz ~ 14GHz | 400 µm | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | 750 µm | - | - | ||
![]() P9222-RAZGI8 Renesas Electronics America Inc | 10 |
| - | - | - | Surface Mount | 40-UFBGA, WLCSP | - | 40-WLCSP (2.28x3.38) | P9222 | Renesas Electronics | - | - | 2500 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | Active | Details | - | - | 0.006893 oz | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Wireless Charging | - | - | - | - | - | - | - | - | 5 V | 5.5 V | - | - | - | - | 5 W | I2C | Wireless Charging ICs | -40°C to +85°C | - | - | - | - | - | - | Receiver | - | WPC 1.2 | 5W | Wireless Charging ICs | - | - | - | - | - | - | ||
![]() F6121AVGI Renesas | 2279 |
| - | - | - | Surface Mount | 01005 (0402 Metric) | - | 1005 | F6121 | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Bulk | Active | - | - | - | - | -55°C ~ 125°C | - | RMCF | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | 2 | - | ±300ppm/°C | - | - | 23.2 Ohms | - | - | - | Thick Film | General Purpose | - | 0.03W, 1/32W | - | - | - | 2.1V ~ 2.5V | - | - | 10.7GHz ~ 12.75GHz | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.006 (0.15mm) | - | - | - | - | AEC-Q200 | ||
![]() F6123SAVGI Renesas | In Stock | - | - | - | - | Surface Mount | 63-VFBGA, FCCSPBGA | - | 63-FCCSP (4.6x3.8) | F6123 | - | F6123EVS | 3.8 mm x 4.6 mm x 0.9 mm | - | SPI | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Tray | Active | - | 2.5 V | 2.1 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Dual-Beam Rx | - | - | - | - | - | General Purpose | - | - | - | Wireless & RF Integrated Circuits | - | 2.1V ~ 2.5V | - | - | 14.4GHz ~ 17.3GHz | - | - | 14.4 GHz to 17.3 GHz | - | 2.3 V | - | - | - | - | - | SPI | RF Receiver | - | - | - | - | - | - | Not Included | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6202AVGI8 Renesas | 7 |
| - | - | - | Surface Mount | BGA-165 | - | - | F6202 | Renesas Electronics | - | - | 3000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 1 V, 2.3 V | 1 V, 2.3 V | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | Active Beamforming | - | - | - | - | - | General Purpose | - | - | - | Wireless & RF Integrated Circuits | - | 2.1V ~ 2.5V | - | - | - | - | - | 17.7 GHz to 21.2 GHz | - | 1 V, 2.3 V | - | - | - | - | - | SPI | RF Receiver | - | - | - | - | - | - | Not Included | - | - | - | - | Renesas Electronics | - | - | - | - | - | - | ||
![]() F6202AVGI Renesas | 8 |
| - | - | - | Surface Mount | BGA-165 | - | - | F6202 | Renesas Electronics | - | - | 260 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Tray | Active | Details | 1 V, 2.3 V | 1 V, 2.3 V | - | -40°C ~ 85°C | Tray | - | - | - | - | - | - | - | Active Beamforming | - | - | - | - | - | General Purpose | - | - | - | Wireless & RF Integrated Circuits | - | 2.1V ~ 2.5V | - | - | - | - | - | 17.7 GHz to 21.2 GHz | - | 1 V, 2.3 V | - | - | - | - | - | SPI | RF Receiver | - | - | - | - | - | - | Not Included | - | - | - | - | Renesas Electronics | - | - | - | - | - | - | ||
![]() F6123AVGI8 Renesas | In Stock | - | - | - | - | Surface Mount | 63-VFBGA, FCCSPBGA | - | 63-FCCSP (4.6x3.8) | F6123 | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 2.1V ~ 2.5V | - | - | 14.4GHz ~ 17.3GHz | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6122SAVGI8 Renesas | In Stock | - | - | - | - | - | FCBGA-63 | - | - | F6122 | Renesas Electronics | F6122SEVS | 3.8 mm x 4.6 mm x 0.9 mm | 4000 | SPI | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 2.5 V | 2.1 V | - | - | Reel | * | - | - | - | - | - | - | Dual-Beam Rx | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | 17.7 GHz to 21.2 GHz | - | 2.3 V | - | - | - | - | - | - | RF Receiver | - | - | - | - | - | - | - | - | - | - | - | RF Receiver | - | - | - | - | - | - | ||
![]() P9245-R2C3NDGI Renesas | In Stock | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | Samtec | - | Renesas Electronics America Inc | - | - | - | - | Tray | Obsolete | Details | - | - | - | - | Bulk | JW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | ||
![]() F6123AVGI Renesas | 2945 |
| - | - | - | Surface Mount | 63-VFBGA, FCCSPBGA | - | 63-FCCSP (4.6x3.8) | F6123 | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | Tray | Active | Non-Compliant | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 2.1V ~ 2.5V | - | - | 14.4GHz ~ 17.3GHz | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6121SAVGI Renesas | In Stock | - | - | - | - | Surface Mount | 63-VFBGA, FCCSPBGA | - | 63-FCCSP (4.6x3.8) | F6121 | Renesas Electronics | F6121SEVS | 3.8 mm x 4.6 mm x 0.9 mm | 490 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Yes | SMD/SMT | - | Tray | Active | Details | 2.5 V | 2.1 V | - | -40°C ~ 85°C | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Wireless & RF Integrated Circuits | Si | 2.1V ~ 2.5V | - | - | 10.7GHz ~ 12.75GHz | - | - | 10.7 GHz to 12.75 GHz | - | 2.1 V to 2.5 V | - | - | - | - | - | SPI | RF Receiver | - | 28 dB | - | - | - | - | Not Included | - | - | - | - | RF Receiver | - | - | - | - | - | - | ||
![]() F6212AVGI Renesas | 2105 |
| - | - | - | - | FCBGA-165 | - | - | F6212 | Renesas Electronics | F6212EVS | 7.6 mm x 7.6 mm x 0.9 mm | 10 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Tray | Active | Details | 2.5 V | 0.95 V | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | 17.7 GHz to 21.2 GHz | - | 2.1 V to 2.5 V, 0.95 V to 1.05 V | - | - | - | - | - | - | RF Receiver | - | 28 dB | - | - | - | - | - | - | - | - | - | RF Receiver | - | - | - | - | - | - | ||
![]() F6123SAVGI8 Renesas | 6 |
| - | - | - | Surface Mount | 63-VFBGA, FCCSPBGA | - | 63-FCCSP (4.6x3.8) | F6123 | Renesas Electronics | F6123EVS | 3.8 mm x 4.6 mm x 0.9 mm | 4000 | SPI | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 2.5 V | 2.1 V | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | Dual-Beam Rx | - | - | - | - | - | General Purpose | - | - | - | Wireless & RF Integrated Circuits | - | 2.1V ~ 2.5V | - | - | 14.4GHz ~ 17.3GHz | - | - | 14.4 GHz to 17.3 GHz | - | 2.3 V | - | - | - | - | - | SPI | RF Receiver | - | - | - | - | - | - | Not Included | - | - | - | - | RF Receiver | - | - | - | - | - | - | ||
![]() F6122SAVGI Renesas | In Stock | - | - | - | - | - | FCBGA-63 | - | - | F6122 | Renesas Electronics | F6122SEVS | - | 490 | SPI | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Tray | Active | Details | 2.5 V | 2.1 V | - | - | Tray | * | - | - | - | - | - | - | Dual-Beam Rx | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | 17.7 GHz to 21.2 GHz | - | 2.3 V | - | - | - | - | - | - | RF Receiver | - | - | - | - | - | - | - | - | - | - | - | RF Receiver | - | - | - | - | - | - | ||
![]() F6121AVGI8 Renesas | 2920 |
| - | - | - | Surface Mount | 63-VFBGA, FCCSPBGA | - | 63-FCCSP (4.6x3.8) | F6121 | - | - | - | - | - | Miscellaneous | - | Renesas Electronics America Inc | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 2.1V ~ 2.5V | - | - | 10.7GHz ~ 12.75GHz | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6121SAVGI8 Renesas | In Stock | - | - | - | - | Surface Mount | 63-VFBGA, FCCSPBGA | - | 63-FCCSP (4.6x3.8) | F6121 | Renesas Electronics | F6121SEVS | 3.8 mm x 4.6 mm x 0.9 mm | 4000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 2.5 V | 2.1 V | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Wireless & RF Integrated Circuits | Si | 2.1V ~ 2.5V | - | - | 10.7GHz ~ 12.75GHz | - | - | 10.7 GHz to 12.75 GHz | - | 2.1 V to 2.5 V | - | - | - | - | - | SPI | RF Receiver | - | 28 dB | - | - | - | - | Not Included | - | - | - | - | RF Receiver | - | - | - | - | - | - | ||
![]() F6212AVGI8 Renesas | 18 |
| - | - | - | - | FCBGA-165 | - | - | F6212 | Renesas Electronics | F6212EVS | 7.6 mm x 7.6 mm x 0.9 mm | 500 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 2.5 V | 0.95 V | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | 17.7 GHz to 21.2 GHz | - | 2.1 V to 2.5 V, 0.95 V to 1.05 V | - | - | - | - | - | - | RF Receiver | - | 28 dB | - | - | - | - | - | - | - | - | - | RF Receiver | - | - | - | - | - | - | ||
![]() F6103NTGK Renesas | In Stock | - | - | Gold | Cable, Free Hanging | Surface Mount | 40-WFQFN Exposed Pad | - | 40-VFQFPN (5x5) | F6103 | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | Tray | Active | Compliant | - | - | - | -40°C ~ 95°C (TA) | Bulk | - | - | - | - | Crimp | - | Plug | - | - | 41 | 200 °C | -65 °C | - | General Purpose | Male | - | Bayonet | - | - | 2.1V ~ 2.5V | Straight | 7.5 A | 14GHz ~ 16GHz | - | 41 | - | - | - | - | Pin | Electroless Nickel | - | - | SPI | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 22.63 mm | - | - | No | Environment Resistant | ||
![]() P9245-R2C2NDGI Renesas | In Stock | - | - | - | - | - | - | - | - | 120086 | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |