- Package / Case
- Type
- Sensitivity
- Operating Temperature
- RF Family/Standard
- Current - Receiving
- Data Rate (Max)
- Modulation
- Frequency
- Mfr
- Series
- Package
Attribute column
Manufacturer
Renesas RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Dielectric Material | Shell Material, Finish | Package Quantity | Base Product Number | Brand | Contact Materials | Data RAM Size | Data RAM Type | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Product Status | Qualification | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Subcategory | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Ingress Protection | Frequency | Contact Finish | Operating Frequency | Operating Supply Voltage | Failure Rate | Wire Gauge | Flange Feature | Interface | Memory Size | Connector Style | RAM Size | Max Supply Current | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Contact Form | Shell Size, Connector Layout | Product Type | Protocol | Frequency Range | Power - Output | Backset Spacing | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Timers | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Overall Length | Features | Product Category | Device Core | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F6513AVGI Renesas | 2300 |
| - | - | Surface Mount | 62-VFBGA, FCCSPBGA | - | 62-FCCSP (4.6x3.6) | - | - | - | - | F6513 | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V ~ 2.5V | - | 13.75GHz ~ 17.3GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5dBm | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA14583-01F01AT2 Renesas | 2607 |
| - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (5x5) | - | - | - | - | DA14583 | - | - | 42 kB | SRAM | - | - | - | I2C, SPI, UART | Klockner-Moeller, Div of Eaton | 167107 | 16 MHz | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | 24 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | Compliant | 3.7 mA | 3.4 mA | 3.3 V | 2.35 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | 85 °C | -40 °C | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 2.35V ~ 3.3V | - | 2.4GHz | - | 2.4 GHz | - | - | - | - | I2C, SPI, UART | 1Mb Flash, 32kB OTP, 84kB ROM, 50kB SRAM | - | 42 kB | - | Flash | 1MB | 0 dBm | - | 32bit | - | - | RF System on a Chip - SoC | Bluetooth v4.1 | - | -1dBm | - | Bluetooth | -93dBm | - | 4 Channel | I²C, SPI, UART | 3.7mA | 3.4mA | - | 2 Timer | - | -93 dBm | 24 | 24 | - | - | - | ARM Cortex-M0 | 0.9 mm | - | 5 mm | 5 mm | - | - | - | ||
![]() F5288ANGI8 Renesas | In Stock | - | - | - | - | - | - | - | PET | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.2 m | - | - | - | - | - | - | - | - | - | - | ||
![]() RA81F5288STGBX#KC0 Renesas | 2191 |
| - | - | - | FCCSP-118 | - | - | - | - | - | - | RA81F5288 | Renesas Electronics | - | - | - | RTKA81F5288ST000RU | 5.1 mm x 5.1 mm x 0.8 mm | 4000 | SPI | Renesas Electronics | - | - | - | + 95 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 2.6 V | 2.4 V | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | SiGe | - | - | - | - | - | 2.4 V to 2.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | 26.5 GHz to 29.5 GHz | - | - | - | - | - | - | - | - | - | 8 Receiver | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | - | - | - | - | ||
![]() DA14580-01A32 Renesas | 23 |
| - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (6x6) | - | - | - | - | DA14580 | - | - | 42 kB | SRAM | - | - | - | I2C, SPI, UART | - | - | 16 MHz | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | - | 32 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | Compliant | 3.7 mA | 3.4 mA | 3.3 V | 2.35 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | 85 °C | -40 °C | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 2.35V ~ 3.3V | - | 2.4GHz | - | 2.4 GHz | - | - | - | - | I2C, SPI, UART | 32kB OTP, 84kB ROM, 50kB SRAM | - | - | - | - | 32 kB, 84 kB | 0 dBm | - | 32 bit | - | - | RF System on a Chip - SoC | Bluetooth v4.1 | - | -1dBm | - | Bluetooth | -93dBm | - | 4 Channel | I²C, SPI, UART | 3.7mA | 3.4mA | - | 2 Timer | - | -93 dBm | 32 | 32 | - | - | - | - | 0.85 mm | - | 6 mm | 6 mm | - | - | Lead Free | ||
![]() RAA604S002GNP#HC1 Renesas Electronics America Inc | 18 |
| - | - | - | - | - | - | - | - | - | - | RAA604 | Renesas Electronics | - | - | - | - | - | 5000 | - | Renesas Electronics | - | - | - | - | Renesas Electronics America Inc | - | Yes | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | - | - | - | - | ||
![]() 80RWM6051BHMGI Renesas | 40 |
| - | - | - | - | - | - | - | - | - | - | 80RWM6051 | Renesas Electronics | - | - | - | - | - | 60 | - | Renesas Electronics | - | - | - | - | Renesas Electronics America Inc | - | Yes | - | - | - | Tray | Active | - | Details | - | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | - | - | - | - | ||
![]() DA14580-01AT1 Renesas | 46 |
| - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (5x5) | - | - | - | - | DA14580 | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | MSL 3 - 168 hours | - | Tray | Not For New Designs | - | Compliant | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 2.4GHz | - | - | - | - | - | - | I2C, SPI, UART | 32kB OTP, 84kB ROM, 50kB SRAM | - | 50 kB | - | - | 116KB | - | - | 32bit | - | - | - | Bluetooth v4.2 | - | 0dBm | - | Bluetooth | -93dBm | - | - | I²C, SPI, UART | 3.7mA | 3.4mA | - | - | - | - | - | 32 | - | - | - | ARM Cortex-M0 | - | - | - | - | - | - | Lead Free | ||
![]() DA14531-00000FX2 Renesas | 48000 | - | - | - | Surface Mount | 24-WFQFN, FC | - | 24-FCGQFN (2.2x3) | - | - | - | - | DA14531 | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | 1.1V ~ 3.3V | - | 2.4GHz | - | - | - | - | - | - | - | 48kB RAM, 144kB ROM | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.1 | - | 2.5dBm | - | Bluetooth | -94dBm | - | - | ADC, GPIO, I²C, SPI, UART | 2.2mA | 3.5mA | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA14695-00000HQ2 Renesas | 41 |
| - | - | Surface Mount | 86-VFBGA | - | 86-VFBGA (6x6) | - | - | - | - | DA14695 | - | - | 512 kB | SRAM | - | - | - | I2C, I2S, SPI, UART, USB | Miscellaneous | - | 96 MHz | 1 Mbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | 44 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 1.8 mA | 3 mA | 4.75 V | 2.4 V | - | - | - | SmartBond™ | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 2.4V ~ 4.75V | - | 2.4GHz | - | 2.4 GHz | - | - | - | - | I2C, QSPI, SPI, UART, USB | - | - | - | - | OTP | 512Byte | 6 dBm | - | 32bit | - | - | RF System on a Chip - SoC | Bluetooth v5.2 | - | 6dBm | - | Bluetooth | -97dBm | - | 16 Channel | GPIO, I²C, I²S, SPI, UART | - | - | - | 4 Timer | - | - | - | 20 | - | - | - | ARM Cortex-M33F | 0.9 mm | - | 6 mm | 6 mm | - | - | - | ||
![]() DA14706-00000HZ2 Renesas | 7329 |
| - | - | Panel Mount | 142-VFBGA | - | 142-VFBGA (6.2x6) | - | Liquid Crystal Polymer (LCP) | Aluminum, Yellow Chromate Plated Cadmium | - | MDM-3 | - | Copper Alloy | 1.5 MB | - | - | - | - | - | - | - | 160 MHz, 2.4 GHz | 6 Mbps | + 85 C | ITT Cannon, LLC | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | 79 I/O | Bulk | Active | - | - | 1.85 mA | 3 mA | 4.75 V | 2.9 V | - | -55°C ~ 200°C | - | 83513-Style Micro D Metal Shell (MDM) | - | - | - | - | Wire Leads | - | Receptacle, Female Sockets | TxRx + MCU | - | 37 | - | - | - | - | 2 | - | Wireless & RF Integrated Circuits | Signal | 3A | Si | 2.9V ~ 4.75V | - | 2.4GHz | Gold | 2.4 GHz | - | - | - | Cable Side, Male Jackscrew (2-56) | Serial I2C/Serial I2 | 4kB OTP, 32kB ROM, 1.5MB SRAM | D-Type, Micro-D | - | - | - | - | 6 dBm | - | 32 Bit | - | 0.050 Pitch x 0.043 Row to Row | RF System on a Chip - SoC | Bluetooth v5.2 | - | 6dBm | - | Bluetooth | -97dBm | - | - | GPIO, I²C, I²S, PCM, PDM, SPI, UART, USB | 1.85mA | 1.1mA ~ 5.2mA | - | - | - | - | - | 79 | - | Shielded | - | ARM Cortex-M33 | - | - | - | - | - | - | - | ||
![]() F5280AVGK8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6521AVGI8 Renesas | 2023 |
| - | - | Surface Mount | 62-VFBGA, FCCSPBGA | - | 62-FCCSP (4.6x3.6) | - | - | - | - | F6521 | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V ~ 2.5V | - | 13.75GHz ~ 14.5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5dBm | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA14683-00000A92 Renesas | 39 |
| - | - | Surface Mount | Axial | - | Axial | - | - | - | - | DA14683 | - | - | 128 kB | RAM | - | - | - | Serial | - | - | 96 MHz | 400 kbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | - | 37 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 3.1 mA | 3.4 mA | 4.75 V | 1.7 V | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | TxRx + MCU | 2 kOhms | - | - | - | Metal Film | - | - | 0.125W, 1/8W | Wireless & RF Integrated Circuits | - | - | Si | 1.9V ~ 3.6V | - | 2.4GHz | - | 2.4 GHz | - | R (0.01%) | - | - | - | - | - | - | - | OTP | 64 kB, 128 kB | 0 dBm | - | 32 bit | - | - | RF System on a Chip - SoC | Bluetooth v5.0 | - | 0dBm | - | Bluetooth | -94dBm | - | 8 Channel | GPIO, I²S, SPI, UART, USB | 3.1mA | 3.4mA | - | - | - | - | - | 21 | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | ||
![]() DA14586-00F02AT2 Renesas | 76310 |
| - | - | Surface Mount | Axial | - | Axial | - | - | - | - | DA14586 | - | - | 96 kB | SRAM | - | - | - | I2C, SPI, UART | - | - | 16 MHz | 1 Mbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | 24 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 3.7 mA | 3.4 mA | 3.6 V | 1.7 V | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | TxRx + MCU | 29.4 kOhms | - | - | - | Metal Film | - | - | 0.125W, 1/8W | Wireless & RF Integrated Circuits | - | - | Si | 3.3V | - | 2.4GHz | - | 2.4 GHz | - | R (0.01%) | - | - | I2C, I2S, SPI, UART | 2Mb Flash, 64kB OTP, 128kB ROM, 96kB SRAM | - | - | - | Flash, OTP, ROM | 2MB | 0 dBm | - | 32bit | - | - | RF System on a Chip - SoC | Bluetooth v5.0 | - | 0dBm | - | Bluetooth | -93dBm | - | 4 Channel | I²C, SPI, UART | 3.7mA | 3.4mA | - | - | - | - | - | 24 | - | Military, Moisture Resistant, Weldable | - | ARM Cortex-M0 | 0.9 mm | -- | 5 mm | 5 mm | - | - | - | ||
![]() DA14580-01AT2 Renesas | 6800 |
| - | Surface Mount | Surface Mount | Axial | - | Axial | - | - | - | - | DA14580 | - | - | 42 kB | SRAM | - | - | - | I2C, SPI, UART | - | - | 16 MHz | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | 24 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | Compliant | 3.7 mA | 3.4 mA | 3.3 V | 2.35 V | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | TxRx + MCU | 3.09 kOhms | - | 85 °C | -40 °C | Metal Film | - | - | 0.125W, 1/8W | Wireless & RF Integrated Circuits | - | - | Si | 2.35V ~ 3.3V | - | 2.4GHz | - | 2.4 GHz | 3.3 V | S (0.001%) | - | - | I2C, SPI, UART | 32kB OTP, 84kB ROM, 50kB SRAM | - | 42 kB | 3.7 mA | - | 32KB | 0 dBm | - | 32bit | - | - | RF System on a Chip - SoC | Bluetooth v4.1 | - | -1dBm | - | Bluetooth | -93dBm | - | 4 Channel | I²C, SPI, UART | 3.7mA | 3.4mA | - | 2 Timer | - | -93 dBm | 24 | 24 | - | Military, Moisture Resistant, Weldable | - | ARM Cortex-M0 | 0.9 mm | -- | 5 mm | 5 mm | - | - | Lead Free | ||
![]() DA14681-01000U22 Renesas | 15 |
| - | - | Surface Mount | Axial | - | Axial | - | - | - | - | DA14681 | - | - | 128 kB | SRAM | - | - | - | I2C, SPI, UART, USB | - | - | 96 MHz | 400 kbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | - | 21 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | - | 3.1 mA | 3.4 mA | 4.75 V | 1.7 V | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | TxRx + MCU | 305 Ohms | - | - | - | Metal Film | - | - | 0.125W, 1/8W | Wireless & RF Integrated Circuits | - | - | Si | 1.7V ~ 4.5V | - | 2.4GHz | - | 2.4 GHz | - | S (0.001%) | - | - | - | 64kB OTP, 128kB ROM, 144kB SRAM | - | - | - | OTP | 64 kB, 128 kB | 0 dBm | - | 32 bit | - | - | RF System on a Chip - SoC | Bluetooth v4.2 | - | 0dBm | - | Bluetooth | -94dBm | - | 8 Channel | I²C, I²S, PCM, SPI, UART, USB | - | - | - | 3 Timer | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 0.5 mm | -- | 3.406 mm | 3.01 mm | - | - | - | ||
![]() DA14580-01UNA Renesas | 15 |
| - | Surface Mount | Surface Mount | Axial | 34 | Axial | - | - | - | - | DA14580 | - | - | 42 kB | SRAM | - | - | - | I2C, SPI, UART | - | - | 16 MHz | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | - | 14 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | Compliant | 3.7 mA | 3.4 mA | 3.3 V | 2.35 V | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | TxRx + MCU | 301 Ohms | - | 85 °C | -40 °C | Metal Film | - | - | 0.125W, 1/8W | Wireless & RF Integrated Circuits | - | - | Si | 2.35V ~ 3.3V | - | 2.4GHz | - | 2.4 GHz | 3.3 V | S (0.001%) | - | - | I2C, SPI, UART | 32kB OTP, 84kB ROM, 50kB SRAM | - | 50 kB | 3.7 mA | - | 32 kB, 84 kB | 0 dBm | - | 32 bit | - | - | RF System on a Chip - SoC | Bluetooth v4.1 | - | -1dBm | - | Bluetooth | -93dBm | - | 4 Channel | I²C, SPI, UART | 3.7mA | 3.4mA | - | 2 Timer | - | -93 dBm | 14 | 14 | - | Military, Moisture Resistant, Weldable | - | - | 0.511 mm | -- | 2.436 mm | 2.436 mm | - | - | Lead Free | ||
![]() DA14708-00000HZ2 Renesas | 5922 |
| - | - | Surface Mount | 142-VFBGA | - | 142-VFBGA (6.2x6) | - | - | - | - | DA14708 | - | - | 1.5 MB | - | - | - | - | - | - | - | 160 MHz | 2 Mbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | - | 1.85 mA | 3 mA | 4.75 V | 2.9 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 2.9V ~ 4.75V | - | 2.4GHz | - | 2.4 GHz | - | - | - | - | - | 4kB OTP, 32kB ROM, 1.5MB SRAM | - | - | - | OTP | 4 kB | 6 dBm | - | - | - | - | RF System on a Chip - SoC | Bluetooth v5.2 | - | 6dBm | - | Bluetooth | -97dBm | 2Mbps | - | GPIO, I²C, I²S, PCM, PDM, SPI, UART, USB | 1.85mA | 1.1mA ~ 5.2mA | - | - | - | - | - | 79 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA14682-00F08A92 Renesas | In Stock |
| - | - | Surface Mount | 60-VQFN Dual Rows, Exposed Pad | - | 60-AQFN (6x6) | - | - | - | - | DA14682 | - | - | 128 kB | RAM | - | - | - | Serial | - | - | 96 MHz | 400 kbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | 37 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | - | 3.1 mA | 3.4 mA | 4.75 V | 1.7 V | - | - | - | - | - | - | - | - | - | - | - | BLE 5.0 | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | - | - | - | - | 2.4 GHz | - | - | - | - | I2C, I2S, SPI, UART, USB | - | - | - | - | Flash | 8MB | 0 dBm | - | 32bit | - | - | RF System on a Chip - SoC | - | - | - | - | - | - 93 dBm | - | 8 Channel | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M0 | - | - | - | - | - | - | - |