- Mfr
- Series
- Package
- Product Status
- Frequency
- Mounting Type
- Operating Temperature
- Base Product Number
- Data Rate
- Package / Case
- Voltage - Supply
- Antenna Type
Attribute column
Manufacturer
Renesas RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Antenna Connector Type | Base Product Number | Brand | Class | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Receiver Sensitivity | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Technology | Voltage - Supply | Supply Voltage | Frequency | Lead Length | Operating Supply Voltage | Failure Rate | Memory Size | Lead Style | Output Power | Data Rate | Halogen Free | Utilized IC / Part | Product Type | Protocol | Coating, Housing Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Features | Supply Current | Product Category | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC14CVMDECT SF02T Renesas | 2020 |
| - | Surface Mount | Axial | - | Axial | - | SC14 | - | - | - | - | - | UART | - | - | Renesas Design Germany GmbH | - | - | - | Tray | Active | - | - | - | - | Compliant | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 3.24 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | 3.3V | - | 1.9GHz | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | General ISM > 1GHz | Integrated, Chip | - | - | 10mA | 47mA | - | Cordless Voice Modules | Military, Moisture Resistant, Weldable | 47mA | - | - | -- | - | - | Lead Free | ||
![]() SC14WAMDECT SF01T Renesas | 19 |
| - | Surface Mount | Axial | - | Axial | - | SC14 | - | - | - | - | - | UART | - | - | Renesas Design Germany GmbH | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 35.7 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | 3.4V | - | 1.9GHz | - | 2.1 V to 3.45 V | S (0.001%) | - | - | - | - | - | - | - | - | - | 20dBm | General ISM > 1GHz | Integrated, Chip | -93dBm | UART | 85mA | 200mA | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | ||
![]() DA14531MOD-00F01002 Renesas | In Stock |
| - | Surface Mount | 16-SMD Module | - | - | - | DA14531 | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SmartBond™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 2.4GHz ~ 2.4835GHz | - | - | - | 128kB Flash, 144kB ROM, 48kB RAM | - | - | - | - | DA14531 | - | Bluetooth v5.1 | - | 2.2dBm | Bluetooth | Integrated, Trace | -93dBm | ADC, GPIO, I²C, SPI, UART | 2mA | 4mA | - | - | - | - | - | - | - | - | - | - | ||
![]() RYZ012B000FZ00#HD0 Renesas | In Stock | - | - | - | - | - | - | - | RYZ012 | Renesas Electronics | - | - | 84 | - | - | Renesas Electronics | - | Renesas Electronics America Inc | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | MouseReel | * | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | - | ||
![]() RYZ012B100FZ00#BD0 Renesas | 11 |
| - | Surface Mount | 26-SMD Module | - | - | External | RYZ012 | - | Bluetooth Low Energy (BLE) | 12 mm x 12 mm x 2.31 mm | - | - | SPI, UART | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tray | Active | - | - | - | - 101 dBm | - | 5.3 mA | 4.8 mA | 3.6 V | 1.8 V | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 1.8V ~ 3.6V | - | 2.4GHz | - | - | - | - | - | 10 dBm | 2Mbps | - | - | Bluetooth Modules | Bluetooth v5.0 | - | 10dBm | Bluetooth | Antenna Not Included | -101dBm | SPI, UART | 5.3mA | 4.8mA | - | Bluetooth Modules | - | - | - | - | - | - | - | - | ||
![]() RYZ012A100FZ00#HD0 Renesas | 40 |
| - | Surface Mount | 26-SMD Module | - | - | Internal | RYZ012 | Renesas Electronics | Bluetooth Low Energy (BLE) | 12 mm x 12 mm x 2.31 mm | 1000 | - | SPI, UART | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Yes | - | Tape & Reel (TR) | Active | - | - | - | - 101 dBm | - | 5.3 mA | 4.8 mA | 3.6 V | 1.8 V | -40°C ~ 85°C (TA) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 1.8V ~ 3.6V | - | 2.4GHz | - | - | - | - | - | 10 dBm | 2Mbps | - | - | Bluetooth Modules | Bluetooth v5.0 | - | 10dBm | Bluetooth | Integrated, Trace | -101dBm | SPI, UART | 5.3mA | 4.8mA | - | Bluetooth Modules | - | - | Renesas Electronics | - | - | - | - | - | ||
![]() RYZ012B100FZ00#HD0 Renesas | 40 |
| - | Surface Mount | 26-SMD Module | - | - | External | RYZ012 | - | Bluetooth Low Energy (BLE) | 12 mm x 12 mm x 2.31 mm | - | - | SPI, UART | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | - | - 101 dBm | - | 5.3 mA | 4.8 mA | 3.6 V | 1.8 V | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 1.8V ~ 3.6V | - | 2.4GHz | - | - | - | - | - | 10 dBm | 2Mbps | - | - | Bluetooth Modules | Bluetooth v5.0 | - | 10dBm | Bluetooth | Antenna Not Included | -101dBm | SPI, UART | 5.3mA | 4.8mA | - | Bluetooth Modules | - | - | - | - | - | - | - | - | ||
![]() F1473NLGK Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA16200MOD-AAE4WA32 Renesas | 987 |
| - | Surface Mount | 37-SMD Module | - | - | U.FL | DA16200 | - | - | 22.1 mm x 13.8 mm x 3.3 mm | - | - | GPIO, I2C, I2S, JTAG, PWM, SDIO, SPI, SWD, UART | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 802.11 b/g/n | 802.11 b/g/n | - | - | 29 mA, 30.5 mA, 37.5 mA, 38.5 mA | 200 mA, 260 mA, 280 mA | 3.6 V | 2.1 V | -40°C ~ 85°C | - | DA16200MOD-AA | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 2.1V ~ 3.6V | - | - | - | 3.3 V | - | 256kB ROM, 512kB SRAM | - | 19 dBm | 54Mbps | - | DA16200 | WiFi Modules | 802.11b/g/n | - | 19dBm | WiFi | Antenna Not Included, U.FL | -98.5dBm | GPIO, I²C, I²S, PWM, SDIO, SPI, UART | 28.1mA ~ 37.4mA | 200mA ~ 280mA | CCK, DSSS, OFDM | - | - | - | - | - | - | - | - | - | ||
![]() SC14CVMDECT SF01T Renesas | In Stock | - | - | Surface Mount | 88-SMD Module | - | - | - | SC14 | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | Tray | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 1.88GHz ~ 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | 23dBm | - | Integrated, Trace | -93dBm | UART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RYZ014A000FZ00#HD0 Renesas | In Stock | - | - | Surface Mount | 138-LGA Module | - | - | - | RYZ014 | Renesas Electronics | - | 20.25 x 21.35mm | 1000 | - | - | Renesas Electronics | - | Renesas Electronics America Inc | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1V ~ 4.5V | 3.1 → 4.5V | 700MHz, 850MHz, 1.7GHz, 1.8GHz, 1.9GHz | - | - | - | - | - | - | 921.6kBaud | - | SQN3330 | - | GNSS, LTE | - | 23dBm | Cellular | Antenna Not Included | -104dBm | GPIO, JTAG, UART | - | 210mA ~ 420mA | 16-QAM, QPSK | - | - | - | Renesas Electronics | - | - | - | - | - | ||
![]() RYZ012A000FZ00#BD0 Renesas | 186 |
| - | - | - | - | - | - | RYZ012 | Renesas Electronics | - | - | 168 | - | - | Renesas Electronics | - | Renesas Electronics America Inc | - | Yes | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | - | ||
![]() RYZ012A100FZ00#BD0 Renesas | 192 |
| - | Surface Mount | Axial, Box | Flanges | - | - | RYZ012 | - | Class B | 12.5 mm x 12.5 mm x 2.46 mm | - | BLE 5 Bluetooth® 5 | UART, SPI | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | Tray | Active | ISM | - | - | - 96 dBm | - | 5.3 mA | 4.8 mA | 3.6 V | 1.8 V | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | 3.74 Ohms | - | - | Wirewound | - | 20W | Wireless & RF Modules | - | - | Bluetooth Module | 1.8V ~ 3.6V | - | 2.4GHz | - | 3.3 V | R (0.01%) | - | Solder Lugs | 10 dBm | 2Mbps | - | - | Bluetooth Modules | Bluetooth v5.0 | Aluminum | 10dBm | Bluetooth | Integrated, Trace | -101dBm | SPI, UART | 5.3mA | 4.8mA | - | Bluetooth Modules | Military, Moisture Resistant, Non-Inductive | - | - | 2.46 mm | 0.561 (14.25mm) | 12.15 mm | 12.15 mm | - | ||
![]() F1428BNLGK Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F1473NLGK8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F1428BNLGK8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 9.5 mm | - | ||
![]() F1428NLGK Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | 20 ppm/°C | 1 kΩ | 250 °C | -55 °C | Wirewound | - | - | - | 2 W | 2 W | - | - | - | - | 38.1 mm | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | 10.3124 mm | 2.39 mm | Contains Lead | ||
![]() DA16600MOD-AAC4WA32 Renesas | 822 | - | - | Surface Mount | 51-SMD Module | - | - | Chip | - | - | - | 14.3 mm x 24.3 mm x 3 mm | - | - | I2C, I2S, PWM, SPI, SWD, JTAG, UART | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | WiFi | - | - | - | - | - | 3.3 V | 1.8 V | - | - | DA16600MOD-AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 2.4GHz | - | - | - | 4MB Flash | - | 18 dBm | 72Mbps | - | DA14531, DA16200 | - | 802.11n, Bluetooth v5.1 | - | 18.5dBm | Bluetooth, WiFi | Integrated, Chip | -98.5dBm | ADC, GPIO, I²C, I²S, PWM, SPI, SWD, JTAG, UART | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 21.35 mm x 20.25 mm x 1.79 mm | - | - | GPIO, JTAG, uSIM, UART | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 250 mA | 4.5 V | 3.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 MHz, 800 MHz, 850 MHz, 1.7 GHz, 1.9 GHz | - | - | - | - | - | 23 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RYZ024A000FZ00#HD0 Renesas | In Stock | - | - | - | - | - | - | Pad | - | - | - | 17 mm x 16.3 mm x 1.85 mm | - | - | GPIO, I2C, JTAG, uSIM , SPI, UART | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 679 mA | 5.5 V | 2.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |