- Adjustable Threshold
- Analog IC - Other Type
- Applications
- Base Product Number
- Current - Supply
- ECCN Code
- Explosion safety category for dust
- Explosion safety category for gas
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
Attribute column
Manufacturer
Renesas Crimpers, Applicators, Presses - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Explosion safety category for dust | Explosion safety category for gas | Ihs Manufacturer | Manufacturer Part Number | Material housing | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | SIL according to IEC 61508 | Suitable for safety functions | Supply Voltage-Nom (Vsup) | Type of electric connection | Voltage type | Voltage-Input | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Current - Supply | Seated Height-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL28022FRZ-T7AR5453 Renesas Electronics America | In Stock | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16-QFN (3x3) | 16 | ISL28022 | - | - | RENESAS ELECTRONICS CORP | ISL28022FRZ-T7AR5453 | - | Renesas Electronics America Inc | 1 | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | HVQCCN | 3 X 3 MM, ROHS COMPLIANT, PLASTIC, QFN-16 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | End Of Life | Obsolete | - | - | - | NOT SPECIFIED | 5.18 | Yes | - | - | 3.3 V | - | - | 0V ~ 60V | -40°C ~ 125°C | - | e3 | EAR99 | Matte Tin (Sn) - annealed | Power Supply Monitor | 8542.39.00.01 | 3V ~ 5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | S-PQCC-N16 | 5.5 V | AUTOMOTIVE | 3 V | 2 | POWER SUPPLY SUPPORT CIRCUIT | YES | 700 µA | 1 mm | 3 mm | 3 mm | ||
![]() 768-66-71 Renesas | In Stock | - | - | - | - | - | - | - | - | None | None | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 10 - 30 | - | - | - | None | No | - | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |