- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFN-1029-SX RF Industries | 130 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1029 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Silver | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RFB-1106-2TC1 RF Industries | 990 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1009-C2 RF Industries | 50 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1009 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Nickel | - | - | LMR-200 | Crimp | - | - | - | - | - | ||
![]() RFB-1106-5 RF Industries | 825 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3402 RF Industries | 86 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 12.4 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Right Angle | - | 50Ohm | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | SMA Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | SMA to SMA | - | ||
![]() RSA-3000-C2 RF Industries | 1234 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3000 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Crimp or Solder | - | - | Nickel | - | - | Alpha 9848, LMR-200, MSI-22 | Crimp | - | - | - | - | - | ||
![]() RFN-1027 RF Industries | 2257 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Silver | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1707-J RF Industries | 1763 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1707 | 2 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | Belden 1164A, 1164B, 1167B, 1263A, 1406B, 1407B, 1417B, 1818B, 1865A, 8218 | Crimp | - | - | - | - | - | ||
![]() RFD-1604-2I RF Industries | 196 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-1604 | 7.5 GHz | RF Industries | Bag | Active | - | -55°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | 7/16 DIN | 1 | - | Solder | - | - | Silver | - | - | Belden 8214, 9913, 9914, LMR-400 | Crimp | - | - | - | - | - | ||
![]() RFN-1005-1SR2 RF Industries | 60 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1005 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | - | Nickel | - | - | RG-402 (.141" Semi Rigid), Belden 1673A | Clamp | - | - | - | - | - | ||
![]() RFT-1803-1 RF Industries | 151 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFT-1803 | 2 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 75Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFD-1644-2SR2 RF Industries | 127 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-1644 | 7.5 GHz | RF Industries | Bag | Active | 2.7 kV | -55°C ~ 150°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | 7/16 DIN | 1 | - | Solder | - | - | Silver | - | - | RG-402 (.141" Semi Rigid), Belden 1673A | Solder | - | - | - | - | - | ||
![]() RFB-1106-2T RF Industries | 3958 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1005-1SR1 RF Industries | 109 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1005 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | - | Nickel | - | - | RG-405 (.085" Semi Rigid), Belden 1671A | Clamp | - | - | - | - | - | ||
![]() RFU-536 RF Industries | 6160 |
| - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP) | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | Non-Constant | - | - | - | - | - | - | Nickel | UHF Jack, Female Socket | UHF Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | UHF to UHF | - | ||
![]() RFT-1212 RF Industries | 130 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polyoxymethylene (POM) Acetal | Brass | Gold | Phosphor Bronze | - | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A | Crimp | - | - | - | - | - | ||
![]() RFB-1131 RF Industries | 508 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | - | 4 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Bayonet Lock, Bayonet Lock | - | T-Shape | - | 50Ohm | - | - | - | - | - | - | Nickel | BNC Jack, Female Socket | BNC Jack, Female Socket (2) | - | - | Same Series | Jack to Jack | Female to Female | BNC to BNC, Dual | - | ||
![]() RFB-1123-1 RF Industries | 2807 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1123 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A | Crimp | - | - | - | - | - | ||
![]() RFU-507-SI RF Industries | 257 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | Non-Constant | UHF | 1 | - | Crimp or Solder | - | - | Silver | - | - | RG-8 | Crimp | - | - | - | - | - | ||
![]() RFB-1106-2ST RF Industries | 176 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Silver | - | - | RG-58, 58A, 58C, 141, 141A, Belden 8240, 8262, 9201, 9203, 9310, 9311 | Crimp | - | - | - | - | - |