- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Contact Materials | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Contact Finish | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFN-1005-3C1 RF Industries | 15506 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1005 | - | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Silver | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1706-9 RF Industries | 498 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Beryllium Copper | RFB-1706 | - | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Snap-On | - | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFD-1683-4 RF Industries | 106 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFD-1683 | - | 7.5 GHz | RF Industries | Bag | Active | - | -55°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | 500 | - | - | 0.05dB | White Bronze | 4.1/9.5 Jack, Female Socket | 7/16 Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | 7/16 DIN to 4.1/9.5 | - | ||
![]() RFE-6105 RF Industries | 310 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | - | - | 2 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Nickel | UHF Mini Plug, Male Pin | FME Plug, Male Pin | - | - | Between Series | Plug to Plug | Male to Male | UHF, Mini to FME | - | ||
![]() RFB-1150-1 RF Industries | 31 |
| - | Free Hanging, Cap | - | Polyoxymethylene (POM) | Zinc Die Cast | - | - | RFB-1150 | Brass | 1.5 GHz | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | - | - | - | Gold | - | 50 Ohms | BNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chain | ||
![]() RFB-1138 RF Industries | 72 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | - | - | 4 GHz | RF Industries | Bag | Active | - | - | - | - | Bayonet Lock, Bayonet Lock | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Nickel | BNC Jack, Female Socket | BNC Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | BNC to BNC | - | ||
![]() RFB-1106-C2ST RF Industries | 1173 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | - | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Silver | - | - | Alpha 9848, LMR-200, MSI-22 | Crimp | - | - | - | - | - | ||
![]() RFB-1150-2-1W RF Industries | 49 |
| - | Free Hanging, Cap | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | RFB-1150 | Brass | 1.5 GHz | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | - | - | - | Gold | - | 50 Ohms | BNC | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | ||
![]() RFB-1124-1X RF Industries | 572 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Phosphor Bronze | RFB-1124 | - | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | 0.2dB | Nickel | - | - | RG-8X, 30, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RMX-8010-1SR1 RF Industries | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | RMX-8010 | - | 6 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Snap-On | - | - | - | Gold | 50Ohm | MCX | 1 | - | Solder | - | - | Gold | - | - | RG-405 (.085" Semi Rigid), Belden 1671A | Solder | - | - | - | - | - | ||
![]() RFT-1801 RF Industries | 352 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | - | - | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | - | Silver | 75Ohm | TNC | 1 | - | Solder | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | ||
![]() RCA-1903 RF Industries | 52 |
| - | Free Hanging (In-Line) | - | - | Brass | Gold | Brass | - | - | - | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | Push-Pull | - | - | - | Gold | 75Ohm | RCA | 1 | - | Solder | - | - | Gold | - | - | RG-59 | Solder | - | - | - | - | Strain Relief | ||
![]() RFU-600-1X RF Industries | 176 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFU | - | 2.5 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | Nickel | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RFT-1202-I RF Industries | 2649 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1202 | - | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp or Solder | - | - | Nickel | - | - | Belden 8214, 9913, 9913F, 9914, LMR-400 | Crimp | - | - | - | - | - | ||
![]() RFF-1402-Q RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | - | Zinc Die Cast | - | - | RFF-1402 | - | - | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | Threaded | - | - | - | Silver | 75Ohm | F Type | 1 | - | Crimp | - | - | Nickel | - | - | RG-6, Belden 1694A | Crimp | - | - | - | - | - | ||
![]() RFF-1402-08 RF Industries | 153 |
| - | Free Hanging (In-Line) | - | Polyethylene (PE) | Brass | - | - | RFF-1402 | - | 1 GHz | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | Threaded | - | - | - | Silver | 75Ohm | F Type | 1 | - | Crimp | - | - | Nickel | - | - | RG-6 | Crimp | - | - | - | - | - | ||
![]() RFN-1054-AV RF Industries | 201 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1054 | - | 11 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Threaded, Threaded | - | Right Angle | - | - | 50Ohm | - | - | - | - | - | - | Nickel | N Plug, Male Pin | N Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | N to N | - | ||
![]() RP-3405-1 RF Industries | 83 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RP-3405 | - | 12.4 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Gold | SMA Jack, Female Socket | RP-SMA Plug, Female Socket | - | - | Between Series | Plug to Jack | Female to Female | SMA to RP-SMA | - | ||
![]() RSA-3475 RF Industries | 313 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | - | - | - | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | - | - | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | UHF Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to UHF | - | ||
![]() RFF-1446-10 RF Industries | 57 |
| - | Free Hanging (In-Line), Right Angle | - | Polyoxymethylene (POM) Acetal | Brass | Nickel | Brass | RFF-1446 | - | 1 GHz | RF Industries | Bag | Active | - | -40°C ~ 85°C | - | - | Threaded, Threaded | - | Right Angle | - | - | 75Ohm | - | - | - | - | - | - | Nickel | F Plug, Male Pin | F Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | F to F | - |