- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFB-1710-K RF Industries | 629 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1710 | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1716-I-03 RF Industries | 611 |
| - | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1716 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Solder Cup | - | - | Nickel | - | - | - | Solder | - | - | - | - | Isolated | ||
![]() P2RSA-3777 RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | P2RSA | 18 GHz | RF Industries | Bag | Active | - | -65°C ~ 125°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | 0.2dB | - | SMA Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to N | - | ||
![]() RFB-1734-2 RF Industries | 201 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1734 | 2 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Bayonet Lock, Bayonet Lock | - | Straight | - | 75Ohm | - | - | - | - | - | - | Silver | BNC Jack, Female Socket | BNC Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | BNC to BNC | - | ||
![]() RFU-520-H1 RF Industries | 141 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFU | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | Non-Constant | UHF | 1 | - | Solder | - | - | White Bronze | - | - | - | Clamp | - | - | - | - | - | ||
![]() RFB-1709-D RF Industries | 61 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1709 | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Solder | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | ||
![]() RP-3010-1B RF Industries | 252 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RP-3010 | 12.4 GHz | RF Industries | Bag | Active | 375 V | -65°C ~ 85°C | - | Plug, Female Socket | Threaded | - | - | Gold | 50Ohm | RP-SMA | 1 | - | Crimp | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1705 RF Industries | 651 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Silver | Brass | - | 1 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Push On | - | - | Nickel | - | - | - | Twist On | - | - | - | - | - | ||
![]() RFT-1200-C2 RF Industries | 55 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFT-1200 | 7 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | Solder | - | 0.2dB | Nickel | - | - | LMR-200 | Clamp | - | - | - | - | - | ||
![]() RFB-1710-S RF Industries | 197 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1710 | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-161, 179, 179A, 187, 187A | Crimp | - | - | - | - | - | ||
![]() RFB-1110-C1ST RF Industries | 51 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1110 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Silver | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1027-B RF Industries | 53 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1027 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFU-520-1E RF Industries | 200 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | Non-Constant | UHF | 1 | - | Solder | - | - | Nickel | - | - | RG-8, 8A, 9, 9A, 9B, 213, 214 | Clamp | - | - | - | - | - | ||
![]() RFU-643 RF Industries | 46 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFU | 2.5 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Snap-On, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | UHF Mini Plug, Male Pin | UHF Mini Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | UHF, Mini to UHF, Mini | - | ||
![]() RF35M-35M-00000 RF Industries | 111 |
| - | Free Hanging (In-Line) | - | - | Stainless Steel | Gold | Beryllium Copper | RF35M | 34 GHz | RF Industries | Bag | Active | - | -55°C ~ 105°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | 500 | - | - | - | - | 3.5mm Plug, Male Pin | 3.5mm Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | 3.5mm to 3.5mm | - | ||
![]() RFU-600-1X RF Industries | 176 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFU | 2.5 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | Nickel | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RFT-1202-I RF Industries | 2649 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1202 | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp or Solder | - | - | Nickel | - | - | Belden 8214, 9913, 9913F, 9914, LMR-400 | Crimp | - | - | - | - | - | ||
![]() RFF-1402-Q RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | - | Zinc Die Cast | - | - | RFF-1402 | - | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | Threaded | - | - | Silver | 75Ohm | F Type | 1 | - | Crimp | - | - | Nickel | - | - | RG-6, Belden 1694A | Crimp | - | - | - | - | - | ||
![]() RFU-507-PL RF Industries | 52 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | Non-Constant | UHF | 1 | - | Crimp or Solder | - | - | Silver | - | - | Belden 89913 | Crimp | - | - | - | - | - | ||
![]() RFN-1005-3C1 RF Industries | 15506 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1005 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Silver | - | - | - | Crimp | - | - | - | - | - |