- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Contact Materials | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Contact Finish | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP-3010-1B RF Industries | 252 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RP-3010 | - | 12.4 GHz | RF Industries | Bag | Active | 375 V | -65°C ~ 85°C | - | Plug, Female Socket | Threaded | - | - | - | Gold | 50Ohm | RP-SMA | 1 | - | Crimp | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1705 RF Industries | 651 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Silver | Brass | - | - | 1 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | - | Silver | 75Ohm | BNC | 1 | - | Push On | - | - | Nickel | - | - | - | Twist On | - | - | - | - | - | ||
![]() RFT-1200-C2 RF Industries | 55 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFT-1200 | - | 7 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | TNC | 1 | - | Solder | - | 0.2dB | Nickel | - | - | LMR-200 | Clamp | - | - | - | - | - | ||
![]() RFB-1710-S RF Industries | 197 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1710 | - | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-161, 179, 179A, 187, 187A | Crimp | - | - | - | - | - | ||
![]() RFB-1110-C1ST RF Industries | 51 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1110 | - | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Silver | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1027-B RF Industries | 53 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1027 | - | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFU-520-1E RF Industries | 200 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | - | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | - | - | Silver | Non-Constant | UHF | 1 | - | Solder | - | - | Nickel | - | - | RG-8, 8A, 9, 9A, 9B, 213, 214 | Clamp | - | - | - | - | - | ||
![]() RFB-1720 RF Industries | 284 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | - | 2 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | - | - | Silver | 75Ohm | BNC | 1 | - | Solder | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | ||
![]() RSA-3252-B-03 RF Industries | 468 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3252 | - | 12.4 GHz | RF Industries | Bag | Active | 375 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | RG-174, 188, 188A, 316 | Crimp | - | - | - | - | - | ||
![]() RFE-6000-B RF Industries | 2152 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFE-6000 | - | 2 GHz | RF Industries | Bag | Active | 335 V | - | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | FME | 1 | - | Crimp or Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1750 RF Industries | 76 |
| - | Free Hanging, Cap | - | Polyoxymethylene (POM) Acetal | Brass | - | - | - | Brass | 2 GHz | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | - | - | - | Gold | - | 75 Ohms | BNC | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | ||
![]() RFU-508-P RF Industries | 489 |
| - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP) | Brass | Silver | Brass | RFU | - | 3 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | - | Silver | Non-Constant | UHF | 1 | - | Crimp or Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFT-1202-7 RF Industries | 53 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFT-1202 | - | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-122, Belden 82907, 88240, 89907, MSI-15 | Crimp | - | - | - | - | - | ||
![]() RSA-3474 RF Industries | 638 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | 500 MHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | - | Non-Constant | - | - | - | - | - | - | Nickel | UHF Plug, Male Pin | SMA Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | SMA to UHF | - | ||
![]() RFD-4195-1950 RF Industries | 357 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFD-4195 | - | 3 GHz | RF Industries | Bag | Active | - | -55°C ~ 155°C | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | 500 | - | - | 0.05dB | White Bronze | 4.1/9.5 Plug, Male Pin | 4.1/9.5 Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | 4.1/9.5 to 4.1/9.5 | - | ||
![]() RFE-6100 RF Industries | 379 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | - | - | 2 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | Nickel | FME Plug, Male Pin | FME Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | FME to FME | - | ||
![]() RFT-1235 RF Industries | 199 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | 300 MHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | - | Non-Constant | - | - | - | - | - | - | Nickel | UHF Jack, Female Socket | TNC Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | TNC to UHF | - | ||
![]() RFE-6000-C RF Industries | 314 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFE-6000 | - | 2 GHz | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | FME | 1 | - | Solder | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A | Crimp | - | - | - | - | - | ||
![]() RFN-1000-C2S RF Industries | 162 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1000 | - | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Plug, Male Pin | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | 0.2dB | Silver | - | - | LMR-200 | Clamp | - | - | - | - | - | ||
![]() RFB-1104 RF Industries | 285 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Silver | Brass | - | - | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Push On | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A, 400, Belden 8240, 8259, 8262, 9201, 9203, 9310, 9311 | Twist On | - | - | - | - | - |