- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFN-1029-SP RF Industries | 522 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1029 | 11 GHz | RF Industries | Bag | Active | - | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Silver | - | - | - | Crimp | - | - | - | - | - | - | ||
![]() RFB-1100-2ST RF Industries | 393 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1100 | 4 GHz | RF Industries | Bag | Active | - | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Solder | - | - | Silver | - | - | - | Clamp | - | - | - | - | - | - | ||
![]() RF123-7000-B RF Industries | 179 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RF123 | 10 GHz | RF Industries | Bag | Active | - | 250 V | -65°C ~ 155°C | - | Plug, Male Pin | Push-Pull | - | - | Silver | 50Ohm | 1.0/2.3 | 1 | - | Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | - | ||
![]() RFN-1007-X RF Industries | 292 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1007 | 11 GHz | RF Industries | Bag | Active | - | 1000 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | - | ||
![]() RFB-1701-D RF Industries | 112 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1701 | 4 GHz | RF Industries | Bag | Active | - | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Solder | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | - | ||
![]() RFN-1027-C1 RF Industries | 504 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1027 | 11 GHz | RF Industries | Bag | Active | - | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Silver | - | - | - | Crimp | - | - | - | - | - | - | ||
![]() RFT-1202-5 RF Industries | 506 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFT-1202 | 7 GHz | RF Industries | Bag | Active | - | 500 V | - | - | Plug, Male Pin | Snap-On | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | 0.2dB | Nickel | - | - | - | Crimp | - | - | - | - | - | - | ||
![]() RFB-1707-Q1 RF Industries | 25 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1707 | 4 GHz | RF Industries | Bag | Active | - | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | - | ||
![]() RQA-5000-X RF Industries | 129 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RQA-5000 | 6 GHz | RF Industries | Bag | Active | - | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Snap-On | - | - | Silver | 50Ohm | QMA | 1 | - | Solder | - | - | White Bronze | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | - | ||
![]() RFN-1025-1 RF Industries | 475 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1025 | 11 GHz | RF Industries | Bag | Active | - | 1000 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | - | Silver | - | - | RG-58, 58A, 58C, 141, 141A | Clamp | - | - | - | - | - | - | ||
![]() RSA-3010-X RF Industries | 884 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3010 | 12.4 GHz | RF Industries | Bag | Active | - | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Crimp | - | - | Nickel | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | - | ||
![]() RFE-6050-C2 RF Industries | 792 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Nickel | Brass | RFE-6050 | 2 GHz | RF Industries | Bag | Active | - | 335 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | FME | 1 | - | Crimp | - | - | Nickel | - | - | LMR-200, Belden 7807A | Crimp | - | - | - | - | - | - | ||
![]() RFF-1402-D RF Industries | 586 |
| - | Free Hanging (In-Line) | - | Polyethylene (PE) | Brass | Nickel | - | RFF-1402 | 1 GHz | RF Industries | Bag | Active | - | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 75Ohm | F Type | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | - | ||
![]() RFN-1006-8X RF Industries | 195 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1006 | 11 GHz | RF Industries | Bag | Active | - | 850 V | -65°C ~ 155°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.1dB | Nickel | - | - | LMR-240 | Crimp | - | - | - | - | - | - | ||
![]() RFB-1724-Q RF Industries | 229 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1724 | 2 GHz | RF Industries | Bag | Active | - | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-6, Belden 1694A | Crimp | - | - | - | - | - | - | ||
![]() RFD-4195-1953 RF Industries | 171 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | RFD-4195 | 7.5 GHz | RF Industries | Bag | Active | - | - | - | - | - | Threaded, Threaded | - | Straight | - | - | - | - | - | - | - | - | White Bronze | 4.1/9.5 Jack, Female Socket | 4.1/9.5 Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | 4.1/9.5 to 4.1/9.5 | - | - | ||
![]() RP-1016 RF Industries | 250 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | 11 GHz | RF Industries | Bag | Active | - | - | -65°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | RP-N Plug, Female Socket | N Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Female | RP-N to N | - | - | ||
![]() RFU-538 RF Industries | 455 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | Compliant | - | - | - | - | Threaded, Threaded | - | Straight | - | Non-Constant | - | - | - | - | - | - | Nickel | UHF Plug, Male Pin | UHF Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | UHF to UHF | - | Lead Free | ||
![]() RSA-3408-1 RF Industries | 51 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3408 | 6 GHz | RF Industries | Bag | Active | - | - | -65°C ~ 165°C | - | - | Snap-On, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Gold | MMCX Plug, Male Pin | SMA Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | SMA to MMCX | - | - | ||
![]() RMX-9010-1SR1 RF Industries | 139 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RMX-9010 | 6 GHz | RF Industries | Bag | Active | - | 170 V | -65°C ~ 165°C | - | Plug, Male Pin | Snap-On | - | - | Gold | 50Ohm | MMCX | 1 | - | Solder | - | - | Gold | - | - | RG-405 (.085" Semi Rigid), Belden 1671A | Solder | - | - | - | - | - | - |