- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSA-3550-1-085 RF Industries | 210 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3550 | 18 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | RG-405 (.085" Semi Rigid), Belden 1671A | Solder | - | - | - | - | - | ||
![]() RFT-1204 RF Industries | 17 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Silver | Brass | - | - | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | - | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | ||
![]() RFB-1724 RF Industries | 248 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Phosphor Bronze | - | 2 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3570-1-047 RF Industries | 1431 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3570 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | M17/151 (0.047" Semi Rigid) | Solder | - | - | - | - | - | ||
![]() RSA-3050-C1 RF Industries | 36 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3050 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSB-200-1-179 RF Industries | 405 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSB-200 | 4 GHz | RF Industries | Bag | Active | 335 V | - | - | Plug, Female Socket | Snap-On | - | - | Gold | 75Ohm | SMB, Mini | 1 | - | Crimp | - | - | Gold | - | - | RG-179 | Crimp | - | - | - | - | - | ||
![]() RSA-3010-1B-04 RF Industries | 253 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3010 | 12.4 GHz | RF Industries | Bag | Active | 375 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Crimp | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1124-1P RF Industries | 53 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1124 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1047-4 RF Industries | 159 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFN-1047 | 7.5 GHz | RF Industries | Bag | Active | - | -55°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | 500 | - | - | 0.05dB | White Bronze | 4.1/9.5 Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | N to 4.1/9.5 | - | ||
![]() RFB-1142 RF Industries | 1044 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 4 GHz | RF Industries | Bag | Active | - | - | - | - | Bayonet Lock, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | BNC Jack, Female Socket | SMA Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | BNC to SMA | - | ||
![]() RFN-1048-4 RF Industries | 163 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFN-1048 | 7.5 GHz | RF Industries | Bag | Active | - | -55°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | 500 | - | - | 0.05dB | White Bronze | 4.1/9.5 Jack, Female Socket | N Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | N to 4.1/9.5 | - | ||
![]() RFT-1229 RF Industries | 121 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 7 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Threaded, Threaded | - | T-Shape | - | 50Ohm | - | - | - | - | - | - | Nickel | TNC Jack, Female Socket | TNC Jack, Female Socket (2) | - | - | Same Series | Jack to Jack | Female to Female | TNC to TNC, Dual | - | ||
![]() RP-3453 RF Industries | 157 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 11 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | N Plug, Male Pin | RP-SMA Plug, Female Socket | - | - | Between Series | Plug to Plug | Female to Male | RP-SMA to N | - | ||
![]() RFN-1034-1 RF Industries | 253 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1034 | 300 MHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | Non-Constant | - | - | - | - | - | - | Silver | N Jack, Female Socket | UHF Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | N to UHF | - | ||
![]() RFU-620 RF Industries | 557 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFU | 2.5 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | N Jack, Female Socket | UHF Mini Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | N to UHF, Mini | - | ||
![]() RFD-1684-4 RF Industries | 345 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFD-1684 | 7.5 GHz | RF Industries | Bag | Active | - | -55°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | 500 | - | - | 0.05dB | White Bronze | 4.1/9.5 Jack, Female Socket | 7/16 Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | 7/16 DIN to 4.1/9.5 | - | ||
![]() RFB-1717-Q RF Industries | 47 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1717 | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-6, Belden 1694A | Crimp | - | - | - | - | - | ||
![]() RFT-1805 RF Industries | 56 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | - | Silver | - | - | 1 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 75Ohm | TNC | 1 | - | - | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | ||
![]() RFB-1106-C2 RF Industries | 20 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | Alpha 9848, LMR-200, MSI-22 | Crimp | - | - | - | - | - | ||
![]() RP-1212-A RF Industries | 762 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RP-1212 | 11 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Male Pin | Threaded | - | - | Silver | 50Ohm | RP-TNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-178, 178A, 178B, 196, 196A | Crimp | - | - | - | - | - |