- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFB-1106-C1 RF Industries | 42 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Bayonet Lock | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | Crimp | - | ||
![]() RFT-1210 RF Industries | In Stock | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 7 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | TNC | 1 | - | Solder Cup | - | - | Nickel | - | Solder | - | ||
![]() RFB-1707-R1 RF Industries | 109 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1707 | 3 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Bayonet Lock | - | Silver | 75Ohm | BNC | 1 | - | Solder | - | - | Nickel | RG-11, Belden 8238, 8261, 9212 | Crimp | - | ||
![]() RSA-3010-1B-04 RF Industries | 253 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3010 | 12.4 GHz | RF Industries | Bag | Active | 375 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | Gold | 50Ohm | SMA | 1 | - | Crimp | - | - | Gold | - | Crimp | - | ||
![]() RFB-1124-1P RF Industries | 53 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1124 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | Crimp | - | ||
![]() RFN-1006-4I RF Industries | 1484 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1006 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | White Bronze | Belden 8214, 9913, 9913F, 9914, LMR-400 | Crimp | - | ||
![]() RSA-3050-C1 RF Industries | 36 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3050 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | Crimp | - | ||
![]() RSB-200-1-179 RF Industries | 405 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSB-200 | 4 GHz | RF Industries | Bag | Active | 335 V | - | - | Plug, Female Socket | Snap-On | - | Gold | 75Ohm | SMB, Mini | 1 | - | Crimp | - | - | Gold | RG-179 | Crimp | - | ||
![]() RHV-116 RF Industries | 1325 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | RF Industries | Bag | Active | 5 kV | -65°C ~ 85°C | - | Jack, Female Socket | Bayonet Lock | - | Silver | Non-Constant | MHV | 1 | - | Solder Cup | - | - | Nickel | - | Solder | Extended Insulation | ||
![]() RFT-1202-5 RF Industries | 413 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFT-1202 | 7 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Snap-On | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | 0.2dB | Nickel | - | Crimp | - | ||
![]() RFB-1707-Q1 RF Industries | 20 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1707 | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | Crimp | - | ||
![]() RQA-5000-X RF Industries | 159 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RQA-5000 | 6 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Snap-On | - | Silver | 50Ohm | QMA | 1 | - | Solder | - | - | White Bronze | RG-8X, Belden 9258, LMR-240 | Crimp | - | ||
![]() RFE-6050-X RF Industries | 32 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFE-6050 | 2 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | FME | 1 | - | Crimp | - | - | Nickel | RG-8X, Belden 9258, LMR-240 | Crimp | - | ||
![]() RFN-1029-SP RF Industries | 425 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1029 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Silver | - | Crimp | - | ||
![]() RFB-1100-2ST RF Industries | 522 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1100 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | Silver | 50Ohm | BNC | 1 | - | Solder | - | - | Silver | - | Clamp | - | ||
![]() RFE-6050-C2 RF Industries | 818 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Nickel | Brass | RFE-6050 | 2 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | Silver | 50Ohm | FME | 1 | - | Crimp | - | - | Nickel | LMR-200, Belden 7807A | Crimp | - | ||
![]() RFF-1402-D RF Industries | 787 |
| - | Free Hanging (In-Line) | - | Polyethylene (PE) | Brass | Nickel | - | RFF-1402 | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | Silver | 75Ohm | F Type | 1 | - | Crimp | - | - | Nickel | - | Crimp | - | ||
![]() RFN-1006-8X RF Industries | 158 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1006 | 11 GHz | RF Industries | Bag | Active | 850 V | -65°C ~ 155°C | - | Plug, Male Pin | Threaded | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.1dB | Nickel | LMR-240 | Crimp | - | ||
![]() RFB-1724-Q RF Industries | 220 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1724 | 2 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | RG-6, Belden 1694A | Crimp | - | ||
![]() RSA-3010-X RF Industries | 1197 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3010 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | Silver | 50Ohm | SMA | 1 | - | Crimp | - | - | Nickel | RG-8X, Belden 9258, LMR-240 | Crimp | - |