- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFB-1106-2ST RF Industries | 176 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Silver | - | - | RG-58, 58A, 58C, 141, 141A, Belden 8240, 8262, 9201, 9203, 9310, 9311 | Crimp | - | - | - | - | - | ||
![]() RFN-1028-SI RF Industries | 31 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1028 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp or Solder | - | 0.2dB | Silver | - | - | Belden 8214, 9913, 9913F, 9914, LMR-400 | Crimp | - | - | - | - | - | ||
![]() RFU-507-STF RF Industries | 205 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | Non-Constant | UHF | 1 | - | Crimp or Solder | - | - | Silver | - | - | RG-9, 9A, 9B, 214, 393, Belden 8242, 8268 | Crimp | - | - | - | - | - | ||
![]() RFB-1106-6 RF Industries | 68 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Nickel | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3050-1B RF Industries | 261 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3050 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1724-K RF Industries | 177 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1724 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3476 RF Industries | 66 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | 4 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Bayonet Lock, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | BNC Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | BNC to SMA | - | ||
![]() RFB-1106-I RF Industries | 163 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-8 | Crimp | - | - | - | - | - | ||
![]() RFT-1217-X RF Industries | 343 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFT-1217 | 11 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RFU-622 RF Industries | 101 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFU | 2.5 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Bayonet Lock, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | UHF Mini Plug, Male Pin | BNC Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | BNC to UHF, Mini | - | ||
![]() RFN-1000-N RF Industries | 414 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1000 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | ||
![]() RFN-1027-N RF Industries | 189 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1027 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1022-8-B1 RF Industries | 657 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1022 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp or Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1130 RF Industries | 52 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 2 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Bayonet Lock, Bayonet Lock | - | T-Shape | - | 50Ohm | - | - | - | - | - | - | Nickel | BNC Plug, Male Pin | BNC Jack, Female Socket (2) | - | - | Same Series | Plug to Jack | Female to Male | BNC to BNC, Dual | - | ||
![]() RFB-1101-1SI RF Industries | 220 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1101 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Solder | - | - | Silver | - | - | RG-8 | Clamp | - | - | - | - | - | ||
![]() RFN-1006-3F RF Industries | 1113 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1006 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Silver | - | - | RG-9, 9A, 9B, 214, 393, Belden 8242, 8268 | Crimp | - | - | - | - | - | ||
![]() RFN-1022-SR1 RF Industries | 36 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1022 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | RG-405 (.085" Semi Rigid), Belden 1671A | Crimp | - | - | - | - | - | ||
![]() RFN-1040-1 RF Industries | 515 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1040 | 4 GHz | RF Industries | Bag | Active | - | - | - | - | Bayonet Lock, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Silver | N Plug, Male Pin | BNC Plug, Male Pin | - | - | Between Series | Plug to Plug | Male to Male | BNC to N | - | ||
![]() RFN-1013-1 RF Industries | 562 | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1013 | 11 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Silver | N Jack, Female Socket | N Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | N to N | - | ||
![]() RSA-3413 RF Industries | 75 |
| - | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 4 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Bayonet Lock, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | BNC Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | BNC to SMA | - |