- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFD-1682-4 RF Industries | 369 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFD-1682 | 3 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | 500 | - | - | 0.05dB | White Bronze | 4.1/9.5 Plug, Male Pin | 7/16 Plug, Male Pin | - | - | Between Series | Plug to Plug | Male to Male | 7/16 DIN to 4.1/9.5 | - | ||
![]() RFB-1717-S RF Industries | 271 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1717 | 2 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-161, 179, 179A, 187, 187A | Crimp | - | - | - | - | - | ||
![]() RFB-1106-9 RF Industries | 496 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Snap-On | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFD-4195-SR2FL RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | RFD-4195 | 3 GHz | RF Industries | Bag | Active | - | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | 4.1/9.5 | 1 | - | Solder | - | - | White Bronze | - | - | RG-402 (.141" Semi Rigid), TFT-402LF | Solder | - | - | - | - | Low PIM | ||
![]() RSA-3000-B RF Industries | 205 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3000 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Crimp or Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1107-1X RF Industries | 183 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFB-1107 | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | 0.2dB | Nickel | - | - | RG-8X, 30, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RFB-1117-C1T RF Industries | 61 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1117 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-55, 55A, 55B, 142, 142A, 142B, 223 | Crimp | - | - | - | - | - | ||
![]() RFN-1009-C-03 RF Industries | 32 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1009 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1005-2N RF Industries | 322 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1005 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1002-1SI RF Industries | 1397 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1002 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp or Solder | - | 0.2dB | Silver | - | - | RG-8 | Clamp | - | - | - | - | - | ||
![]() RFN-1022-8-C RF Industries | 2613 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1022 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFT-1218-C1 RF Industries | 93 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1218 | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-55, 55A, 55B, 142, 142A, 142B, 223 | Crimp | - | - | - | - | - | ||
![]() RFN-1021-5 RF Industries | 642 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1021 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | - | Nickel | - | - | - | Solder | - | - | - | - | Extended Insulation | ||
![]() RFB-1106-5B1 RF Industries | 379 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RSA-3570-SS-047 RF Industries | 369 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | RSA-3570 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | M17/151 (0.047" Semi Rigid) | Solder | - | - | - | - | - | ||
![]() RSA-3261 RF Industries | 334 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 12.4 GHz | RF Industries | Bag | Active | - | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder Cup | - | - | Nickel | - | - | - | Solder | - | - | - | - | - | ||
![]() RSA-3570-1-141 RF Industries | 622 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3570 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | RG-402 (.141" Semi Rigid), Belden 1673A | Solder | - | - | - | - | - | ||
![]() RSA-3555-1-047 RF Industries | 461 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3555 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | M17/151 (0.047" Semi Rigid) | Solder | - | - | - | - | - | ||
![]() RP-3000-1C RF Industries | 2134 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RP-3000 | 12.4 GHz | RF Industries | Bag | Active | - | - | - | Plug, Female Socket | Threaded | - | - | Gold | 50Ohm | RP-SMA | 1 | - | Solder | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RMX-9060-1B RF Industries | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RMX-9060 | 6 GHz | RF Industries | Bag | Active | 170 V | -65°C ~ 165°C | - | Jack, Female Socket | Snap-On | - | - | Gold | 50Ohm | MMCX | 1 | - | Solder | - | - | Gold | - | - | - | Crimp | - | - | - | - | - |