- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSB-301-179 RF Industries | 340 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSB-301 | 2 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Female Socket | Snap-On | - | - | Gold | 75Ohm | SMB | 1 | - | Crimp or Solder | - | - | Gold | - | - | RG-179 | Crimp | - | - | - | - | - | ||
![]() RSB-4010-1B1 RF Industries | 10 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RSB-4010 | 4 GHz | RF Industries | Bag | Active | 335 V | - | - | Plug, Female Socket | Snap-On | - | - | Gold | 50Ohm | SMB | 1 | - | Crimp | - | - | Gold | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RSA-3050-1C2 RF Industries | 327 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3050 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | Alpha 9848, LMR-200, MSI-22 | Crimp | - | - | - | - | - | ||
![]() RFU-600-2 RF Industries | 257 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFU | 2.5 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Black | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | Chromate, Black | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3221 RF Industries | 518 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 12.4 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder Cup | - | - | Nickel | - | - | - | Solder | - | - | - | - | - | ||
![]() RMX-9000-1A RF Industries | 99 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RMX-9000 | 6 GHz | RF Industries | Bag | Active | 170 V | - | - | Plug, Male Pin | Snap-On | - | - | Gold | 50Ohm | MMCX | 1 | - | Crimp | - | - | Gold | - | - | RG-178, 178A, 178B, 196, 196A | Crimp | - | - | - | - | EMI Ring | ||
![]() RSA-3470 RF Industries | 141 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | - | - | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | - | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | UHF Mini Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | SMA to UHF | - | ||
![]() RP-3408-1 RF Industries | 105 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RP-3408 | 6 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Snap-On, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Gold | RP-SMA Jack, Male Pin | MMCX Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | RP-SMA to MMCX | - | ||
![]() RSB-4252-B RF Industries | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSB-4252 | 4 GHz | RF Industries | Bag | Active | 400 V | - | - | Jack, Male Pin | Snap-On | - | - | Silver | 50Ohm | SMB | 1 | - | Solder | - | 0.30dB | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3252-C1 RF Industries | 47 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3252 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RP-1212-C1 RF Industries | 669 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RP-1212 | 11 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Male Pin | Threaded | - | - | Silver | 50Ohm | RP-TNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFU-601-B1 RF Industries | 52 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RFU | 2.5 GHz | RF Industries | Bag | Active | 335 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | Nickel | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RSB-4010-1B RF Industries | 427 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSB-4010 | 4 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Female Socket | Snap-On | - | - | Gold | 50Ohm | SMB | 1 | - | Crimp | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSB-4050-1B RF Industries | 346 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSB-4050 | 4 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Jack, Male Pin | Snap-On | - | - | Gold | 50Ohm | SMB | 1 | - | Crimp or Solder | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RMX-8010-1A RF Industries | 543 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | RMX-8010 | 6 GHz | RF Industries | Bag | Active | 335 V | - | - | Plug, Male Pin | Snap-On | - | - | Gold | 50Ohm | MCX | 1 | - | Solder | - | - | Gold | - | - | RG-178, 178A, 178B, 196, 196A | Crimp | - | - | - | - | - | ||
![]() RP-3000-1B1 RF Industries | 32 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RP-3000 | - | RF Industries | Bag | Active | - | - | - | Plug, Female Socket | Threaded | - | - | Gold | 50Ohm | RP-SMA | 1 | - | Crimp | - | - | Gold | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RSA-3500-1-141 RF Industries | 115 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3500 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | RG-402 (.141" Semi Rigid), Belden 1673A | Solder | - | - | - | - | - | ||
![]() RSA-3510-141 RF Industries | 190 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RSA-3510 | 18 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | RG-402 (.141" Semi Rigid), Belden 1673A | Solder | - | - | - | - | - | ||
![]() RHV-100-E RF Industries | 37 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RHV-100 | - | RF Industries | Bag | Active | 5 kV | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | Non-Constant | MHV | 1 | - | Crimp | - | - | Nickel | - | - | RG-8, 8A, 213 | Clamp | - | - | - | - | - | ||
![]() RP-1106-C1 RF Industries | 67 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RP-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | RP-BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-55, 142, 223 | Crimp | - | - | - | - | - |