- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFN-1009-3I RF Industries | 565 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1009 | 3 GHz | RF Industries | Bag | Active | 1000 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | 0.1dB | Silver | - | - | Belden 8214, 9913, 9913F, 9914, LMR-400 | Crimp | - | - | - | - | - | ||
![]() RFN-1039-1 RF Industries | 471 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1039 | 4 GHz | RF Industries | Bag | Active | - | - | - | - | Bayonet Lock, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Silver | N Jack, Female Socket | BNC Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | BNC to N | - | ||
![]() RFB-1707-2 RF Industries | 236 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFB-1707 | 1 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1117-BT-03 RF Industries | 120 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1117 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1006-49I RF Industries | 402 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1006 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | White Bronze | - | - | Belden 8214, 9913, LMR-400 | Crimp | - | - | - | - | - | ||
![]() RFT-1202-C2 RF Industries | 42 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFT-1202 | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | Alpha 9848, LMR-200, MSI-22 | Crimp | - | - | - | - | - | ||
![]() RFD-1673-2 RF Industries | 57 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-1673 | 7.5 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Silver | N Jack, Female Socket | 7/16 Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | N to 7/16 DIN | - | ||
![]() RFN-1028 RF Industries | 114 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | 0.2dB | Silver | - | - | RG-8, 8A, 213 | Crimp | - | - | - | - | - | ||
![]() RSA-3401 RF Industries | 105 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | RF Industries | Bag | Active | - | -55°C ~ 85°C | - | - | Threaded, Threaded | - | T-Shape | - | 50Ohm | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | SMA Jack, Female Socket (2) | - | - | Same Series | Jack to Jack | Female to Female | SMA to SMA, Dual | - | ||
![]() RFN-1021-1 RF Industries | 127 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1021 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder Cup | - | - | Silver | - | - | - | Solder | - | - | - | - | - | ||
![]() RFB-1116-I RF Industries | 214 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Acrylonitrile Butadiene Styrene (ABS) | Brass | Gold | Brass | RFB-1116 | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Solder Cup | - | - | Nickel | - | - | - | Solder | - | - | - | - | Isolated | ||
![]() RFN-1021-6 RF Industries | 230 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1021 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | - | Silver | - | - | - | Clamp | - | - | - | - | - | ||
![]() RFN-1027-C2 RF Industries | 322 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1027 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Silver | - | - | Alpha 9848, LMR-200, MSI-22 | Crimp | - | - | - | - | - | ||
![]() RFD-1660-WB RF Industries | 389 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Brass | RFD-1660 | 7.5 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | White Bronze | 7/16 Jack, Female Socket | 7/16 Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | 7/16 DIN to 7/16 DIN | - | ||
![]() RFN-1014-1 RF Industries | 376 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1014 | 11 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Silver | N Plug, Male Pin | N Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | N to N | - | ||
![]() RFT-1202-2T RF Industries | 655 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1202 | 7 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1022-8-C2 RF Industries | 25 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1022 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1117 RF Industries | 394 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | - | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | 0.2dB | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFB-1106-C1ST RF Industries | 188 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Silver | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFD-1670-2 RF Industries | 98 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFD-1670 | 7.5 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Silver | N Plug, Male Pin | 7/16 Plug, Male Pin | - | - | Between Series | Plug to Plug | Male to Male | N to 7/16 DIN | - |