- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFU-642 RF Industries | 56 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFU | 2.5 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | UHF Mini Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to UHF Mini | - | ||
![]() RSA-3560-1-047 RF Industries | 591 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3560 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | M17/151 (0.047" Semi Rigid) | Solder | - | - | - | - | - | ||
![]() RFN-1027-B1 RF Industries | 51 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RFN-1027 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RSA-3550-085 RF Industries | 173 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3550 | 18 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | RG-405 (.085" Semi Rigid), Belden 1671A | Solder | - | - | - | - | - | ||
![]() RP-3010-1C1 RF Industries | 51 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RP-3010 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Female Socket | Threaded | - | - | Gold | 50Ohm | RP-SMA | 1 | - | Crimp | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3451 RF Industries | 31 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | - | - | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | - | - | - | - | - | - | - | Nickel | UHF Mini Plug, Male Pin | SMA Plug, Male Pin | - | - | Between Series | Plug to Plug | Male to Male | SMA to UHF Mini | - | ||
![]() RMX-8100-B RF Industries | 334 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RMX-8100 | 6 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Jack, Female Socket | Snap-On | - | - | Silver | 50Ohm | MCX | 1 | - | Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFU-600-3B1 RF Industries | 42 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFU | 2.5 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFD-1630-2-X RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-1630 | 7.5 GHz | RF Industries | Bag | Active | - | -55°C ~ 150°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | 7/16 DIN | 1 | - | Solder | - | - | Silver | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RMX-8000-1C RF Industries | 1379 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | RMX-8000 | 6 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Snap-On | - | - | Gold | 50Ohm | MCX | 1 | - | Solder | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSB-4050-1B RF Industries | 346 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSB-4050 | 4 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Jack, Male Pin | Snap-On | - | - | Gold | 50Ohm | SMB | 1 | - | Crimp or Solder | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RMX-8010-1A RF Industries | 543 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | RMX-8010 | 6 GHz | RF Industries | Bag | Active | 335 V | - | - | Plug, Male Pin | Snap-On | - | - | Gold | 50Ohm | MCX | 1 | - | Solder | - | - | Gold | - | - | RG-178, 178A, 178B, 196, 196A | Crimp | - | - | - | - | - | ||
![]() RSA-3010-1C RF Industries | 377 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3010 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Crimp | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RP-1218-C1 RF Industries | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RP-1218 | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Female Socket | Threaded | - | - | Silver | 50Ohm | RP-TNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFU-601-3 RF Industries | 1131 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFU | 2.5 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RP-1202-C3 RF Industries | 51 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RP-1202 | - | RF Industries | Bag | Active | - | - | - | Plug, Female Socket | Threaded | - | - | Silver | 50Ohm | RP-TNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-58 Plenum, 122, Alpha 9859, 9158S, Belden 82240, 82907, 88240, 89907 | Crimp | - | - | - | - | - | ||
![]() RP-3010-1B1 RF Industries | 46 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RP-3010 | - | RF Industries | Bag | Active | - | - | - | Plug, Female Socket | Threaded | - | - | Gold | 50Ohm | RP-SMA | 1 | - | Crimp | - | - | Gold | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RP-1117-C RF Industries | 42 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RP-1117 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | RP-BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFU-600-6 RF Industries | 42 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | 2.5 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSB-4055-1B RF Industries | 11 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSB-4055 | 4 GHz | RF Industries | Bag | Active | 335 V | - | - | Jack, Male Pin | Snap-On | - | - | Gold | 50Ohm | SMB | 1 | - | Crimp | - | - | Gold | - | - | - | Crimp | - | - | - | - | - |