- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Contact Finish Mating | Contact Materials | Frequency-Max | Mfr | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Color | Applications | Capacitance | Fastening Type | Orientation | Ingress Protection | Style | Shell Finish | Housing Color | Failure Rate | Lead Spacing | Impedance | Connector Style | Number of Ports | Lead Style | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFT-1202-3 RF Industries | 105 |
| - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1202 | - | - | 7 GHz | RF Industries | Bag | - | Active | - | - | 500 V | -65°C ~ 165°C | - | - | - | - | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | Silver | - | - | 50Ohm | TNC | 1 | - | - | Crimp | - | 0.2dB | Nickel | - | - | RG-174, 188, 316 | Crimp | - | - | - | - | - | - | - | - | ||
![]() RFT-1212-C1 RF Industries | 43 |
| - | Panel Mount | - | Bulkhead - Front Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFT-1212 | - | - | 7 GHz | RF Industries | Bag | - | Active | - | - | 500 V | -65°C ~ 85°C | - | - | - | - | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | Silver | - | - | 50Ohm | TNC | 1 | - | - | Crimp | - | - | Nickel | - | - | RG-55, 142, 223, 400 | Crimp | - | - | - | - | - | - | - | - | ||
![]() RFT-1212-B RF Industries | 106 |
| - | Panel Mount | - | Bulkhead - Front Side Nut | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Phosphor Bronze | RFT-1212 | - | - | 7 GHz | RF Industries | Bag | - | Active | - | - | 500 V | -65°C ~ 85°C | - | - | - | - | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | Silver | - | - | 50Ohm | TNC | 1 | - | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | - | - | - | ||
![]() RFN-1009-3E RF Industries | 170 |
| - | Free Hanging (In-Line), Right Angle | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1009 | - | - | 11 GHz | RF Industries | Bag | - | Active | - | - | 1000 V | -65°C ~ 85°C | - | - | - | - | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | Silver | - | - | 50Ohm | N Type | 1 | - | - | Crimp | - | - | Silver | - | - | RG-8, 8A, 213 | Crimp | - | - | - | - | - | - | - | - | ||
![]() RFN-1021-14 RF Industries | 1447 |
| - | Panel Mount | - | Flange | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1021 | - | - | 11 GHz | RF Industries | Bag | - | Active | - | - | 1000 V | -65°C ~ 165°C | - | - | - | - | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | Silver | - | - | 50Ohm | N Type | 1 | - | - | Solder | - | - | Nickel | - | - | - | Solder | - | - | - | - | - | - | - | - | ||
![]() RP-3000-1B RF Industries | 1025 |
| - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RP-3000 | - | - | 12.4 GHz | RF Industries | Bag | - | Active | - | - | 375 V | -65°C ~ 85°C | - | - | - | - | - | Plug, Female Socket | - | - | - | Threaded | - | - | - | - | Gold | - | - | 50Ohm | RP-SMA | 1 | - | - | Solder | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | - | - | - | ||
![]() RFN-1005-3C RF Industries | 481 |
| - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1005 | - | - | 11 GHz | RF Industries | Bag | - | Active | - | - | 1000 V | -65°C ~ 165°C | - | - | - | - | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | Silver | - | - | 50Ohm | N Type | 1 | - | - | Crimp | - | - | Silver | - | - | - | Crimp | - | - | - | - | - | - | - | - | ||
![]() RFT-1201-SI RF Industries | 134 |
| - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1201 | - | - | 7 GHz | RF Industries | Bag | - | Active | - | - | 500 V | -65°C ~ 85°C | - | - | - | - | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | Silver | - | - | 50Ohm | TNC | 1 | - | - | Solder | - | - | Silver | - | - | RG-8 | Clamp | - | - | - | - | - | - | - | - | ||
![]() RSA-3477-03 RF Industries | 93 |
| - | Panel Mount | - | Bulkhead | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3477 | - | - | 11 GHz | RF Industries | Bag | - | Active | - | - | - | -65°C ~ 165°C | - | - | - | - | - | - | - | - | - | Threaded, Threaded | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to N | - | - | - | - | ||
![]() RP-3010-1C RF Industries | 1046 | - | - | Free Hanging (In-Line), Right Angle | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RP-3010 | - | - | 12.4 GHz | RF Industries | Bag | - | Active | - | - | 500 V | -65°C ~ 85°C | - | - | - | - | - | Plug, Female Socket | - | - | - | Threaded | - | - | - | - | Gold | - | - | 50Ohm | RP-SMA | 1 | - | - | Crimp | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | - | - | - | ||
![]() RFN-1027DS-H4 RF Industries | 261 |
| - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | - | - | - | 6 GHz | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | Jack, Female Sockets | - | - | - | Threaded | - | - | - | - | Silver | - | - | 50Ohm | N Type | 1 | - | - | Solder | - | - | White Bronze | - | - | FSJ4-50B, SCF12-50J, SPF, SPO-500 | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFD-1625-HPL RF Industries | 49 |
| - | Panel Mount, Through Hole | - | Flange | Aluminum | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | Gold | Copper Alloy | 3 GHz | Glenair | Retail Package | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | Solder | - | Receptacle, Female Sockets | Silver | - | - | Threaded | E | - | - | Nickel/PTFE | Silver | - | - | 50Ohm | 7/16 DIN | 1 | - | - | Solder | - | - | White Bronze | - | - | SPP-250LLPL, SPO-250, FSJ1-50A, SCF14-50J | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFN-1027DS-H8 RF Industries | 319 |
| - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | Jack, Female Sockets | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | Solder | - | - | White Bronze | - | - | FSJ2-50, SCF38-50J | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFD-225M-SR2 RF Industries | 170 |
| - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | 2.2/5 | 1 | - | - | Solder | - | - | White Bronze | - | - | .141 Semi Rigid; TFT-402LF | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() P2RFD-1652-SS RF Industries | 107 |
| - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | White Bronze | - | - | - | - | - | Diodes Incorporated | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | 7/16 Plug, Male Pin | 7/16 Jack, Female Socket | - | - | Same Series | Plug to Jack | - | 7/16 DIN to 7/16 DIN | Low PIM | - | - | - | ||
![]() 7202-1542-010 RF Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RQA-5010-HPL RF Industries | 615 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | 630V | - | -55°C ~ 150°C | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | Plug, Male Pin | - | Automotive | 2200 pF | Threaded | - | - | - | - | - | - | - | 50Ohm | QMA | 1 | - | - | Solder | - | - | White Bronze | - | - | SPP-250LLPL, SPO-250, FSJ1-50A, SCF14-50J | Solder | - | - | - | - | - | - | 0.086 (2.18mm) | AEC-Q200 | ||
![]() RSA-3010-C3 RF Industries | 42 |
| - | Free Hanging (In-Line), Right Angle | - | - | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RSA-3010 | - | - | 12.4 GHz | RF Industries | Bag | - | Active | - | - | - | - | - | - | - | - | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | Silver | - | - | 50Ohm | SMA | 1 | - | - | Crimp | - | - | Nickel | - | - | RG-58 Plenum, 122, Alpha 9859, 9158S, Belden 82240, 82907, 88240, 89907 | Crimp | - | - | - | - | - | - | - | - | ||
![]() RFD-1604-4X RF Industries | 176 |
| - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFD-1604 | - | - | 3 GHz | RF Industries | Bag | - | Active | - | - | - | -40°C ~ 80°C | - | - | - | - | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | Silver | - | - | 50Ohm | 7/16 DIN | 1 | - | - | Solder | - | - | Nickel | - | - | LMR-240 | Crimp | - | - | - | - | - | - | - | - | ||
![]() COMP-TM-400 RF Industries | 156 |
| - | Free Hanging (In-Line) | - | - | - | Polyetherimide (PEI) | - | Gold | Brass | COMP | - | - | 7 GHz | RF Industries | Bag | - | Active | - | - | - | -55°C ~ 85°C | - | - | - | - | - | Plug, Male Pin | - | - | - | Threaded | - | IP68 - Dust Tight, Waterproof | - | - | Silver | - | - | 50Ohm | TNC | 1 | - | - | - | - | - | White Bronze | - | - | LMR-400 | Compression | - | - | - | - | - | - | - | - |