- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage, Rating | Operating Temperature | Series | ECCN Code | Connector Type | HTS Code | Fastening Type | Ingress Protection | Style | Reach Compliance Code | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFD-1686-4 RF Industries | 277 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-1686 | 6 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | - | -40°C ~ 155°C | - | - | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | White Bronze | 4.3/10 Plug, Male Pin | 7/16 Plug, Male Pin | - | - | Between Series | Plug to Plug | Male to Male | 7/16 DIN to 4.3/10 | - | ||
![]() RFD-4195-X RF Industries | 444 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFD-4195 | 6 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | - | -40°C ~ 80°C | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | 4.1/9.5 | 1 | - | Solder | - | 0.1dB | Nickel | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RFD-43M-FRA RF Industries | 312 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-4 | 6 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | - | -40°C ~ 155°C | - | - | - | - | Threaded, Threaded | - | Right Angle | - | - | 50Ohm | - | - | - | - | - | - | White Bronze | 4.3/10 Plug, Male Pin | 4.3/10 Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | 4.3/10 to 4.3/10 | - | ||
![]() RFD-43MS-X RF Industries | 490 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFD-4 | 6 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | - | -55°C ~ 85°C | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | 4.3/10 | 1 | - | Solder | - | - | White Bronze | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RFD-43M-400 RF Industries | 432 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFD-4 | 6 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | 500 V | -55°C ~ 85°C | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | 4.3/10 | 1 | 100 | Crimp | - | - | White Bronze | - | - | LMR-400 | Crimp | - | - | - | - | - | ||
![]() RFD-43M-NF RF Industries | 1180 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-4 | 6 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | - | -40°C ~ 155°C | - | - | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | White Bronze | N Jack, Female Socket | 4.3/10 Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | N to 4.3/10 | - | ||
![]() RF123-7000-B1 RF Industries | 37 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RF123 | 4 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | 250 V | - | - | - | Plug, Male Pin | - | Snap-On | - | - | - | Silver | 50Ohm | 1.0/2.3 | 1 | - | Crimp | - | - | Nickel | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() COMP-NM-400PL RF Industries | 262 |
| - | Free Hanging (In-Line) | - | Polyetherimide (PEI) | Brass | Gold | Brass | COMP | 7 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | - | -55°C ~ 85°C | - | - | Plug, Male Pin | - | Threaded | IP68 - Dust Tight, Waterproof | - | - | Silver | 50Ohm | N Type | 1 | - | - | - | - | White Bronze | - | - | LMR-400 Plenum | Compression | - | - | - | - | - | ||
![]() RFT-1202-C2-03 RF Industries | 264 |
| - | - | - | - | - | - | - | RFT-1202 | - | - | - | - | - | RF Industries | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFD-43F-NM RF Industries | 158 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Phosphor Bronze | RFD-4 | 6 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | - | -40°C ~ 155°C | - | - | - | - | Threaded, Threaded | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | White Bronze | N Plug, Male Pin | 4.3/10 Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | N to 4.3/10 | - | ||
![]() COMP-DM-400 RF Industries | 35 |
| - | Free Hanging (In-Line) | - | - | - | - | - | COMP | 7 GHz | RF INDUSTRIES | RF Industries | COMP-DM-400 | COMP-DM-400 | RF Industries | Bag | Contact Manufacturer | Active | 5.77 | - | -55°C ~ 85°C | - | EAR99 | Plug, Male Pin | 8536.69.40.10 | Threaded | IP68 - Dust Tight, Waterproof | - | unknown | Silver | 50Ohm | 7/16 DIN | 1 | - | - | - | - | - | - | - | LMR-400 | Compression | - | - | - | - | - | ||
![]() RF123-7003-X RF Industries | 2501 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RF123 | 10 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | 250 V | -65°C ~ 155°C | - | - | Plug, Male Pin | - | Push-Pull | - | - | - | Silver | 50Ohm | 1.0/2.3 | 1 | - | Solder | - | - | Nickel | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RFN-1005-A RF Industries | 579 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RFN-1005 | - | - | - | - | - | RF Industries | Bag | - | Active | - | - | - | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | RG-178, 178A, 178B, 196, 196A, Belden 83265 | Crimp | - | - | - | - | - | ||
![]() RFT-1201-2E RF Industries | 35 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1201 | 7 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | 500 V | - | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | TNC | 1 | - | Solder | - | 0.2dB | Silver | - | - | RG-8, 213 | Clamp | - | - | - | - | - | ||
![]() RSA-3000-I2 RF Industries | 51 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3000 | 12.4 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | 500 V | -65°C ~ 85°C | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | SMA | 1 | - | Crimp | - | - | Nickel | - | - | LMR-400 | Crimp | - | - | - | - | - | ||
![]() COMP-NRA-400 RF Industries | 49 |
| - | Free Hanging (In-Line), Right Angle | - | Polyetherimide (PEI) | Brass | Gold | Brass | COMP-N | 7 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | - | -55°C ~ 85°C | - | - | Plug, Male Pin | - | Threaded | IP68 - Dust Tight, Waterproof | - | - | Silver | 50Ohm | N Type | 1 | - | - | - | - | White Bronze | - | - | LMR-400 | Compression | - | - | - | - | - | ||
![]() RFB-1106-5B1-03 RF Industries | 108 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1106 | 4 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | 500 V | -65°C ~ 85°C | - | - | Plug, Male Pin | - | Bayonet Lock | - | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RFD-4195MC-H4 RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | RFD-4195 | 3 GHz | - | - | - | - | RF Industries | Bag | - | Active | - | - | - | - | - | Plug, Male Pin | - | Threaded | - | - | - | Silver | 50Ohm | 4.1/9.5 | 1 | - | Solder | - | - | White Bronze | - | - | FSJ4-50B, FSJ4RK-50B, SCF12-50J, SCJ12-50JFN | Clamp | - | - | - | - | Low PIM | ||
![]() P2RFD-1660-4 RF Industries | 17 |
| - | Free Hanging (In-Line) | - | - | - | White Bronze | - | - | - | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | - | 7/16 Plug, Male Pin | 7/16 Jack, Female Socket | - | - | Same Series | Plug to Jack | - | 7/16 DIN to 7/16 DIN | Low PIM | ||
![]() P2RFD-1673-4 RF Industries | 99 |
| - | Free Hanging (In-Line) | - | - | - | Silver | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | Straight | - | - | 50Ohm | - | - | - | - | - | - | - | 7/16 Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | - | 7/16 DIN to N | Low PIM |