- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Orientation | Ingress Protection | Style | Shell Finish | Shell Size - Insert | Failure Rate | Max Current Rating | Impedance | Connector Style | Number of Ports | Throw Configuration | Max Voltage Rating (DC) | Contact Termination | Operating Force | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features | Height Seated (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFD-1601-SR2 RF Industries | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | - | Solder | - | White Bronze | - | - | .141 Semi Rigid; TFT-402LF | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFN-1002DS-H4 RF Industries | 131 |
| - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | Solder | - | White Bronze | - | - | FSJ4-50B, SCF12-50J, SPF, SPO-500 | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFN-NMDCP-HPL RF Industries | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | Solder | - | White Bronze | - | - | SPP-250LLPL, SPO-250, FSJ1-50A, SCF14-50J | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFD-43MDS-H1 RF Industries | 330 |
| - | - | Free Hanging (In-Line) | 1210 (3225 Metric) | - | - | 1210 | Polytetrafluoroethylene (PTFE) | - | Silver | - | SG73P2 | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±5% | 2 | - | ±200ppm/°C | Plug, Male Pin | 47 Ohms | - | - | Thick Film | - | 1W | Threaded | - | - | - | - | - | - | - | 50Ohm | 4.3/10 | 1 | - | - | Solder | - | White Bronze | - | - | LCF12-50JFN, LDF4-50A, ICA12-50JPL | Solder | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() RF123-7003-4SR2 RF Industries | 2587 |
| - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Olive Drab | - | Threaded | E | - | - | Olive Drab Cadmium | 16-44 | - | - | 50Ohm | 1.0/2.3 | 1 | - | - | Solder | - | White Bronze | - | - | .141 Semi Rigid; TFT-402LF | Solder | - | - | - | - | Ground | - | - | - | ||
![]() RFD-43FBH-HPL RF Industries | 722 |
| - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | Jack, Female Sockets | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | 4.3/10 | 1 | - | - | Solder | - | White Bronze | - | - | SPP-250LLPL, SPO-250, FSJ1-50A, SCF14-50J | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFD-43MQ-HPL RF Industries | 291 |
| - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | 052299 | - | - | Molex | Bulk | - | Active | - | - | * | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | 4.3/10 | 1 | - | - | Solder | - | White Bronze | - | - | SPP-250LLPL, SPO-250, FSJ1-50A, SCF14-50J | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFB-1110-S RF Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFD-43F-SR2 RF Industries | 490 |
| - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | Jack, Female Sockets | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | 4.3/10 | 1 | - | - | Solder | - | White Bronze | - | - | .141 Semi Rigid; TFT-402LF | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFD-1625-SR2 RF Industries | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | Jack, Female Sockets | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | - | Solder | - | White Bronze | - | - | .141 Semi Rigid; TFT-402LF | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFD-1601DS-H8 RF Industries | 454 |
| - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | - | Solder | - | White Bronze | - | - | FSJ2-50, SCF38-50J | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFD-43MRA-SR2 RF Industries | 258 |
| - | Panel, Through Hole | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | Silver | RF Industries | Bulk | - | Active | Compliant | - | - | - | - | - | PC Pins | - | Plug, Male Pin | - | 60 °C | -25 °C | - | - | - | Threaded | - | - | - | - | - | - | 125 mA | 50Ohm | 4.3/10 | 1 | SPST | 48 V | Solder | 3 N | White Bronze | - | - | .141 Semi Rigid; TFT-402LF | Solder | - | - | - | - | Low PIM | - | No | - | ||
![]() PT-4000-003 RF Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFD-43MDCP-HPL RF Industries | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | 4.3/10 | 1 | - | - | Solder | - | White Bronze | - | - | SPP-250LLPL, SPO-250, FSJ1-50A, SCF14-50J | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RQA-QFDCP-SR2 RF Industries | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | Jack, Female Sockets | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | QMA | 1 | - | - | Solder | - | White Bronze | - | - | .141 Semi Rigid; TFT-402LF | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFN-NMDCP-SR2 RF Industries | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | Solder | - | White Bronze | - | - | .141 Semi Rigid; TFT-402LF | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() PT-4000-005 RF Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFD-43MS-HPL RF Industries | 475 |
| - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | 4.3/10 | 1 | - | - | Solder | - | White Bronze | - | - | SPP-250LLPL, SPO-250, FSJ1-50A, SCF14-50J | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() RFD-1625DS-H1 RF Industries | 510 |
| - | - | Free Hanging (In-Line) | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Silver | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | Jack, Female Sockets | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | - | Solder | - | White Bronze | - | - | LCF12-50JFN, LDF4-50A, ICA12-50JPL | Solder | - | - | - | - | Low PIM | - | - | - | ||
![]() P2RFD-1652-4 RF Industries | 40 |
| - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | White Bronze | - | - | - | - | RF Industries | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | 7/16 Plug, Male Pin | 7/16 Jack, Female Socket | - | - | Same Series | Plug to Jack | - | 7/16 DIN to 7/16 DIN | Low PIM | - | - | - |