- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSA-3478 RF Industries | 2132 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | 11 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | 500 | - | - | 0.1dB | Nickel | N Plug, Male Pin | SMA Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | SMA to N | - | ||
![]() RFT-1202-C1-WB RF Industries | 554 |
| - | - | - | - | - | - | - | RFT-1202 | - | RF Industries | Bag | Active | - | - | - | - | Threaded | - | - | - | 50Ohm | TNC | 1 | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFB-1121 RF Industries | 517 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Silver | Brass | - | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Push On | - | - | Nickel | - | - | - | Twist On | - | - | - | - | - | ||
![]() RFB-1117-BT RF Industries | 10 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1117 | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | 0.2dB | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RSA-3402-1 RF Industries | 1443 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RSA-3402 | 12.4 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Right Angle | - | 50Ohm | - | - | - | - | - | - | Gold | SMA Jack, Female Socket | SMA Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | SMA to SMA | - | ||
![]() RFU-500 RF Industries | 537 |
| - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP) | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | Non-Constant | UHF | 1 | - | Solder | - | - | Silver | - | - | - | Solder | - | - | - | - | - | ||
![]() RFB-1707-D3 RF Industries | 25 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1707 | 2 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-59, Belden 1506A, 1825A, 1826A, 82108, 89108, 89259 | Crimp | - | - | - | - | - | ||
![]() RFB-1102-T RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFB-1102 | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | - | - | - | Nickel | - | - | - | Clamp | - | - | - | - | - | ||
![]() RMX-9010-1B RF Industries | 504 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RMX-9010 | 6 GHz | RF Industries | Bag | Active | 170 V | - | - | Plug, Male Pin | Snap-On | - | - | Gold | 50Ohm | MMCX | 1 | - | Crimp | - | 0.30dB | Gold | - | - | - | Crimp | - | - | - | - | EMI Ring | ||
![]() RFD-1605-2-E RF Industries | 402 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFD-1605 | 7.5 GHz | RF Industries | Bag | Active | 2.7 kV | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | 7/16 DIN | 1 | - | Crimp | - | - | Silver | - | - | - | Crimp | - | - | - | - | - | ||
![]() RQA-5010-8X RF Industries | 184 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RQA-5010 | 6 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Plug, Male Pin | Snap-On | - | - | Silver | 50Ohm | QMA | 1 | - | - | - | - | White Bronze | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RFB-1717 RF Industries | 211 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polyoxymethylene (POM) Acetal | Brass | Gold | Phosphor Bronze | - | 1 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFD-1605-2-X RF Industries | 620 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFD-1605 | 7.5 GHz | RF Industries | Bag | Active | 2.7 kV | -55°C ~ 150°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | 7/16 DIN | 1 | - | Crimp | - | - | Silver | - | - | RG-8X, Belden 9258, LMR-240 | Crimp | - | - | - | - | - | ||
![]() RF123-7052-1B RF Industries | 1098 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RF123 | 10 GHz | RF Industries | Bag | Active | 250 V | -65°C ~ 155°C | - | Jack, Female Socket | Push-Pull | - | - | Gold | 50Ohm | 1.0/2.3 | 1 | - | Solder | - | - | Gold | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFD-1631-2L2 RF Industries | 68 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-1631 | 7.5 GHz | RF Industries | Bag | Active | 2.7 kV | -55°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | 7/16 DIN | 1 | - | Crimp | - | - | Silver | - | - | LMR-600 | Crimp | - | - | - | - | - | ||
![]() RFE-6107 RF Industries | 65 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 2 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | N Plug, Male Pin | FME Plug, Male Pin | - | - | Between Series | Plug to Plug | Male to Male | N to FME | - | ||
![]() RP-1015 RF Industries | 365 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | 11 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | RP-N Jack, Male Pin | N Plug, Male Pin | - | - | Between Series | Plug to Jack | Male to Male | RP-N to N | - | ||
![]() RFB-1107-1P RF Industries | 441 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFB-1107 | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | 0.2dB | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFT-1225 RF Industries | 857 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 12 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | TNC Jack, Female Socket | TNC Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | TNC to TNC | - | ||
![]() RFT-1813 RF Industries | 275 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polyoxymethylene (POM) Acetal | Brass | Gold | Phosphor Bronze | - | 2 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 75Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - |