- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFB-1101-1P RF Industries | 12 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1101 | 4 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Solder | - | 0.2dB | Nickel | - | - | - | Clamp | - | - | - | - | - | ||
![]() RSA-3000-I RF Industries | 8555 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3000 | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Crimp or Solder | - | - | Nickel | - | - | RG-8 | Crimp | - | - | - | - | - | ||
![]() RSA-3477 RF Industries | 1127 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | 12.4 GHz | RF Industries | Bag | Active | - | -65°C ~ 165°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | SMA Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to N | - | ||
![]() RFB-1107-7 RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1107 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-122, Belden 82907, 88240, 89907, MSI-15 | Crimp | - | - | - | - | - | ||
![]() RFD-1630-2-E RF Industries | 20 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | RFD-1630 | 7.5 GHz | RF Industries | Bag | Active | 2.7 kV | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | 7/16 DIN | 1 | - | Crimp | - | - | Silver | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1006-3E RF Industries | 380 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1006 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Silver | - | - | RG-8, 8A, 213 | Crimp | - | - | - | - | - | ||
![]() RSA-3268 RF Industries | 147 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 12.4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | SMA | 1 | - | Solder | - | - | Nickel | - | - | - | Solder | - | - | - | - | Extended Insulation | ||
![]() RFU-600-7 RF Industries | 36 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | 2.5 GHz | RF Industries | Bag | Active | 335 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | UHF, Mini | 1 | - | Crimp | - | - | Nickel | - | - | RG-122, Belden 82907, 88240, 89907 | Crimp | - | - | - | - | - | ||
![]() RFU-625 RF Industries | 425 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFU | 2.5 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | N Plug, Male Pin | UHF Mini Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | N to UHF, Mini | - | ||
![]() RFU-533 RF Industries | 332 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | T-Shape | - | Non-Constant | - | - | - | - | - | - | Nickel | UHF Plug, Male Pin | UHF Jack, Female Socket (2) | - | - | Same Series | Plug to Jack | Female to Male | UHF to UHF, Dual | - | ||
![]() RP-1212-C RF Industries | 706 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RP-1212 | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Male Pin | Threaded | - | - | Silver | 50Ohm | RP-TNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1009-B1-03 RF Industries | 44 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1009 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Nickel | - | - | RG-316 Double Braid | Crimp | - | - | - | - | - | ||
![]() RFN-1028-SI2 RF Industries | 101 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | RFN-1028 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp | - | - | Silver | - | - | LMR-400 | Crimp | - | - | - | - | - | ||
![]() RSA-3505-085-03 RF Industries | 384 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RSA-3505 | 18 GHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Gold | 50Ohm | SMA | 1 | - | Solder | - | - | Gold | - | - | RG-405 (.085" Semi Rigid), Belden 1671A | Solder | - | - | - | - | - | ||
![]() RFT-1231 RF Industries | 1461 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | 4 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Bayonet Lock, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | 0.03dB | Nickel | TNC Plug, Male Pin | BNC Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | BNC to TNC | - | ||
![]() RFE-6101 RF Industries | 541 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 2 GHz | RF Industries | Bag | Active | - | -65°C ~ 85°C | - | - | Bayonet Lock, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | BNC Jack, Female Socket | FME Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | BNC to FME | - | ||
![]() RFT-1232 RF Industries | 440 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | 4 GHz | RF Industries | Bag | Active | - | - | - | - | Bayonet Lock, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | - | Nickel | TNC Jack, Female Socket | BNC Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | BNC to TNC | - | ||
![]() RFF-1477 RF Industries | 527 |
| - | Panel Mount | Bulkhead | Polyethylene (PE) | Zinc | Nickel | - | - | 1 GHz | RF Industries | Bag | Active | - | - | - | - | Threaded, Threaded | - | Straight | - | 75Ohm | - | - | - | - | - | - | Nickel | F Jack, Female Socket | F Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | F to F | - | ||
![]() RFB-1130-1 RF Industries | 141 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Zinc Die Cast | Gold | Brass | RFB-1130 | 4 GHz | RF Industries | Bag | Active | - | - | - | - | Bayonet Lock, Bayonet Lock | - | T-Shape | - | 50Ohm | - | - | - | - | - | - | Nickel | BNC Plug, Male Pin | BNC Jack, Female Socket (2) | - | - | Same Series | Plug to Jack | Female to Male | BNC to BNC, Dual | - | ||
![]() RFN-1000-1S RF Industries | 41 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1000 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | 0.2dB | Silver | - | - | - | Clamp | - | - | - | - | - |