- Base Product Number
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Features
- Impedance
- Includes
- Ingress Protection
- Insertion Loss
Attribute column
Manufacturer
RF Industries Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFB-1707-G RF Industries | 49 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | RFB-1707 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | Belden 8281, 8281B, 8281F, 9231 | Crimp | - | - | - | - | - | ||
![]() RFT-1216-I RF Industries | 290 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFT-1216 | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp | - | - | Nickel | - | - | RG-8 | Crimp | - | - | - | - | - | ||
![]() RFN-1024-1 RF Industries | 40 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1024 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 85°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp or Solder | - | - | Silver | - | - | RG-213 | Clamp | - | - | - | - | - | ||
![]() RFB-1707-S RF Industries | 1098 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1707 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp or Solder | - | - | Nickel | - | - | RG-161, 179, 179A, 187, 187A | Crimp | - | - | - | - | - | ||
![]() RFN-1028-2L2 RF Industries | 239 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RFN-1028 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Crimp or Solder | - | - | Silver | - | - | LMR-600 | Crimp | - | - | - | - | - | ||
![]() RFN-1009-I RF Industries | 1464 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1009 | 11 GHz | RF Industries | Bag | Active | 1000 V | -65°C ~ 165°C | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder | - | - | White Bronze | - | - | Belden 9913, AA-5886, 6147, LMR-400 | Crimp | - | - | - | - | - | ||
![]() RFN-1021-03 RF Industries | 207 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RFN-1021 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder Cup | - | - | Nickel | - | - | - | Solder | - | - | - | - | - | ||
![]() RFU-504 RF Industries | 1077 |
| - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP) | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | Non-Constant | UHF | 1 | - | Push On | - | - | Nickel | - | - | - | Twist On | - | - | - | - | - | ||
![]() RFN-1022-3 RF Industries | 103 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1022 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder Cup | - | - | Silver | - | - | - | Solder | - | - | - | - | - | ||
![]() RFB-1707-D RF Industries | 841 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFB-1707 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 85°C | - | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RMC-6010-B RF Industries | 1049 |
| - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | RMC-6010 | 8 GHz | RF Industries | Bag | Active | 170 V | -25°C ~ 125°C | - | Plug, Male Pin | Snap-On | - | - | Silver | 50Ohm | Miniature Coaxial | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFN-1041-1 RF Industries | 57 |
| - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFN-1041 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Plug, Male Pin | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder Cup | - | - | Silver | - | - | - | Solder | - | - | - | - | - | ||
![]() RFU-527 RF Industries | 113 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | Non-Constant | UHF | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFT-1216-1 RF Industries | 354 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFT-1216 | 7 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | Crimp or Solder | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() P2RSA-3704 RF Industries | In Stock | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | P2RSA | 18 GHz | RF Industries | Bag | Active | - | -65°C ~ 155°C | - | - | Threaded, Threaded | - | Straight | - | 50Ohm | - | - | - | - | - | 0.2dB | - | SMA Jack, Female Socket | SMA Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | SMA to SMA | - | ||
![]() RFB-1117-BT-04 RF Industries | 97 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFB-1117 | 4 GHz | RF Industries | Bag | Active | 500 V | -65°C ~ 165°C | - | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50Ohm | BNC | 1 | - | Crimp | - | - | Nickel | - | - | - | Crimp | - | - | - | - | - | ||
![]() RFU-520-I RF Industries | 543 |
| - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | RFU | 300 MHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | Non-Constant | UHF | 1 | - | Solder | - | - | Nickel | - | - | RG-8 | Clamp | - | - | - | - | - | ||
![]() RFT-1211-1 RF Industries | 94 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | RFT-1211 | 7 GHz | RF Industries | Bag | Active | 500 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | TNC | 1 | - | Solder Cup | - | - | Nickel | - | - | - | Solder | - | - | - | - | Extended Insulation | ||
![]() RFE-6050-C RF Industries | 212 |
| - | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Nickel | Brass | RFE-6050 | 2 GHz | RF Industries | Bag | Active | 335 V | -65°C ~ 165°C | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | FME | 1 | - | Crimp | - | - | Nickel | - | - | RG-58, 58A, 58C, 141, 141A | Crimp | - | - | - | - | - | ||
![]() RFN-1022-8 RF Industries | 305 |
| - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | RFN-1022 | 11 GHz | RF Industries | Bag | Active | 1000 V | - | - | Jack, Female Socket | Threaded | - | - | Silver | 50Ohm | N Type | 1 | - | Solder Cup | - | 0.2dB | Nickel | - | - | - | Solder | - | - | - | - | - |