- Frequency
- Height
- Length
- Max Operating Temperature
- Max Supply Current
- Min Operating Temperature
- Mount
- RoHS
- Width
- Frequency Stability
- Number of Pins
Attribute column
Manufacturer
RFM Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | Max Supply Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HO4001-1 RFM | In Stock | - | - | Through Hole | - | Compliant | 70 °C | -20 °C | 1 GHz | - | 45 mA | 6.35 mm | 25.019 mm | 12.827 mm | ||
![]() OP4008B RFM | In Stock | - | - | Surface Mount | - | Compliant | 85 °C | -40 °C | 669.327 MHz | 100 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm | ||
![]() OP4007B RFM | In Stock | - | - | Surface Mount | - | Compliant | 85 °C | -40 °C | 669.128 MHz | 100 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm | ||
![]() OP4010B RFM | In Stock | - | - | Surface Mount | - | Compliant | 85 °C | -40 °C | 663.552 MHz | 100 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm | ||
![]() OP4013B RFM | In Stock | - | - | Surface Mount | 8 | Compliant | 80 °C | -10 °C | 693.48342 MHz | 100 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm | ||
![]() SC3037B RFM | In Stock | - | - | Surface Mount | 8 | Compliant | 70 °C | 0 °C | 350 MHz | 200 ppm | 40 mA | 2.0574 mm | 13.462 mm | 9.144 mm | ||
![]() OP4014B RFM | In Stock | - | - | Surface Mount | - | Compliant | 85 °C | -40 °C | 627.329 MHz | 25 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm | ||
![]() OP4009B RFM | In Stock | - | - | Surface Mount | - | Compliant | 85 °C | -40 °C | 672.163 MHz | 100 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm | ||
![]() HO1081-3 RFM | In Stock | - | - | Through Hole | - | Compliant | 105 °C | -55 °C | 1.09 GHz | - | 40 mA | 6.35 mm | 25.019 mm | 12.827 mm | ||
![]() OP4004B RFM | In Stock | - | - | Surface Mount | 8 | Compliant | 85 °C | -40 °C | 625 MHz | 100 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm | ||
![]() SC3017B RFM | In Stock | - | - | Surface Mount | 8 | Compliant | 70 °C | 0 °C | 400 MHz | 200 ppm | 40 mA | 2.0574 mm | 13.462 mm | 9.144 mm | ||
![]() OP4015B RFM | In Stock | - | - | Surface Mount | - | Compliant | 85 °C | -40 °C | 780.881 MHz | 25 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm | ||
![]() SC3011B-1 RFM | In Stock | - | - | Surface Mount | 8 | Compliant | 70 °C | 0 °C | 600 MHz | 250 ppm | 40 mA | 2.0574 mm | 13.462 mm | 9.144 mm | ||
![]() HO1080-3 RFM | In Stock | - | - | Through Hole | - | Compliant | 105 °C | -55 °C | 1.03 GHz | - | 40 mA | 6.35 mm | 25.019 mm | 12.827 mm | ||
![]() OP4012B RFM | In Stock | - | - | Surface Mount | 8 | Compliant | 85 °C | -40 °C | 644.53125 MHz | 100 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm | ||
![]() OP4011B RFM | In Stock | - | - | Surface Mount | - | Compliant | 85 °C | -40 °C | 719.734 MHz | 100 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm | ||
![]() OP4006B RFM | In Stock | - | - | Surface Mount | - | Compliant | 85 °C | -40 °C | 666.51 MHz | 100 ppm | 70 mA | 1.9304 mm | 13.462 mm | 9.144 mm |