- Frequency
- Number of Bands
- RoHS
- Termination
- Mount
- Height
- Impedance
- Max Power Dissipation
- Length
- Power Rating
- Bandwidth
- Cable Length
Attribute column
Manufacturer
RFM RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Termination | Power Rating | Max Power Dissipation | Frequency | Impedance | Cable Length | Bandwidth | Max Frequency | Number of Bands | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAR2418 RFM | In Stock | - | - | Brackets | Compliant | Connector | 50 W | - | 2.4 GHz | 50 Ω | 609.6 mm | - | - | 1 | 381 mm | 508 mm | 406.4 mm | - | ||
![]() OMNI2412 RFM | In Stock | - | - | - | Compliant | Connector | - | - | 2.4 GHz | - | - | - | - | 1 | - | - | - | - | ||
![]() CORNER2414 RFM | In Stock | - | - | Chassis Mount | Compliant | Connector | - | 100 W | 2.4 GHz | - | - | 200 MHz | - | 1 | - | - | - | - | ||
![]() OMNI242 RFM | In Stock | - | - | - | Compliant | TNC | - | - | 2.4 GHz | 50 Ω | - | - | 2.5 GHz | 1 | 124.0028 mm | 124 mm | - | No | ||
![]() MOB245HM RFM | In Stock | - | - | - | Compliant | Connector | - | 100 W | 2.45 GHz | - | - | - | - | 1 | 221.996 mm | - | - | - | ||
![]() OMNI095 RFM | In Stock | - | - | Brackets | Compliant | Connector | 150 W | 150 W | 900 MHz | 50 Ω | 304.8 mm | - | - | 1 | 840.0034 mm | 781.05 mm | - | - | ||
![]() CORNER249 RFM | In Stock | - | - | Chassis Mount | Compliant | Connector | 100 W | 100 W | 2.6 GHz | 50 Ω | - | 200 MHz | - | 1 | - | - | - | - | ||
![]() PAR2424 RFM | In Stock | - | - | Brackets | Compliant | Connector | - | - | 2.4 GHz | - | - | - | - | 1 | - | - | - | - |