- ECCN Code
- FET Technology
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Polarity/Channel Type
- Reach Compliance Code
- JESD-30 Code
- Operating Mode
- Package Body Material
- Package Shape
- Package Style
Attribute column
Manufacturer
RFMD Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Drain Current-Max (ID) | Electrical mounting | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Transistor Application | Polarity/Channel Type | DS Breakdown Voltage-Min | FET Technology | Highest Frequency Band | Profile | Power Dissipation Ambient-Max | Saturation Current | Power Gain-Min (Gp) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPD3000 RF Micro Devices Inc | In Stock | - | Datasheet | YES | - | SILICON | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 1 | 175 °C | UNSPECIFIED | UNCASED CHIP, R-XUUC-N | RECTANGULAR | UNCASED CHIP | Transferred | DIE | - | - | - | - | - | EAR99 | - | - | 8541.29.00.40 | UPPER | NO LEAD | - | unknown | - | - | R-XUUC-N | Not Qualified | - | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | 10 V | HIGH ELECTRON MOBILITY | X BAND | - | 7.3 W | - | - | ||
![]() SP2030 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 1 | 200 °C | - | , | - | - | Transferred | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | - | - | - | N-CHANNEL | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() SLD3091FZ RF Micro Devices Inc | In Stock | - | Datasheet | YES | 2 | SILICON | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 1 | - | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CDFM-F2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | e3 | - | 5A991.G | Matte Tin (Sn) | - | 8541.29.00.95 | DUAL | FLAT | - | unknown | - | 3 | R-CDFM-F2 | Not Qualified | SINGLE | ENHANCEMENT MODE | SOURCE | AMPLIFIER | N-CHANNEL | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() FPD7612 RF Micro Devices Inc | In Stock | - | Datasheet | YES | - | GALLIUM ARSENIDE | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 1 | 175 °C | UNSPECIFIED | DIE | RECTANGULAR | UNCASED CHIP | Transferred | DIE | - | - | - | - | - | EAR99 | - | - | 8541.21.00.40 | UPPER | NO LEAD | - | unknown | - | - | R-XUUC-N | Not Qualified | SINGLE | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | 8 V | HIGH ELECTRON MOBILITY | KU BAND | - | 0.5 W | - | - | ||
![]() FPD1500SOT89 RF Micro Devices Inc | In Stock | - | Datasheet | YES | 3 | SILICON | - | - | - | - | 0.55 A | - | RF MICRO DEVICES INC | - | 2 | 1 | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-89 | No | - | - | - | No | EAR99 | - | - | 8541.29.00.95 | SINGLE | FLAT | - | compliant | - | 3 | R-PSSO-F3 | Not Qualified | SINGLE | DEPLETION MODE | SOURCE | AMPLIFIER | N-CHANNEL | 8 V | HIGH ELECTRON MOBILITY | - | - | 2.3 W | - | - | ||
![]() SHF-1000 RF Micro Devices Inc | In Stock | - | Datasheet | YES | 6 | GALLIUM ARSENIDE | 1 | socket | 1x21 | 2.54mm | - | THT | SIRENZA MICRODEVICES INC | female | - | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PDFM-F6 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | straight | pin strips | - | - | EAR99 | - | - | - | DUAL | FLAT | - | unknown | - | 6 | R-PDFM-F6 | Not Qualified | SINGLE | DEPLETION MODE | - | - | N-CHANNEL | 10 V | HETERO-JUNCTION | X BAND | beryllium copper | - | - | - | ||
![]() FPD200P70 RF Micro Devices Inc | In Stock | - | Datasheet | YES | 4 | GALLIUM ARSENIDE | 1 | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | 175 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CRDB-F4 | ROUND | DISK BUTTON | Obsolete | - | Yes | - | - | e4 | Yes | EAR99 | GOLD | - | 8541.21.00.95 | RADIAL | FLAT | - | compliant | - | 4 | O-CRDB-F4 | Not Qualified | SINGLE | DEPLETION MODE | SOURCE | AMPLIFIER | N-CHANNEL | 8 V | HIGH ELECTRON MOBILITY | K BAND | - | 0.47 W | 1 | 9 dB | ||
![]() FPD750SOT343E RF Micro Devices Inc | In Stock | - | Datasheet | YES | 4 | GALLIUM ARSENIDE | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 1 | 175 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | - | - | EAR99 | - | - | 8541.29.00.75 | DUAL | GULL WING | - | compliant | - | 4 | R-PDSO-G4 | Not Qualified | SINGLE | DEPLETION MODE | SOURCE | AMPLIFIER | N-CHANNEL | 6 V | HIGH ELECTRON MOBILITY | S BAND | - | 1.1 W | - | - | ||
![]() SLD-1026Z RF Micro Devices Inc | In Stock | - | Datasheet | YES | 6 | SILICON | - | - | - | - | - | - | SIRENZA MICRODEVICES INC | - | - | 1 | - | PLASTIC/EPOXY | FLATPACK, R-PDFP-F6 | RECTANGULAR | FLATPACK | Transferred | - | - | - | - | e3 | - | EAR99 | MATTE TIN | - | - | DUAL | FLAT | - | unknown | - | 6 | R-PDFP-F6 | Not Qualified | SINGLE | ENHANCEMENT MODE | - | AMPLIFIER | N-CHANNEL | - | METAL-OXIDE SEMICONDUCTOR | S BAND | - | - | - | - | ||
![]() FPD2250SOT89 RF Micro Devices Inc | In Stock | - | Datasheet | YES | 3 | SILICON | - | - | - | - | - | - | RF MICRO DEVICES INC | - | 2 | 1 | 175 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-89 | No | - | - | - | No | EAR99 | - | - | 8541.29.00.95 | SINGLE | FLAT | - | compliant | - | 3 | R-PSSO-F3 | Not Qualified | SINGLE | DEPLETION MODE | SOURCE | AMPLIFIER | N-CHANNEL | 8 V | HIGH ELECTRON MOBILITY | - | - | 2.5 W | - | - | ||
![]() FPD3000SOT89 RF Micro Devices Inc | In Stock | - | Datasheet | YES | 3 | SILICON | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 1 | 175 °C | PLASTIC/EPOXY | SOT-89, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-89 | No | - | - | - | - | EAR99 | - | - | 8541.29.00.95 | SINGLE | FLAT | - | unknown | - | 3 | R-PSSO-F3 | Not Qualified | SINGLE | DEPLETION MODE | SOURCE | AMPLIFIER | N-CHANNEL | 8 V | HIGH ELECTRON MOBILITY | - | - | 3.5 W | - | - | ||
![]() FPD1050 RF Micro Devices Inc | In Stock | - | Datasheet | YES | - | SILICON | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 1 | 175 °C | UNSPECIFIED | UNCASED CHIP, R-XUUC-N | RECTANGULAR | UNCASED CHIP | Transferred | DIE | - | - | - | - | - | EAR99 | - | - | 8541.29.00.40 | UPPER | NO LEAD | - | unknown | - | - | R-XUUC-N | Not Qualified | SINGLE | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | 10 V | HIGH ELECTRON MOBILITY | X BAND | - | 3.4 W | - | - | ||
![]() SPF-2086 RF Micro Devices Inc | In Stock | - | Datasheet | YES | 4 | GALLIUM ARSENIDE | - | - | - | - | - | - | SIRENZA MICRODEVICES INC | - | - | 1 | 175 °C | PLASTIC/EPOXY | DISK BUTTON, O-PRDB-G4 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | LOW NOISE | 8541.21.00.75 | RADIAL | GULL WING | - | unknown | - | - | O-PRDB-G4 | Not Qualified | SINGLE | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | 10 V | HIGH ELECTRON MOBILITY | X BAND | - | 0.4 W | - | - | ||
![]() SPF-2000 RF Micro Devices Inc | In Stock | - | Datasheet | YES | 6 | GALLIUM ARSENIDE | - | - | - | - | - | - | SIRENZA MICRODEVICES INC | - | - | - | - | UNSPECIFIED | UNCASED CHIP, R-XUUC-N6 | RECTANGULAR | UNCASED CHIP | Transferred | DIE | No | - | - | - | No | EAR99 | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | unknown | NOT SPECIFIED | 6 | R-XUUC-N6 | Not Qualified | - | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | 5.5 V | HIGH ELECTRON MOBILITY | X BAND | - | - | - | - | ||
![]() RF7846TR13 RF Micro Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPD2250SOT89CESR RF Micro Devices Inc | In Stock | - | Datasheet | YES | 3 | GALLIUM ARSENIDE | - | - | - | - | - | - | RF MICRO DEVICES INC | - | 1 | 1 | 175 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | No | EAR99 | - | - | 8541.29.00.75 | SINGLE | FLAT | - | compliant | - | 3 | R-PSSO-F3 | - | SINGLE | DEPLETION MODE | SOURCE | AMPLIFIER | N-CHANNEL | 8 V | HIGH ELECTRON MOBILITY | S BAND | - | 2.5 W | - | - |