- Analog Input Voltage-Max
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Analog In Channels
- Number of Bits
- Number of Terminals
- Operating Temperature-Max
- Output Bit Code
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
RFMD Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Casing material | Gross Weight | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Purpose | Rohs Code | Supply Voltage-Nom | Wire (cable) cross-section | Wire (cable) diameter | JESD-609 Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Analog Input Voltage-Max | Output Format | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ML2208CCP RF Micro Devices Inc | In Stock | - | Datasheet | NO | - | 40 | - | - | MICRO LINEAR CORP | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | 13 | - | - | - | 8 | SIGNED PLUS MAGNITUDE | 0.024% | - | 5 V | - | -5 V | - | - | - | - | - | - | ||
![]() ADC0809CCN RF Micro Devices Inc | In Stock | - | Datasheet | NO | - | 28 | - | 1.02 | MICRO LINEAR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | cooling of semiconductor devices in TO220 case | - | 5 V | - | - | - | U-Type air cooler with blackening | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | 13.6 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | INDUSTRIAL | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 4.57 mm | 8 | BINARY | - | SAMPLE | 5.1 V | PARALLEL, 8 BITS | - | -0.1 V | 6.6 μs | Mounting hole - 3.3 mm | 9.5 mm | 34.545 mm | 7.62 mm | ||
![]() ADC0808CCN RF Micro Devices Inc | In Stock | - | Datasheet | NO | steel | 28 | steel | - | MICRO LINEAR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | for wire stripping | - | 5 V | 0.78...706 mm2 | 1-30 mm | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | 28 | R-PDIP-T28 | Not Qualified | INDUSTRIAL | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 4.57 mm | 8 | BINARY | - | SAMPLE | 5.1 V | PARALLEL, 8 BITS | - | -0.1 V | 6.6 μs | - | - | 34.545 mm | 7.62 mm | ||
![]() ADC0808CCV RF Micro Devices Inc | In Stock | - | Datasheet | YES | - | 28 | - | - | MICRO LINEAR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | - | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1 | 1.27 mm | - | unknown | 28 | S-PQCC-J28 | Not Qualified | INDUSTRIAL | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 4.57 mm | 8 | BINARY | - | SAMPLE | 5.1 V | PARALLEL, 8 BITS | - | -0.1 V | 6.6 μs | - | - | 11.505 mm | 11.505 mm | ||
![]() ML2281CCS RF Micro Devices Inc | In Stock | - | Datasheet | YES | - | 8 | - | - | MICRO LINEAR CORP | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | 8 | 2.5 mA | ADC, SUCCESSIVE APPROXIMATION | 1.75 mm | 1 | BINARY | 0.3906% | SAMPLE | 5.05 V | SERIAL | - | -0.05 V | 6 µs | - | - | 4.93 mm | 3.885 mm |