- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Frequency(Max) | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Power Supplies | Temperature Grade | Max Supply Voltage | Test Frequency | Operating Supply Current | Nominal Supply Current | Gain | RF/Microwave Device Type | Telecom IC Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF2374TR7 RFMD | 40 | - | Datasheet | Surface Mount | 8-QFN | YES | - | 8 | - | - | - | -40°C | - | Tape & Reel (TR) | 2005 | e3 | - | Discontinued | 2 (1 Year) | 8 | 5A991.G | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.8V~4V | - | - | - | 1 | - | - | COMPONENT | 800MHz~3.8GHz | - | - | - | 3V | - | - | 2.3GHz~2.7MHz | 7mA | 10mA | 13.5dB ~ 14.5dB | WIDE BAND LOW POWER | - | - | ISM | 10dBm | 50Ohm | 1.3dB ~ 1.5dB | 0dBm | - | 2mm | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() SGL-0622Z RFMD | 12000 | - | Datasheet | - | QFN | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2008 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | 5MHz | - | - | - | - | - | - | 3.5GHz | 12.5mA | - | 18.5 dB | WIDE BAND LOW POWER | - | 10 | - | 18dBm | 50Ohm | 2.8 dB | -1.4 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() SBB-5089Z RFMD | 660 | - | Datasheet | Surface Mount | TO-243AA | YES | - | 4 | - | - | - | - | - | Tape & Reel (TR) | 2008 | e3 | yes | Discontinued | 2 (1 Year) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | 5V~5.25V | - | - | - | 1 | - | - | COMPONENT | 50MHz~6GHz | - | - | - | 5V | - | - | 1.95GHz | 92mA | - | 14.5dB ~ 17.5dB | WIDE BAND LOW POWER | - | - | Cellular, GSM, PCS, UMTS | 12dBm | 50Ohm | 4.2dB ~ 4.9dB | 19dBm ~ 20.5dBm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() RF2373TR7 RFMD | 27500 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | - | - | -40°C | - | Tape & Reel (TR) | 2009 | e3 | - | Discontinued | 1 (Unlimited) | 5 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~5V | - | - | - | 1 | - | - | COMPONENT | 400MHz~3GHz | - | - | - | 3.3V | - | - | 1.575GHz | 19mA | - | 19dB | WIDE BAND LOW POWER | - | - | WLAN, GPS, CDMA, PCS | 10dBm | - | 1.1dB | -6dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLB-400-T1 RFMD | 1488 | - | Datasheet | Surface Mount | 4-Micro-X | YES | - | - | - | - | 85°C | -45°C | - | Tape & Reel (TR) | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 4 | 5A991.G | Matte Tin (Sn) - annealed | - | - | - | 8542.33.00.01 | - | 3.6V~4.2V | - | - | - | 1 | - | - | COMPONENT | 0Hz~6GHz | - | - | - | 3.9V | - | - | - | 47mA | - | 10.8dB ~ 11.5dB | WIDE BAND LOW POWER | - | 2.2 | LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP | 20dBm | 50Ohm | 4.1dB | 14.6dBm | - | - | - | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() RF2878SR RFMD | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 1996 | e3 | yes | Discontinued | 1 (Unlimited) | 5 | 5A991.G | Matte Tin (Sn) - annealed | - | - | - | 8542.33.00.01 | - | 2.5V~5V | DUAL | GULL WING | 260 | 1 | 3.5V | 0.95mm | - | 150MHz~2.5GHz | 30 | 5 | R-PDSO-G5 | - | INDUSTRIAL | - | 1.88GHz | 21.5mA | - | 14dB | - | RF AND BASEBAND CIRCUIT | - | CDMA, PCS | - | - | 1.75dB | 15.6dBm | 1.44mm | 2.9mm | 1.6mm | - | - | RoHS Compliant | - | ||
![]() NBB-310-T1 RFMD | 1176 | - | Datasheet | Surface Mount | 4-Micro-X | YES | - | - | - | - | 85°C | -45°C | - | Tape & Reel (TR) | 2012 | e3 | yes | Discontinued | 1 (Unlimited) | 4 | 5A991.G | Matte Tin (Sn) - annealed | - | - | - | 8542.33.00.01 | - | 4.4V~4.9V | - | - | - | 1 | - | - | COMPONENT | 0Hz~12GHz | - | - | - | 5V | - | - | - | 50mA | - | 11dB ~ 11.5dB | WIDE BAND LOW POWER | - | 2 | LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP | 20dBm | 50Ohm | 4.9dB | 14.5dBm | - | - | - | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() NLB-310-T1 RFMD | 1000 | - | Datasheet | Surface Mount | 4-Micro-X | YES | - | - | - | - | 85°C | -45°C | - | Tape & Reel (TR) | 2006 | e3 | yes | Discontinued | 1 (Unlimited) | 4 | 5A991.G | Matte Tin (Sn) - annealed | - | - | - | 8542.33.00.01 | - | 4.4V~4.8V | - | - | - | 1 | - | - | COMPONENT | 0Hz~10GHz | - | - | - | 4.6V | - | - | - | 50mA | - | 8.5db ~ 8.9dB | WIDE BAND LOW POWER | - | 1.8 | LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP | 20dBm | 50Ohm | 5dB | 14.9dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() SGA-4586Z RFMD | 5400 | - | Datasheet | - | SOT-86 | YES | SURFACE MOUNT | - | - | 4000MHz | 85°C | -40°C | - | Tape & Reel (TR) | 2008 | - | yes | Active | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | COMPONENT | - | - | - | - | 3.6V | - | - | 1.95GHz | 49mA | - | 17.9 dB | WIDE BAND LOW POWER | - | - | - | 18dBm | 50Ohm | 1.9 dB | 13.7 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() SBB-1089Z RFMD | 1 | - | Datasheet | Surface Mount | TO-243AA | YES | - | 4 | - | - | - | - | - | Tape & Reel (TR) | 2008 | e3 | yes | Discontinued | 2 (1 Year) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 610mW | 5V~5.3V | - | - | - | 1 | - | - | COMPONENT | 50MHz~850MHz | - | - | - | 5V | - | - | 400MHz | 98mA | 90mA | 14dB ~ 17dB | WIDE BAND LOW POWER | - | - | Cellular, GSM, PCS, UMTS | 12dBm | 50Ohm | 3.5dB ~ 4.2dB | 18dBm ~ 19dBm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SZA-2044Z RFMD | 5100 |
| Datasheet | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2008 | e3 | yes | Discontinued | 2 (1 Year) | 20 | - | Matte Tin (Sn) | - | - | HIGH RELIABILITY | - | - | 3V~5V | - | - | - | 1 | - | - | COMPONENT | 1.9GHz~2.7GHz | - | - | - | 5V | - | - | 2.5GHz | 345mA | - | 23.5dB ~ 27.5dB | NARROW BAND MEDIUM POWER | - | 10 | ISM, 802.11b/g/WiFi, WLAN | 15dBm | 50Ohm | 6.1dB | 23.5dB ~ 27.5dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() SPA-2318Z RFMD | 25 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2008 | e3 | - | Obsolete | 1 (Unlimited) | 8 | 5A991.G | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8542.33.00.01 | - | 4.75V~5.25V | - | - | - | 1 | - | - | COMPONENT | 1.7GHz~2.2GHz | - | - | - | 5V | - | - | 1.7GHz~2.2GHz | 425mA | - | 22.5dB ~ 25dB | NARROW BAND MEDIUM POWER | - | 1.6 | W-CDMA, PCS | 16dBm | 50Ohm | 5.5dB | 29.5dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() NBB-300-T1 RFMD | 1000 | - | Datasheet | Surface Mount | 4-Micro-X | YES | - | - | - | - | 85°C | -45°C | - | Tape & Reel (TR) | 2008 | e3 | yes | Discontinued | 1 (Unlimited) | 4 | 5A991.G | Matte Tin (Sn) - annealed | - | - | - | 8542.33.00.01 | - | 3.6V~4.2V | - | - | - | 1 | - | - | COMPONENT | 0Hz~12GHz | - | - | - | 3.9V | - | - | - | 50mA | - | 11dB ~ 13dB | WIDE BAND LOW POWER | - | 2.5 | LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP | 20dBm | 50Ohm | 5.1dB | 13.8dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() RFPA0133TR7 RFMD | 1000 | - | Datasheet | - | QFN | YES | SURFACE MOUNT | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 1997 | - | - | - | - | 16 | 5A991.G | - | - | - | - | 8542.33.00.01 | - | - | - | - | - | 1 | - | - | COMPONENT | 960MHz | - | - | - | 3.6V | - | - | 915MHz | 230mA | - | 32 dB | WIDE BAND LOW POWER | - | 6 | - | 10dBm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SPF-5122Z RFMD | 677 | - | - | - | DFN | - | - | - | - | - | 85°C | -40°C | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | 50MHz | - | - | - | - | - | - | 3.8GHz | 90mA | - | 6.5 dB | WIDE BAND MEDIUM POWER | - | - | - | 27dBm | 50Ohm | 1.19 dB | 19.2 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() SBB-2089Z RFMD | 230 | - | Datasheet | - | SOT-89-3 | YES | SURFACE MOUNT | 4 | 850MHz | - | - | - | 610mW | - | 2012 | e3 | yes | - | - | 3 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | 1 | - | - | COMPONENT | 850MHz | - | - | - | 5V | - | 5V | 400MHz | 98mA | 90mA | 21.5 dB | WIDE BAND LOW POWER | - | - | - | 12dBm | 50Ohm | 3.7 dB | 21 dBm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SGA-4463Z RFMD | 590 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | - | - | - | - | - | 2.9V~3.5V | - | - | - | 1 | - | - | COMPONENT | 0Hz~3.5GHz | - | - | - | 3.2V | - | - | 1.95GHz | 49mA | - | 17dB | WIDE BAND LOW POWER | - | - | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | 2.8dB | 12.3dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() SGA-6589Z RFMD | 2588 | - | Datasheet | - | SOT-89-3 | YES | SURFACE MOUNT | - | - | 3500MHz | 85°C | -40°C | - | - | 2005 | e3 | yes | Active | - | 3 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | 1 | - | - | COMPONENT | - | - | - | - | 4.9V | - | - | 1.95GHz | 88mA | - | 20 dB | WIDE BAND LOW POWER | - | 1.8 | - | 16dBm | 50Ohm | 3 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SGA-6386Z RFMD | 900 | - | Datasheet | - | SOT-86 | YES | SURFACE MOUNT | - | - | 5000MHz | 85°C | -40°C | - | Tape & Reel (TR) | 2008 | e3 | yes | - | - | 4 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | 1 | - | - | COMPONENT | - | - | - | - | 4.9V | - | - | 1.95GHz | 88mA | - | 13.5 dB | WIDE BAND LOW POWER | - | - | - | 18dBm | 50Ohm | 4 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RF5110GTR7 RFMD | 2200 | - | Datasheet | - | QFN | YES | SURFACE MOUNT | 16 | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2007 | e3 | yes | - | - | 16 | 5A991.G | Matte Tin (Sn) - annealed | - | - | - | 8542.33.00.01 | - | - | - | - | - | 1 | - | - | COMPONENT | 950MHz | - | - | - | 3/5V | - | - | - | 335mA | 200mA | 32 dB | NARROW BAND HIGH POWER | - | 10 | - | 13dBm | 50Ohm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |