- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XD010-12S-D4FY RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | SIRENZA MICRODEVICES INC | 894 MHz | 90 °C | -20 °C | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 30 dB | NARROW BAND HIGH POWER | 869 MHz | 5 | 20 dBm | 50 Ω | ||
![]() RF3223SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC12,.12SQ,20 | LCC12,.12SQ,20 | Transferred | Yes | 5 V | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | unknown | 5 V | 160 mA | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RFCA8818 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 1008 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 18 dB | NARROW BAND LOW POWER | 40 MHz | - | - | 75 Ω | ||
![]() RFDA0016 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 1000 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 38.5 dB | WIDE BAND LOW POWER | 50 MHz | - | - | - | ||
![]() RF2155 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 930 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | SOP16,.25 | SOP16,.25 | Obsolete | Yes | - | e3 | - | - | Matte Tin (Sn) - annealed | - | - | - | COMPONENT | unknown | 3.6 V | 110 mA | 31 dB | WIDE BAND LOW POWER | 430 MHz | 10 | 10 dBm | 50 Ω | ||
![]() RFG1M20180SB RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | 85 °C | -25 °C | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Transferred | Yes | - | - | - | EAR99 | - | - | 8542.33.00.01 | 1 | - | unknown | 28/48 V | - | - | NARROW BAND HIGH POWER | - | - | - | - | ||
![]() SGA6289ZSQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | 4500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, SOT-89, 3 PIN | TO-243 | Transferred | Yes | - | e3 | Yes | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 1 | COMPONENT | unknown | 4 V | 83 mA | 12.3 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | ||
![]() RF5515SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | RF MICRO DEVICES INC | - | 70 °C | -15 °C | PLASTIC/EPOXY | - | LCC8,.08SQ,25 | Transferred | Yes | - | e3 | - | 5A991.G | Matte Tin (Sn) - annealed | - | 8517.62.00.50 | 1 | - | unknown | 3.3 V | 20 mA | - | NARROW BAND LOW POWER | - | - | - | - | ||
![]() SZP5026ZSR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 5900 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SOF-26, 6 PIN | MODULE(UNSPEC) | Obsolete | Yes | - | e3 | - | 5A991.G | Matte Tin (Sn) - annealed | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | compliant | 5 V | - | 8.8 dB | WIDE BAND MEDIUM POWER | 4900 MHz | 10 | - | 50 Ω | ||
![]() RF5388 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 2500 MHz | 70 °C | -10 °C | - | - | - | Obsolete | No | - | - | No | 5A991.G | - | - | 8517.70.00.00 | - | COMPONENT | compliant | - | - | 23 dB | NARROW BAND LOW POWER | 2400 MHz | 10 | 10 dBm | 50 Ω | ||
![]() RF3220 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | RF MICRO DEVICES INC | 2000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC12,.12SQ,20 | LCC12,.12SQ,20 | Transferred | Yes | - | - | Yes | 5A991.G | - | LOW NOISE | 8517.70.00.00 | 1 | COMPONENT | compliant | 5 V | 170 mA | 12 dB | WIDE BAND MEDIUM POWER | 500 MHz | 2 | 20 dBm | 50 Ω | ||
![]() SXE1089ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Transferred | Yes | - | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | unknown | 5 V | 138 mA | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RF3867TR13 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC20,.20SQ,25 | LCC20,.20SQ,25 | Obsolete | Yes | - | - | - | - | - | - | - | 2 | - | unknown | 5 V | 220 mA | - | - | - | - | - | - | ||
![]() RF3934SB RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | 85 °C | -40 °C | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Transferred | Yes | - | - | - | 3A001.B.3.A.3 | - | - | 8542.33.00.01 | 1 | - | unknown | 28/48 V | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() RF7317A RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Obsolete | - | - | - | - | 5A991.G | - | - | - | - | - | unknown | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | ||
![]() RFPA5201SR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RF2314SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 5 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | TSOP5/6,.11,37 | Transferred | Yes | - | - | - | - | - | - | - | 1 | - | unknown | 3/5 V | 16 mA | - | - | - | - | - | - | ||
![]() RF2323TR7 RF Micro Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2325TR7 RF Micro Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNA-486-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | SIRENZA MICRODEVICES INC | 6500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | PLASTIC, SURFACE MOUNT PACKAGE-4 | SL,4GW-LD,.085CIR | Obsolete | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | 5 V | - | 13.1 dB | WIDE BAND LOW POWER | - | 1.6 | 16 dBm | 50 Ω |